SN74LVC1G123DCUR-P
SN74LVC1G123DCUR-P
Active
Description:  PROTOTYPE
Manufacturer:  Texas Instruments
History Price: Active
In Stock: 30800
SN74LVC1G123DCUR-P Specification
Specification
Part No
SN74LVC1G123DCUR-P
Category
Logic - Multivibrators
Manufacturer
Texas Instruments
Series
74LVC
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Monostable
Independent Circuits
1
Schmitt Trigger Input
Yes
Propagation Delay
8.2 ns
Current - Output High, Low
32mA, 32mA
Voltage - Supply
1.65 V ~ 5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-VFSOP (0.091", 2.30mm Width)
Supplier Device Package
8-VSSOP
SN74LVC1G123DCUR-P Related Parts
SN74121D
SN74121D
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DE4
SN74121DE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121DR
SN74121DR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOIC
SN74121N
SN74121N
Texas Instruments
IC MULTIVIBRATOR 45NS 14DIP
SN74121NSR
SN74121NSR
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRE4
SN74121NSRE4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74121NSRG4
SN74121NSRG4
Texas Instruments
IC MULTIVIBRATOR 45NS 14SOP
SN74123N
SN74123N
Texas Instruments
IC MULTIVIBRATOR 22NS 16DIP
SN74221N
SN74221N
Texas Instruments
IC MULTIVIBRATOR 40NS 16DIP
SN74221NE4
SN74221NE4
Texas Instruments
SN74221 DUAL MONOSTABLE MULTIVIB
SN74AHC123AD
SN74AHC123AD
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SOIC
SN74AHC123ADBR
SN74AHC123ADBR
Texas Instruments
IC MULTIVIBRATOR 7.5NS 16SSOP
SN74LVC1G123DCUR-P Compare Parts
  • SN74LVC1G123DCUR-P vs SN74LVC1G123YEPR
  • SN74LVC1G123DCUR-P vs SN74LVC1G123DCUT
  • SN74LVC1G123DCUR-P vs SN74LVC1G123DCUR
  • SN74LVC1G123DCUR-P vs SN74LVC1G123DCTT
  • SN74LVC1G123DCUR-P vs SN74LVC1G123DCTR
  • SN74LVC1G123DCUR-P vs SN74LV221AQPWRQ1
  • SN74LVC1G123DCUR-P vs SN74LV221AQPWRG4Q1
  • SN74LVC1G123DCUR-P vs SN74LV221APWT
  • SN74LVC1G123DCUR-P vs SN74LV221APWR
  • SN74LVC1G123DCUR-P vs SN74LV221APW
  • SN74LVC1G123DCUR-P vs SN74LV221ANSR
  • SN74LVC1G123DCUR-P vs SN74LV221ADR
  • SN74LVC1G123DCUR-P vs SN74LV221ADG4
  • SN74LVC1G123DCUR-P vs SN74LV221ADBRG4
  • SN74LVC1G123DCUR-P vs SN74LV221ADBRE4
  • SN74LVC1G123DCUR-P vs SN74LV221ADBR
  • SN74LVC1G123DCUR-P vs SN74LV221AD
  • SN74LVC1G123DCUR-P vs SN74LV123ATPWRQ1
  • SN74LVC1G123DCUR-P vs SN74LV123ATPWRG4Q1
  • SN74LVC1G123DCUR-P vs SN74LV123ATPWREP
  • SN74LVC1G123DCUR-P vs SN74LV123APWT
  • SN74LVC1G123DCUR-P vs SN74LV123APWRG4
  • SN74LVC1G123DCUR-P vs SN74LV123APWR
  • SN74LVC1G123DCUR-P vs SN74LV123APWG4
  • SN74LVC1G123DCUR-P vs SN74LV123APW
  • SN74LVC1G123DCUR-P vs SN74LV123ANSR
  • SN74LVC1G123DCUR-P vs SN74LV123ANS
  • SN74LVC1G123DCUR-P vs SN74LV123ADRG4
  • SN74LVC1G123DCUR-P vs SN74LV123ADRE4
  • SN74LVC1G123DCUR-P vs SN74LV123ADR
  • SN74LVC1G123DCUR-P vs SN74LV123ADG4
  • SN74LVC1G123DCUR-P vs SN74LV123ADBR
  • SN74LVC1G123DCUR-P vs SN74LV123ADB
  • SN74LVC1G123DCUR-P vs SN74LV123AD
  • SN74LVC1G123DCUR-P vs SN74LS423NSR
  • SN74LVC1G123DCUR-P vs SN74LS423NG4
  • SN74LVC1G123DCUR-P vs SN74LS423N
  • SN74LVC1G123DCUR-P vs SN74LS423DRG4
  • SN74LVC1G123DCUR-P vs SN74LS423DRE4
  • SN74LVC1G123DCUR-P vs SN74LS423DR
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!