☰
SN75138D
SN75138D
Active
Description:  IC TRANSCEIVER HALF 4/4 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   SN75138D Datasheet
History Price: $2.95000
In Stock: 34720
SN75138D Specification
Specification
Part No
SN75138D
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
-
Number of Drivers/Receivers
4/4
Duplex
Half
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
SN75138D Related Parts
SN74155N3
SN74155N3
Texas Instruments
DECODER/DRIVER
SN74AHC2G125HDCTR
SN74AHC2G125HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH NON-INVE
SN74AHC2G240HDCTR
SN74AHC2G240HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH INVERTIN
SN74ALS131N
SN74ALS131N
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS155D
SN74ALS155D
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS1640AN
SN74ALS1640AN
Texas Instruments
IC OCT BUS XCVR TRI-ST 20-DIP
SN74ALS2240DW
SN74ALS2240DW
Texas Instruments
IC OCT BUFF/DRVR TRI-ST 20-SOIC
SN74ALS812NT
SN74ALS812NT
Texas Instruments
DECODER/DRIVER, TTL
SN74AS131AD
SN74AS131AD
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74AS137N
SN74AS137N
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74LS2323D
SN74LS2323D
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN74LS2323DR
SN74LS2323DR
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN75138D Compare Parts
  • SN75138D vs SN75LVDT390PWG4
  • SN75138D vs SN75LVDT390PW
  • SN75138D vs SN75LVDT390DR
  • SN75138D vs SN75LVDT390D
  • SN75138D vs SN75LVDT388DBT
  • SN75138D vs SN75LVDT388ADBTRG4
  • SN75138D vs SN75LVDT388ADBTR
  • SN75138D vs SN75LVDT388ADBTG4
  • SN75138D vs SN75LVDT388ADBT
  • SN75138D vs SN75LVDT386DGGR
  • SN75138D vs SN75LVDT386DGGG4
  • SN75138D vs SN75LVDT386DGG
  • SN75138D vs SN75LVDS9638DRG4
  • SN75138D vs SN75LVDS9638DR
  • SN75138D vs SN75LVDS9638DGKRG4
  • SN75138D vs SN75LVDS9638DGKR
  • SN75138D vs SN75LVDS9638DGK
  • SN75138D vs SN75LVDS9638D
  • SN75138D vs SN75LVDS9637DRG4
  • SN75138D vs SN75LVDS9637DR
  • SN75138D vs SN75LVDS9637D
  • SN75138D vs SN75LVDS86DGGR
  • SN75138D vs SN75LVDS86DGG
  • SN75138D vs SN75LVDS86ADGGRG4
  • SN75138D vs SN75LVDS86ADGGR
  • SN75138D vs SN75LVDS86ADGGG4
  • SN75138D vs SN75LVDS86ADGG
  • SN75138D vs SN75LVDS84DGGRG4
  • SN75138D vs SN75LVDS84DGGR
  • SN75138D vs SN75LVDS84DGGG4
  • SN75138D vs SN75LVDS84DGG
  • SN75138D vs SN75LVDS84ADGGRG4
  • SN75138D vs SN75LVDS84ADGGR
  • SN75138D vs SN75LVDS84ADGG
  • SN75138D vs SN75LVDS83DGGRG4
  • SN75138D vs SN75LVDS83DGGR
  • SN75138D vs SN75LVDS83DGGG4
  • SN75138D vs SN75LVDS83DGG
  • SN75138D vs SN75LVDS83CZQLR
  • SN75138D vs SN75LVDS83BZQLR
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great