☰
SN75179BPS
SN75179BPS
Last Time Buy
Description:  IC TRANSCEIVER FULL 1/1 8SO
Manufacturer:  Texas Instruments
Datasheet:   SN75179BPS Datasheet
History Price: $3.47000
In Stock: 2400
SN75179BPS Specification
Specification
Part No
SN75179BPS
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Full
Receiver Hysteresis
50 mV
Data Rate
-
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
SN75179BPS Related Parts
SN74155N3
SN74155N3
Texas Instruments
DECODER/DRIVER
SN74AHC2G125HDCTR
SN74AHC2G125HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH NON-INVE
SN74AHC2G240HDCTR
SN74AHC2G240HDCTR
Texas Instruments
BUFFER/LINE DRIVER 2-CH INVERTIN
SN74ALS131N
SN74ALS131N
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS155D
SN74ALS155D
Texas Instruments
DECODER/DRIVER, ALS SERIES
SN74ALS1640AN
SN74ALS1640AN
Texas Instruments
IC OCT BUS XCVR TRI-ST 20-DIP
SN74ALS2240DW
SN74ALS2240DW
Texas Instruments
IC OCT BUFF/DRVR TRI-ST 20-SOIC
SN74ALS812NT
SN74ALS812NT
Texas Instruments
DECODER/DRIVER, TTL
SN74AS131AD
SN74AS131AD
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74AS137N
SN74AS137N
Texas Instruments
DECODER/DRIVER, AS SERIES, TTL
SN74LS2323D
SN74LS2323D
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN74LS2323DR
SN74LS2323DR
Texas Instruments
IC RECEIVER 0/2 8SOIC
SN75179BPS Description
The Texas Instruments SN75179BPS is a high-performance differential bus transceiver designed for use in data communication applications requiring robust and reliable signal transmission. This device is part of the SN75179 series, known for its high-speed operation and compatibility with various communication standards. Below is a comprehensive overview of the SN75179BPS, including its specifications, features, and typical applications.

## General Description

The SN75179BPS is a differential bus transceiver used to facilitate communication between different parts of a system by converting parallel data to serial data and vice versa. It is designed to handle high-speed data transmission over differential signaling, which helps in reducing noise and improving signal integrity. This makes it suitable for applications where high data rates and reliable performance are crucial.

## Key Specifications

1. Data Rate:
- Maximum Data Rate: The SN75179BPS supports data rates up to 20 Mbps. This high-speed capability enables the transceiver to handle fast data communication requirements efficiently.

2. Voltage Levels:
- Operating Voltage Range: The device operates with a supply voltage ranging from 4.75V to 5.25V. This range ensures compatibility with standard 5V logic systems.
- Input/Output Voltage Levels: The input and output voltage levels are designed to be compatible with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.

3. Driver Characteristics:
- Output Current: The SN75179BPS is capable of sourcing or sinking up to 60 mA of current, allowing it to drive loads effectively and ensuring reliable signal transmission.

4. Bus Termination:
- Termination Resistors: The transceiver includes internal termination resistors, which help to match impedance and reduce reflections in the transmission line, thereby improving signal quality.

5. Input and Output Structure:
- Differential Input and Output: The SN75179BPS features differential input and output structures, which help in rejecting common-mode noise and improving signal integrity over long distances.
- Logic Levels: The device is designed to operate with standard TTL logic levels, making it compatible with a wide range of digital systems.

6. Package:
- Package Type: The SN75179BPS is available in a 16-pin PDIP (Plastic Dual In-Line Package) and a 16-pin SOIC (Small Outline Integrated Circuit) package. Both packages offer different form factors to suit various PCB design requirements.

7. Temperature Range:
- Operating Temperature Range: The device operates over a temperature range of -40°C to +85°C, making it suitable for industrial and automotive applications where environmental conditions may vary.

8. Driver and Receiver Features:
- Bus Transceiver: The SN75179BPS is a bi-directional transceiver, meaning it can both drive and receive signals. This capability is essential for full-duplex communication systems where data is transmitted and received simultaneously.
- Fail-Safe Operation: The device features fail-safe operation, ensuring that it maintains proper functionality even in the presence of common fault conditions, such as open or shorted bus lines.

9. Power Consumption:
- Typical Power Consumption: The SN75179BPS is designed to consume low power, contributing to energy-efficient operation in systems where power conservation is important.

## Applications

- Data Communication: The SN75179BPS is commonly used in data communication systems where differential signaling is required to ensure high-speed and reliable data transfer. This includes applications in computer networks, telecommunications, and industrial control systems.
- Industrial Automation: The device is employed in industrial automation systems to facilitate communication between different control units, sensors, and actuators, providing reliable data exchange in harsh environments.
- Automotive Systems: Its wide temperature range and robust performance make it suitable for automotive applications, where it can be used in communication systems within vehicles, such as in-vehicle networks and diagnostic interfaces.
- Consumer Electronics: The transceiver is also used in consumer electronics, including audio/video equipment, where high-speed data communication is required for functions like data streaming and device interfacing.

## Performance Characteristics

The Texas Instruments SN75179BPS is well-regarded for its high-speed performance, reliability, and compatibility with standard logic levels. Its differential signaling capability helps to maintain signal integrity over long distances, reducing the impact of noise and interference. The device%27s internal termination resistors and fail-safe operation further enhance its reliability and robustness in various applications.

In summary, the SN75179BPS by Texas Instruments is a versatile and high-performance differential bus transceiver designed for reliable and high-speed data communication. Its features, including high data rates, robust driver and receiver characteristics, and compatibility with TTL logic levels, make it an excellent choice for applications in data communication, industrial automation, automotive systems, and consumer electronics.
SN75179BPS Compare Parts
  • SN75179BPS vs SN75LVDT390PWG4
  • SN75179BPS vs SN75LVDT390PW
  • SN75179BPS vs SN75LVDT390DR
  • SN75179BPS vs SN75LVDT390D
  • SN75179BPS vs SN75LVDT388DBT
  • SN75179BPS vs SN75LVDT388ADBTRG4
  • SN75179BPS vs SN75LVDT388ADBTR
  • SN75179BPS vs SN75LVDT388ADBTG4
  • SN75179BPS vs SN75LVDT388ADBT
  • SN75179BPS vs SN75LVDT386DGGR
  • SN75179BPS vs SN75LVDT386DGGG4
  • SN75179BPS vs SN75LVDT386DGG
  • SN75179BPS vs SN75LVDS9638DRG4
  • SN75179BPS vs SN75LVDS9638DR
  • SN75179BPS vs SN75LVDS9638DGKRG4
  • SN75179BPS vs SN75LVDS9638DGKR
  • SN75179BPS vs SN75LVDS9638DGK
  • SN75179BPS vs SN75LVDS9638D
  • SN75179BPS vs SN75LVDS9637DRG4
  • SN75179BPS vs SN75LVDS9637DR
  • SN75179BPS vs SN75LVDS9637D
  • SN75179BPS vs SN75LVDS86DGGR
  • SN75179BPS vs SN75LVDS86DGG
  • SN75179BPS vs SN75LVDS86ADGGRG4
  • SN75179BPS vs SN75LVDS86ADGGR
  • SN75179BPS vs SN75LVDS86ADGGG4
  • SN75179BPS vs SN75LVDS86ADGG
  • SN75179BPS vs SN75LVDS84DGGRG4
  • SN75179BPS vs SN75LVDS84DGGR
  • SN75179BPS vs SN75LVDS84DGGG4
  • SN75179BPS vs SN75LVDS84DGG
  • SN75179BPS vs SN75LVDS84ADGGRG4
  • SN75179BPS vs SN75LVDS84ADGGR
  • SN75179BPS vs SN75LVDS84ADGG
  • SN75179BPS vs SN75LVDS83DGGRG4
  • SN75179BPS vs SN75LVDS83DGGR
  • SN75179BPS vs SN75LVDS83DGGG4
  • SN75179BPS vs SN75LVDS83DGG
  • SN75179BPS vs SN75LVDS83CZQLR
  • SN75179BPS vs SN75LVDS83BZQLR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great