☰
SRC4192IDBG4
SRC4192IDBG4
Discontinued
Description:  IC SAMPLE RATE CONVERTER 28SSOP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 36560
SRC4192IDBG4 Specification
Specification
Part No
SRC4192IDBG4
Category
Audio Special Purpose
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Sample Rate Converter
Applications
Digital Audio Interfacing
Number of Channels
2
Interface
I2S, TDM
Voltage - Supply
3.3V
Operating Temperature
-45 ℃ ~ 85 ℃ (TA)
Specifications
4kHz ~ 212kHz
Mounting Type
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
SRC4192IDBG4 PDF Datasheet
SRC4192IDBG4 Related Parts
SRC4184IPAG
SRC4184IPAG
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGG4
SRC4184IPAGG4
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGR
SRC4184IPAGR
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4184IPAGT
SRC4184IPAGT
Texas Instruments
IC SAMPLE RATE CONVERTER 64TQFP
SRC4190IDB
SRC4190IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBR
SRC4190IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4190IDBRQ1
SRC4190IDBRQ1
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDB
SRC4192IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBR
SRC4192IDBR
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4192IDBRG4
SRC4192IDBRG4
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
IC SAMPLE RATE CONVERTER 28SSOP
SRC4193IDB
SRC4193IDB
Texas Instruments
SRC4193 HIGH-END SAMPLE RATE CON
SRC4192IDBG4 Compare Parts
  • SRC4192IDBG4 vs SRC4392IPFB
  • SRC4192IDBG4 vs SRC4382IPFBT
  • SRC4192IDBG4 vs SRC4382IPFBR
  • SRC4192IDBG4 vs SRC4382IPFBG4
  • SRC4192IDBG4 vs SRC4382IPFB
  • SRC4192IDBG4 vs SRC4194IPAGT
  • SRC4192IDBG4 vs SRC4194IPAGR
  • SRC4192IDBG4 vs SRC4194IPAG
  • SRC4192IDBG4 vs SRC4193IDBR
  • SRC4192IDBG4 vs SRC4193IDBG4
  • SRC4192IDBG4 vs SRC4193IDB
  • SRC4192IDBG4 vs SRC4193IDB
  • SRC4192IDBG4 vs SRC4192IDBRG4
  • SRC4192IDBG4 vs SRC4192IDBR
  • SRC4192IDBG4 vs SRC4192IDB
  • SRC4192IDBG4 vs SRC4190IDBRQ1
  • SRC4192IDBG4 vs SRC4190IDBR
  • SRC4192IDBG4 vs SRC4190IDB
  • SRC4192IDBG4 vs SRC4184IPAGT
  • SRC4192IDBG4 vs SRC4184IPAGR
  • SRC4192IDBG4 vs SRC4184IPAGG4
  • SRC4192IDBG4 vs SRC4184IPAG
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet