☰
TCA6416PWT
TCA6416PWT
Not For New Designs
Description:  IC XPND 400KHZ I2C SMBUS 24TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TCA6416PWT Datasheet
History Price: $2.70028
In Stock: 32800
TCA6416PWT Specification
Specification
Part No
TCA6416PWT
Category
Interface - I/O Expanders
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of I/O
16
Interface
I2C, SMBus
Interrupt Output
Yes
Features
POR
Output Type
Push-Pull
Current - Output Source/Sink
10mA, 25mA
Clock Frequency
400 kHz
Voltage - Supply
1.65V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
24-TSSOP
TCA6416PWT Related Parts
TCA1116PWR
TCA1116PWR
Texas Instruments
IC XPNDR 400KHZ I2C 24TSSOP
TCA1116RTWR
TCA1116RTWR
Texas Instruments
IC XPNDR 400KHZ I2C 24WQFN
TCA6408APWR
TCA6408APWR
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408AQPWRQ1
TCA6408AQPWRQ1
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408ARGTR
TCA6408ARGTR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16VQFN
TCA6408ARSVR
TCA6408ARSVR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16UQFN
TCA6408PW
TCA6408PW
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWG4
TCA6408PWG4
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWR
TCA6408PWR
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408PWRG4
TCA6408PWRG4
Texas Instruments
IC XPND 400KHZ I2C SMBUS 16TSSOP
TCA6408RGTR
TCA6408RGTR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16VQFN
TCA6408ZXYR
TCA6408ZXYR
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 20BGA
TCA6416PWT Compare Parts
  • TCA6416PWT vs TCA9555RGER
  • TCA6416PWT vs TCA9555PWR
  • TCA6416PWT vs TCA9555DBT
  • TCA6416PWT vs TCA9555DBR
  • TCA6416PWT vs TCA9554PWR
  • TCA6416PWT vs TCA9554DWT
  • TCA6416PWT vs TCA9554DWR
  • TCA6416PWT vs TCA9554DBR
  • TCA6416PWT vs TCA9554DBQR
  • TCA6416PWT vs TCA9554APWR
  • TCA6416PWT vs TCA9554ADWT
  • TCA6416PWT vs TCA9554ADWR
  • TCA6416PWT vs TCA9554ADBR
  • TCA6416PWT vs TCA9554ADBQR
  • TCA6416PWT vs TCA9539RTWR
  • TCA6416PWT vs TCA9539RGER
  • TCA6416PWT vs TCA9539QPWRQ1
  • TCA6416PWT vs TCA9539PWR
  • TCA6416PWT vs TCA9538PWR
  • TCA6416PWT vs TCA9538DBR
  • TCA6416PWT vs TCA9537DGSR
  • TCA6416PWT vs TCA9536DTMR
  • TCA6416PWT vs TCA9536DGKR
  • TCA6416PWT vs TCA9536BDTMR
  • TCA6416PWT vs TCA9536ADTMR
  • TCA6416PWT vs TCA9535RTWR
  • TCA6416PWT vs TCA9535RGER
  • TCA6416PWT vs TCA9535PWR
  • TCA6416PWT vs TCA9535MRGER
  • TCA6416PWT vs TCA9535DBT
  • TCA6416PWT vs TCA9535DBR
  • TCA6416PWT vs TCA9534PWR
  • TCA6416PWT vs TCA9534DWT
  • TCA6416PWT vs TCA9534DWR
  • TCA6416PWT vs TCA9534APWR
  • TCA6416PWT vs TCA9534ADWT
  • TCA6416PWT vs TCA9534ADWR
  • TCA6416PWT vs TCA7408ZSZR
  • TCA6416PWT vs TCA6424RGJR
  • TCA6416PWT vs TCA6424ARGJR
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.