☰
TCM129C19N
TCM129C19N
Obsolete
Description:  IC COMBO CODEC/FILTER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   TCM129C19N Datasheet
History Price: $0.97000
In Stock: 13320
TCM129C19N Specification
Specification
Part No
TCM129C19N
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM Codec/Filter
Data Interface
-
Resolution (Bits)
-
Number of ADCs / DACs
-
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
?V
Voltage - Supply, Digital
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TCM129C19N Related Parts
TCM129C13ADW
TCM129C13ADW
Texas Instruments
IC COMBO CODEC/FILTER 20-SOIC
TCM129C13ADWR
TCM129C13ADWR
Texas Instruments
PCM CODEC, A/MU-LAW, 1-FUNC
TCM129C16DW
TCM129C16DW
Texas Instruments
IC COMBO CODEC/FILTER 20-SOIC
TCM129C16N
TCM129C16N
Texas Instruments
IC COMBO CODEC/FILTER 16-DIP
TCM129C18N
TCM129C18N
Texas Instruments
IC COMBO CODEC/FILTER 16-DIP
TCM2913J
TCM2913J
Texas Instruments
PCM CODEC, A/MU-LAW, 1-FUNC, MOS
TCM29C13ADW
TCM29C13ADW
Texas Instruments
IC COMBO CODEC/FILTER 20-SOIC
TCM29C13DW
TCM29C13DW
Texas Instruments
PCM CODEC, A/MU-LAW, 1-FUNC
TCM29C13DWR
TCM29C13DWR
Texas Instruments
PCM CODEC, A/MU-LAW, 1-FUNC
TCM29C16ADW
TCM29C16ADW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TCM29C16DW
TCM29C16DW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TCM29C16N
TCM29C16N
Texas Instruments
IC COMBO CODEC/FILTER 16-DIP
TCM129C19N Compare Parts
  • TCM129C19N vs TCM37C15AIN
  • TCM129C19N vs TCM37C15AIDW
  • TCM129C19N vs TCM37C14AIDW
  • TCM129C19N vs TCM320AC54CN
  • TCM129C19N vs TCM320AC54CDW
  • TCM129C19N vs TCM29C19N
  • TCM129C19N vs TCM29C18N
  • TCM129C19N vs TCM29C18DW
  • TCM129C19N vs TCM29C17AN
  • TCM129C19N vs TCM29C17ADW
  • TCM129C19N vs TCM29C16N
  • TCM129C19N vs TCM29C16DW
  • TCM129C19N vs TCM29C16ADW
  • TCM129C19N vs TCM29C13DWR
  • TCM129C19N vs TCM29C13DW
  • TCM129C19N vs TCM29C13ADW
  • TCM129C19N vs TCM2913J
  • TCM129C19N vs TCM129C18N
  • TCM129C19N vs TCM129C16N
  • TCM129C19N vs TCM129C16DW
  • TCM129C19N vs TCM129C13ADWR
  • TCM129C19N vs TCM129C13ADW
  • TCM129C19N vs TCM38C17-1IDLR
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!