☰
THS1007CDA
THS1007CDA
Active
Description:  IC ADC 10BIT PIPELINED 32TSSOP
Manufacturer:  Texas Instruments
Datasheet:   THS1007CDA Datasheet
History Price: $8.36000
In Stock: 24240
THS1007CDA Specification
Specification
Part No
THS1007CDA
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
10
Sampling Rate (Per Second)
6M
Number of Inputs
2, 4
Input Type
Differential, Single Ended
Data Interface
Parallel
Configuration
S/H-MUX-ADC
Ratio - S/H:ADC
4:1
Number of A/D Converters
1
Architecture
Pipelined
Reference Type
External, Internal
Voltage - Supply, Analog
5V
Voltage - Supply, Digital
5V
Features
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
32-TSSOP (0.240", 6.10mm Width)
Supplier Device Package
32-TSSOP
Mounting Type
Surface Mount
THS1007CDA Related Parts
THS0842IPFB
THS0842IPFB
Texas Instruments
IC ADC 8BIT PIPELINED 48TQFP
THS10064CDA
THS10064CDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064CDAG4
THS10064CDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064CDAR
THS10064CDAR
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064IDA
THS10064IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10064IDAG4
THS10064IDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1007IDA
THS1007IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082CDA
THS10082CDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082CDAG4
THS10082CDAG4
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS10082IDA
THS10082IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1009IDA
THS1009IDA
Texas Instruments
IC ADC 10BIT PIPELINED 32TSSOP
THS1030CDW
THS1030CDW
Texas Instruments
IC ADC 10BIT PIPELINED 28SOIC
THS1007CDA Compare Parts
  • THS1007CDA vs THS14F01IPFB
  • THS1007CDA vs THS1408QPHP
  • THS1007CDA vs THS1408MPHPEP
  • THS1007CDA vs THS1408IPFB
  • THS1007CDA vs THS1408CPFB
  • THS1007CDA vs THS1403QPHPEP
  • THS1007CDA vs THS1403QPHP
  • THS1007CDA vs THS1403IPFB
  • THS1007CDA vs THS1403CPFB
  • THS1007CDA vs THS1401QPHPEP
  • THS1007CDA vs THS1401QPHPEP
  • THS1007CDA vs THS1401QPHP
  • THS1007CDA vs THS1401IPFB
  • THS1007CDA vs THS1401CPFB
  • THS1007CDA vs THS1240IPHP
  • THS1007CDA vs THS1240CPHP
  • THS1007CDA vs THS1230IPWRG4
  • THS1007CDA vs THS1230IPWR
  • THS1007CDA vs THS1230IPWG4
  • THS1007CDA vs THS1230IPW
  • THS1007CDA vs THS1230IDWRG4
  • THS1007CDA vs THS1230IDWR
  • THS1007CDA vs THS1230IDW
  • THS1007CDA vs THS1230CPWRG4
  • THS1007CDA vs THS1230CPWR
  • THS1007CDA vs THS1230CPWG4
  • THS1007CDA vs THS1230CPW
  • THS1007CDA vs THS1230CDWRG4
  • THS1007CDA vs THS1230CDWR
  • THS1007CDA vs THS1230CDWG4
  • THS1007CDA vs THS1230CDW
  • THS1007CDA vs THS1215IPWRG4
  • THS1007CDA vs THS1215IPWR
  • THS1007CDA vs THS1215IPWG4
  • THS1007CDA vs THS1215IPW
  • THS1007CDA vs THS1215IDWRG4
  • THS1007CDA vs THS1215IDWR
  • THS1007CDA vs THS1215IDW
  • THS1007CDA vs THS1215CPWRG4
  • THS1007CDA vs THS1215CPWR
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!