☰
THS4151CDGN
THS4151CDGN
Active
Description:  IC OPAMP DIFF 1 CIRCUIT 8HVSSOP
Manufacturer:  Texas Instruments
Datasheet:   THS4151CDGN Datasheet
History Price: $13.13000
In Stock: 15480
THS4151CDGN Specification
Specification
Part No
THS4151CDGN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Differential
Number of Circuits
1
Output Type
Differential
Slew Rate
650V/μs
Gain Bandwidth Product
340 MHz
-3db Bandwidth
150 MHz
Current - Input Bias
4.3 μA
Voltage - Input Offset
1.1 mV
Current - Supply
17.5mA
Current - Output / Channel
85 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
33 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
8-HVSSOP
THS4151CDGN PDF Datasheet
THS4151CDGN Related Parts
THS3001CD
THS3001CD
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDG4
THS3001CDG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDGN
THS3001CDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001CDGNR
THS3001CDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001CDR
THS3001CDR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001CDRG4
THS3001CDRG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8SOIC
THS3001HVCDGN
THS3001HVCDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVCDGNR
THS3001HVCDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVCDGNRG4
THS3001HVCDGNRG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGN
THS3001HVIDGN
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGNG4
THS3001HVIDGNG4
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS3001HVIDGNR
THS3001HVIDGNR
Texas Instruments
IC OPAMP CFA 1 CIRCUIT 8HVSSOP
THS4151CDGN Compare Parts
  • THS4151CDGN vs THS7530QPWPRQ1
  • THS4151CDGN vs THS7530PWPR
  • THS4151CDGN vs THS7530PWP
  • THS4151CDGN vs THS7002IPWPR
  • THS4151CDGN vs THS7002IPWP
  • THS4151CDGN vs THS7002CPWPR
  • THS4151CDGN vs THS7002CPWP
  • THS4151CDGN vs THS7001IPWPRG4
  • THS4151CDGN vs THS7001IPWPR
  • THS4151CDGN vs THS7001IPWP
  • THS4151CDGN vs THS7001CPWPR
  • THS4151CDGN vs THS7001CPWP
  • THS4151CDGN vs THS6302IRHFR
  • THS4151CDGN vs THS6301IRSAT
  • THS4151CDGN vs THS6301IRSAR
  • THS4151CDGN vs THS4631DR
  • THS4151CDGN vs THS4631DGNRG4
  • THS4151CDGN vs THS4631DGNR
  • THS4151CDGN vs THS4631DGNG4
  • THS4151CDGN vs THS4631DGN
  • THS4151CDGN vs THS4631DG4
  • THS4151CDGN vs THS4631DDAR
  • THS4151CDGN vs THS4631DDA
  • THS4151CDGN vs THS4631D
  • THS4151CDGN vs THS4601IDDARG3
  • THS4151CDGN vs THS4601IDDAR
  • THS4151CDGN vs THS4601IDDAG3
  • THS4151CDGN vs THS4601IDDA
  • THS4151CDGN vs THS4601ID
  • THS4151CDGN vs THS4601CDDARG3
  • THS4151CDGN vs THS4601CDDAR
  • THS4151CDGN vs THS4601CDDAG3
  • THS4151CDGN vs THS4601CDDA
  • THS4151CDGN vs THS4601CD
  • THS4151CDGN vs THS4567IRUNR
  • THS4151CDGN vs THS4561IRUNR
  • THS4151CDGN vs THS4561IRGTR
  • THS4151CDGN vs THS4561IDGKT
  • THS4151CDGN vs THS4561IDGKR
  • THS4151CDGN vs THS4552IRTWT
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase