☰
TL16C550BPTR
TL16C550BPTR
Active
Description:  SERIAL I/O CONTROLLER
Manufacturer:  Texas Instruments
History Price: $2.11000
In Stock: 10000
TL16C550BPTR Specification
Specification
Part No
TL16C550BPTR
Category
Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Features
-
Number of Channels
-
FIFO's
-
Protocol
-
Data Rate (Max)
-
Voltage - Supply
-
With Auto Flow Control
-
With IrDA Encoder/Decoder
-
With False Start Bit Detection
-
With Modem Control
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TL16C550BPTR PDF Datasheet
TL16C550BPTR Related Parts
TL16C2550IPFB
TL16C2550IPFB
Texas Instruments
IC DUAL UART 16BYTE FIFO 48-TQFP
TL16C2550IPFBG4
TL16C2550IPFBG4
Texas Instruments
IC DUAL UART 16BYTE FIFO 48-TQFP
TL16C2550IPFBR
TL16C2550IPFBR
Texas Instruments
IC DUAL UART 16BYTE FIFO 48-TQFP
TL16C2550IPFBRQ1
TL16C2550IPFBRQ1
Texas Instruments
IC UART FIFO 16B DUAL 48TQFP
TL16C2550IRHB
TL16C2550IRHB
Texas Instruments
IC DUAL UART 16BYTE FIFO 32-VQFN
TL16C2550IRHBG4
TL16C2550IRHBG4
Texas Instruments
IC DUAL UART 16BYTE FIFO 32-VQFN
TL16C2550IRHBR
TL16C2550IRHBR
Texas Instruments
IC DUAL UART 1.8V-5V FIFO 32VQFN
TL16C2550PFB
TL16C2550PFB
Texas Instruments
IC DUAL UART 1.8-5V FIFO 48-TQFP
TL16C2550PFBG4
TL16C2550PFBG4
Texas Instruments
IC DUAL UART 16BYTE FIFO 48-TQFP
TL16C2550PFBR
TL16C2550PFBR
Texas Instruments
IC DUAL UART 1.8V-5V FIFO 48TQFP
TL16C2550RHB
TL16C2550RHB
Texas Instruments
IC DUAL UART 1.8-5V FIFO 32-VQFN
TL16C2550RHBG4
TL16C2550RHBG4
Texas Instruments
IC DUAL UART 16BYTE FIFO 32-VQFN
TL16C550BPTR Compare Parts
  • TL16C550BPTR vs TL16PC564BPZ
  • TL16C550BPTR vs TL16PC564BLVPZ
  • TL16C550BPTR vs TL16PC564BLVIPZG4
  • TL16C550BPTR vs TL16PC564BLVIPZ
  • TL16C550BPTR vs TL16PC564APZ
  • TL16C550BPTR vs TL16CP754CPMR
  • TL16C550BPTR vs TL16CP754CPM
  • TL16C550BPTR vs TL16CP754CIPMRG4
  • TL16C550BPTR vs TL16CP754CIPMR
  • TL16C550BPTR vs TL16CP754CIPMG4
  • TL16C550BPTR vs TL16CP754CIPM
  • TL16C550BPTR vs TL16CP554APM
  • TL16C550BPTR vs TL16CP554AIPM
  • TL16C550BPTR vs TL16C754FN
  • TL16C550BPTR vs TL16C754BPNRG4
  • TL16C550BPTR vs TL16C754BPNR
  • TL16C550BPTR vs TL16C754BPNG4
  • TL16C550BPTR vs TL16C754BPN
  • TL16C550BPTR vs TL16C754BFNG4
  • TL16C550BPTR vs TL16C754BFN
  • TL16C550BPTR vs TL16C752PT
  • TL16C550BPTR vs TL16C752DPFBRQ1
  • TL16C550BPTR vs TL16C752DPFBR
  • TL16C550BPTR vs TL16C752CRHBR
  • TL16C550BPTR vs TL16C752CRHB
  • TL16C550BPTR vs TL16C752CPFBR
  • TL16C550BPTR vs TL16C752CPFB
  • TL16C550BPTR vs TL16C752CIRHBRG4
  • TL16C550BPTR vs TL16C752CIRHBR
  • TL16C550BPTR vs TL16C752CIRHB
  • TL16C550BPTR vs TL16C752CIPFBRQ1
  • TL16C550BPTR vs TL16C752CIPFBR
  • TL16C550BPTR vs TL16C752CIPFB
  • TL16C550BPTR vs TL16C752BTPTREP
  • TL16C550BPTR vs TL16C752BPTRG4
  • TL16C550BPTR vs TL16C752BPTR
  • TL16C550BPTR vs TL16C752BPTG4
  • TL16C550BPTR vs TL16C752BPT
  • TL16C550BPTR vs TL16C752BLPTREP
  • TL16C550BPTR vs TL16C750PM
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet