☰
TL2575-ADJING4
TL2575-ADJING4
Discontinued
Description:  IC REG BUCK ADJUSTABLE 1A 16DIP
Manufacturer:  Texas Instruments
History Price: Discontinued at Digi-Key
In Stock: 7920
TL2575-ADJING4 Specification
Specification
Part No
TL2575-ADJING4
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.75V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.23V
Voltage - Output (Max)
37V
Current - Output
1A
Frequency - Switching
52kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TL2575-ADJING4 Related Parts
TL2575-05IKTTR
TL2575-05IKTTR
Texas Instruments
IC REG BUCK 5V 1A TO263-5
TL2575-05IKTTRG3
TL2575-05IKTTRG3
Texas Instruments
IC REG BUCK 5V 1A TO263-5
TL2575-05IKV
TL2575-05IKV
Texas Instruments
IC REG BUCK 5V 1A TO220-5
TL2575-05IN
TL2575-05IN
Texas Instruments
IC REG BUCK 5V 1A 16DIP
TL2575-12IKTTR
TL2575-12IKTTR
Texas Instruments
IC REG BUCK 12V 1A TO263-5
TL2575-12IKV
TL2575-12IKV
Texas Instruments
IC REG BUCK 12V 1A TO220-5
TL2575-12IN
TL2575-12IN
Texas Instruments
IC REG BUCK 12V 1A 16DIP
TL2575-15IKTTR
TL2575-15IKTTR
Texas Instruments
IC REG BUCK 15V 1A TO263-5
TL2575-15IKV
TL2575-15IKV
Texas Instruments
IC REG BUCK 15V 1A TO220-5
TL2575-15IN
TL2575-15IN
Texas Instruments
IC REG BUCK 15V 1A 16DIP
TL2575-33IKTTR
TL2575-33IKTTR
Texas Instruments
IC REG BUCK 3.3V 1A TO263-5
TL2575-33IKV
TL2575-33IKV
Texas Instruments
IC REG BUCK 3.3V 1A TO220-5
TL2575-ADJING4 Compare Parts
  • TL2575-ADJING4 vs TL2575HV-ADJIKV
  • TL2575-ADJING4 vs TL2575HV-ADJIKTTR
  • TL2575-ADJING4 vs TL2575HV-33QKTTRQ1
  • TL2575-ADJING4 vs TL2575HV-33IN
  • TL2575-ADJING4 vs TL2575HV-33IKV
  • TL2575-ADJING4 vs TL2575HV-33IKTTR
  • TL2575-ADJING4 vs TL2575HV-15IN
  • TL2575-ADJING4 vs TL2575HV-15IKV
  • TL2575-ADJING4 vs TL2575HV-15IKTTR
  • TL2575-ADJING4 vs TL2575HV-12IN
  • TL2575-ADJING4 vs TL2575HV-12IKV
  • TL2575-ADJING4 vs TL2575HV-12IKTTR
  • TL2575-ADJING4 vs TL2575HV-05QKTTRQ1
  • TL2575-ADJING4 vs TL2575HV-05IN
  • TL2575-ADJING4 vs TL2575HV-05IKV
  • TL2575-ADJING4 vs TL2575HV-05IKTTR
  • TL2575-ADJING4 vs TL2575-ADJIN
  • TL2575-ADJING4 vs TL2575-ADJIKV
  • TL2575-ADJING4 vs TL2575-ADJIKTTRG3
  • TL2575-ADJING4 vs TL2575-ADJIKTTR
  • TL2575-ADJING4 vs TL2575-33IN
  • TL2575-ADJING4 vs TL2575-33IKV
  • TL2575-ADJING4 vs TL2575-33IKTTR
  • TL2575-ADJING4 vs TL2575-15IN
  • TL2575-ADJING4 vs TL2575-15IKV
  • TL2575-ADJING4 vs TL2575-15IKTTR
  • TL2575-ADJING4 vs TL2575-12IN
  • TL2575-ADJING4 vs TL2575-12IKV
  • TL2575-ADJING4 vs TL2575-12IKTTR
  • TL2575-ADJING4 vs TL2575-05IN
  • TL2575-ADJING4 vs TL2575-05IKV
  • TL2575-ADJING4 vs TL2575-05IKTTRG3
  • TL2575-ADJING4 vs TL2575-05IKTTR
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.