☰
TL2845DR
TL2845DR
Active
Description:  IC REG CTRLR MULT TOP 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL2845DR Datasheet
History Price: $0.37810
In Stock: 26960
TL2845DR Specification
Specification
Part No
TL2845DR
Category
PMIC - DC DC Switching Controllers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, Forward
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
7.6V ~ 30V
Frequency - Switching
Up to 500kHz
Duty Cycle (Max)
48%
Synchronous Rectifier
No
Clock Sync
No
Serial Interfaces
-
Control Features
Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
TL2845DR Related Parts
TL2842BD
TL2842BD
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842BD-8
TL2842BD-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842BDR
TL2842BDR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842BDR-8
TL2842BDR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842BP
TL2842BP
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL2842D
TL2842D
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842D-8
TL2842D-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842DR
TL2842DR
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
TL2842DR-8
TL2842DR-8
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8SOIC
TL2842P
TL2842P
Texas Instruments
IC REG CTRLR BST FLYBK PWM 8-DIP
TL2843BD
TL2843BD
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
TL2843BD-8
TL2843BD-8
Texas Instruments
IC REG CTRLR MULT TOPOLOGY 8SOIC
TL2845DR Description
In-Depth Technical Overview of Texas Instruments TL2845DR

The Texas Instruments TL2845DR is a fixed-frequency current-mode PWM controller belonging to the TL284x series. It is designed for cost-effective, efficient, and reliable operation in off-line and DC-DC converter applications. Packaged in an SOIC-8 (DR) form factor, this controller integrates key features required for high-performance switched-mode power supplies (SMPS), including oscillator, error amplifier, reference voltage, current-sense comparator, and output logic—all in one chip.

Its efficient current-mode control topology and optimized internal architecture make it suitable for isolated and non-isolated power supply designs such as flyback, forward, and boost converters.

---

Key Features

* Current-Mode Control: Offers superior line regulation, cycle-by-cycle current limiting, and simple loop compensation.
* Fixed Oscillator Frequency: Internally set oscillator frequency for predictable timing and performance.
* Low Start-Up and Operating Current: Minimizes power losses, especially during standby.
* Internal Undervoltage Lockout (UVLO): Ensures startup only when supply voltage is within the safe range.
* Trimmed Internal Bandgap Reference: Guarantees accurate 5 V reference output, enhancing stability of regulation.
* Output Driver: Capable of directly driving a power MOSFET or BJT.
* Soft Start via External Capacitor: Reduces inrush current and start-up stress.

---

Applications

* Off-line flyback converters (e.g., AC-DC adapters)
* DC-DC converters (boost, buck, forward)
* Auxiliary and housekeeping power supplies in telecom or server systems
* Consumer electronics and white goods
* LED driver power supplies
* Battery charger controllers

---

Technical Specifications

| Parameter | Value |
| ------------------------------------- | ---------------------------------- |
| Supply Voltage Range (VCC) | 7 V to 30 V |
| Start-Up Threshold Voltage | ~16 V (typical) |
| UVLO (Turn-On / Turn-Off) | 16 V on / 10 V off (typical) |
| Reference Output Voltage | 5.0 V ±1% @ 25°C |
| Oscillator Frequency | 100 kHz (typical, internal timing) |
| Duty Cycle Limit | 96% (max) |
| Peak Output Current | ±1 A (source/sink) |
| Output Rise/Fall Time | ~50 ns (typical) |
| Error Amplifier Gain | 90 dB (typical) |
| Current Sense to Output Delay | 100 ns (typical) |
| Soft Start | Implemented via external capacitor |
| Power Consumption | Start-up: <1 mA, Operating: ~5 mA |
| Operating Temperature Range | –40°C to +85°C (industrial grade) |
| Package Type | SOIC-8 (DR) |
| Package Dimensions | 4.90 mm × 3.91 mm (body) |

---

Functional Blocks

* Oscillator: Sets the internal timing frequency; no external timing resistor or capacitor needed for TL2845.
* Error Amplifier: Provides high open-loop gain for voltage feedback regulation; externally compensated.
* PWM Comparator: Compares the error voltage with the current sense signal for cycle-by-cycle control.
* Current Sense Comparator: Monitors switch current; initiates pulse termination when limit is reached.
* Output Stage: Push-pull configuration capable of driving external FETs or BJTs.
* Reference Generator: Supplies precision 5 V reference used internally and externally.
* Undervoltage Lockout (UVLO): Prevents operation until sufficient VCC is available.
* Soft Start (External): Controlled via charging capacitor on the compensation node.

---

Design and Implementation Considerations

* Current Sensing: The device expects a voltage input (typically across a sense resistor) at the ISENSE pin. The design must ensure that this voltage does not exceed internal limits (~1 V threshold).
* Compensation Network: The EA OUT (error amplifier output) is compensated externally to stabilize the feedback loop. A typical Type II or Type III compensation is used based on converter topology.
* Output Drive: With a ±1 A drive capability, TL2845 can drive small-to-medium size MOSFETs directly without a gate driver in low- to mid-power applications.
* Snubber and RCD Networks: Recommended in flyback or forward topologies to manage voltage spikes and transformer leakage energy.
* Thermal Management: The SOIC-8 package has moderate thermal resistance; sufficient PCB copper area around the IC improves heat dissipation.

---

Protection Features

* Cycle-by-Cycle Current Limiting: Ensures immediate response to overcurrent conditions, preventing damage to power devices.
* UVLO: Protects against under-voltage conditions by keeping the controller disabled until VCC exceeds ~16 V.
* Duty Cycle Clamping: Prevents overdriving the power switch in fault or overload conditions by limiting the maximum duty cycle (~96%).
* Latch Behavior: The device does not include internal fault latching; external circuitry is required if latch-off protection is needed.

---

Typical External Components

* Sense Resistor (RSENSE): For current feedback; placed between source of power switch and ground.
* Compensation Network (RC, CC): Connected to the output of the error amplifier (COMP pin).
* Pull-Down Resistor on COMP: Provides startup bias and fast response to shut down.
* Output Gate Resistor (optional): Limits gate current into power MOSFET and suppresses ringing.
* Startup Resistor (Rstart): From input rail to VCC to charge bootstrap capacitor.

---

Comparison to Similar Devices

| Device | Type | Frequency | Output Drive | UVLO | Remarks |
| ---------- | ---------------- | ------------- | ---------------- | ----------- | ----------------------------------- |
| TL2845DR | Current-Mode PWM | 100 kHz | ±1 A | 16 V / 10 V | General-purpose, fixed-frequency |
| UC3842 | Current-Mode PWM | 52 kHz | ±1 A | 16 V / 10 V | Lower frequency, widely used |
| UC2845 | Current-Mode PWM | 100 kHz | ±1 A | 16 V / 10 V | Functionally similar, higher-grade |
| TL494 | Voltage-Mode PWM | ~50 kHz | Push-pull driver | 7 V / 6 V | Dual output, different control mode |

---

Conclusion

The Texas Instruments TL2845DR is a compact, efficient, and robust current-mode PWM controller ideal for a wide variety of power conversion applications. Its internal architecture simplifies external component count while offering excellent dynamic response, protection mechanisms, and output drive capabilities. With fixed-frequency operation and integrated UVLO, it is especially suitable for cost-sensitive flyback and forward converter designs across industrial and consumer segments.
TL2845DR Compare Parts
  • TL2845DR vs TL2845DRG4
  • TL2845DR vs TL2845DR-8
  • TL2845DR vs TL2845DG4-8
  • TL2845DR vs TL2845D-8
  • TL2845DR vs TL2845D
  • TL2845DR vs TL2845BP
  • TL2845DR vs TL2845BDRG4-8
  • TL2845DR vs TL2845BDR-8
  • TL2845DR vs TL2845BDR
  • TL2845DR vs TL2845BD-8
  • TL2845DR vs TL2845BD
  • TL2845DR vs TL2844PG4
  • TL2845DR vs TL2844P
  • TL2845DR vs TL2844DRG4
  • TL2845DR vs TL2844DR-8
  • TL2845DR vs TL2844DR
  • TL2845DR vs TL2844D-8
  • TL2845DR vs TL2844D
  • TL2845DR vs TL2844BPG4
  • TL2845DR vs TL2844BP
  • TL2845DR vs TL2844BDRG4-8
  • TL2845DR vs TL2844BDR-8
  • TL2845DR vs TL2844BDR
  • TL2845DR vs TL2844BD-8
  • TL2845DR vs TL2844BD
  • TL2845DR vs TL2843P
  • TL2845DR vs TL2843DRG4-8
  • TL2845DR vs TL2843DRE4
  • TL2845DR vs TL2843DR-8
  • TL2845DR vs TL2843DR
  • TL2845DR vs TL2843DG4-8
  • TL2845DR vs TL2843D-8
  • TL2845DR vs TL2843D
  • TL2845DR vs TL2843BQDRQ1
  • TL2845DR vs TL2843BP
  • TL2845DR vs TL2843BDRG4-8
  • TL2845DR vs TL2843BDR-8
  • TL2845DR vs TL2843BDR
  • TL2845DR vs TL2843BD-8
  • TL2845DR vs TL2843BD
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.