☰
TL751L10CD
TL751L10CD
Active
Description:  IC REG LINEAR 10V 150MA 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL751L10CD Datasheet
History Price: $0.58000
In Stock: 40640
TL751L10CD Specification
Specification
Part No
TL751L10CD
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
26V
Voltage - Output (Min/Fixed)
10V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.6V @ 150mA
Current - Output
150mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
65dB (120Hz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Over Voltage, Reverse Polarity
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL751L10CD PDF Datasheet
TL751L10CD Related Parts
TL720M05GQKVURQ1
TL720M05GQKVURQ1
Texas Instruments
IC REG LINEAR 5V 400MA TO252-3
TL720M05QKTTRQ1
TL720M05QKTTRQ1
Texas Instruments
IC REG LIN 5V 400MA DDPAK/TO263
TL720M05QKVURQ1
TL720M05QKVURQ1
Texas Instruments
IC REG LINEAR 5V 400MA TO252-3
TL720M05QPWPRQ1
TL720M05QPWPRQ1
Texas Instruments
IC REG LINEAR 5V 400MA 20HTSSOP
TL750L05CD
TL750L05CD
Texas Instruments
IC REG LINEAR 5V 150MA 8SOIC
TL750L05CDR
TL750L05CDR
Texas Instruments
IC REG LINEAR 5V 150MA 8SOIC
TL750L05CKCS
TL750L05CKCS
Texas Instruments
IC REG LINEAR 5V 150MA TO220-3
TL750L05CKCSE3
TL750L05CKCSE3
Texas Instruments
IC REG LINEAR 5V 150MA TO220-3
TL750L05CKTER
TL750L05CKTER
Texas Instruments
IC REG LIN 5V 150MA 3POWERFLEX
TL750L05CKTTR
TL750L05CKTTR
Texas Instruments
IC REG LIN 5V 150MA DDPAK/TO263
TL750L05CKTTRG3
TL750L05CKTTRG3
Texas Instruments
IC REG LIN 5V 150MA DDPAK/TO263
TL750L05CKVURG3
TL750L05CKVURG3
Texas Instruments
IC REG LINEAR 5V 150MA TO252-3
TL751L10CD Compare Parts
  • TL751L10CD vs TL783CKTER
  • TL751L10CD vs TL783CKCSE3
  • TL751L10CD vs TL782CKC
  • TL751L10CD vs TL780-15KCSE3
  • TL751L10CD vs TL780-15KCS
  • TL751L10CD vs TL780-15CKTE
  • TL751L10CD vs TL780-12KCSE3
  • TL751L10CD vs TL780-12KCS
  • TL751L10CD vs TL780-12CKTE
  • TL751L10CD vs TL780-05KCSE3
  • TL751L10CD vs TL780-05KCS
  • TL751L10CD vs TL780-05CKTTRG3
  • TL751L10CD vs TL780-05CKTTR
  • TL751L10CD vs TL780-05CKTER
  • TL751L10CD vs TL760M33QKVURQ1
  • TL751L10CD vs TL760M33QKTTRQ1
  • TL751L10CD vs TL760M25QKTTRQ1
  • TL751L10CD vs TL75LP12QPWLE
  • TL751L10CD vs TL751M12QKVURQ1
  • TL751L10CD vs TL751M12QKTTRQ1
  • TL751L10CD vs TL751M08QKVURQ1
  • TL751L10CD vs TL751M08QKTTRQ1
  • TL751L10CD vs TL751M05QKVURQ1
  • TL751L10CD vs TL751M05QKTTRQ1
  • TL751L10CD vs TL751L12QD
  • TL751L10CD vs TL751L12CP
  • TL751L10CD vs TL751L12CDRG4
  • TL751L10CD vs TL751L12CDR
  • TL751L10CD vs TL751L12CD
  • TL751L10CD vs TL751L10QD
  • TL751L10CD vs TL751L10CP
  • TL751L10CD vs TL751L10CDR
  • TL751L10CD vs TL751L08QD
  • TL751L10CD vs TL751L08CP
  • TL751L10CD vs TL751L05QDR
  • TL751L10CD vs TL751L05CDR
  • TL751L10CD vs TL751L05CDG4
  • TL751L10CD vs TL751L05CDE4
  • TL751L10CD vs TL751L05CD
  • TL751L10CD vs TL750M12QKVURQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.