☰
TL7702BCDR
TL7702BCDR
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TL7702BCDR Datasheet
History Price: $3.57000
In Stock: 24720
TL7702BCDR Specification
Specification
Part No
TL7702BCDR
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.53V
Output
Open Drain or Open Collector
Reset
Active High/Active Low
Reset Timeout
270ns Typical Propagation Delay
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TL7702BCDR PDF Datasheet
TL7702BCDR Related Parts
TL7700CDGKR
TL7700CDGKR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CDGKT
TL7700CDGKT
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8VSSOP
TL7700CP
TL7700CP
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
TL7700CPS
TL7700CPS
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPSR
TL7700CPSR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SO
TL7700CPW
TL7700CPW
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWG4
TL7700CPWG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWR
TL7700CPWR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRE4
TL7700CPWRE4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7700CPWRG4
TL7700CPWRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TL7702ACD
TL7702ACD
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TL7702ACD1/A
TL7702ACD1/A
STMicroelectronics
IC SUPERVISOR 1 CHANNEL 8SO
TL7702BCDR Description

The TL7702BCDR is a precision voltage supervisor designed for use in microcontroller and microprocessor applications. It is widely utilized in battery-powered devices due to its low power consumption and robust performance. This supervisor offers a reliable solution for monitoring supply voltage and ensuring that devices operate within specified voltage ranges.

## Key Features

1. Voltage Monitoring:
- The TL7702 monitors the supply voltage and provides an output signal when the voltage drops below a preset threshold, ensuring system reliability.

2. Adjustable Thresholds:
- It allows for adjustable reset thresholds, accommodating various applications and voltage requirements.

3. Low Quiescent Current:
- With a quiescent current of just 2.5 µA (typical), the TL7702 is ideal for battery-operated devices, extending battery life.

4. Fast Response Time:
- The supervisor has a fast response time to voltage variations, allowing quick recovery from power interruptions.

5. Built-in Hysteresis:
- The built-in hysteresis feature prevents false triggering during transient conditions, enhancing system stability.

6. Wide Operating Voltage Range:
- It operates over a wide input voltage range, making it suitable for various applications.

7. Temperature Range:
- The device is designed to function effectively across a broad temperature range, ensuring reliability in different environmental conditions.

## Specifications

- Supply Voltage Range: 1.2V to 16V
- Reset Threshold Voltage: Programmable from 1.2V to 12V (typical)
- Output Type: Active low
- Quiescent Current: 2.5 µA (typical)
- Reset Delay Time: 20 ms (typical)
- Input Voltage Hysteresis: 50 mV (typical)
- Operating Temperature Range: -40°C to 125°C
- Package Type: SOIC-8
- Pin Count: 8

## Applications

The TL7702BCDR is suitable for a variety of applications, including:

- Microcontroller Supervision: Ensuring that microcontrollers and other digital circuits operate within safe voltage levels.
- Battery-Powered Devices: Used in devices where power conservation is critical, such as portable medical equipment, sensors, and wearables.
- Automotive Applications: Reliable performance in automotive electronics where voltage monitoring is essential.
- Consumer Electronics: Such as smartphones and tablets, where voltage supervision is crucial for device stability.

## Typical Application Circuit

In a typical application, the TL7702 can be connected to a microcontroller's reset pin. The output pin will pull low if the monitored voltage drops below the set threshold, signaling the microcontroller to reset. External resistors can be used to set the desired threshold voltage, while capacitors can provide additional noise filtering and delay.

## Conclusion

The TL7702BCDR from Texas Instruments is a versatile and reliable voltage supervisor, ideal for a range of applications that require precise voltage monitoring and control. Its combination of low power consumption, fast response time, and adjustable thresholds makes it an excellent choice for modern electronic designs. For detailed application notes and design considerations, users should refer to the Texas Instruments datasheet for the TL7702BCDR, which provides comprehensive information to facilitate effective integration into various systems.
TL7702BCDR Compare Parts
  • TL7702BCDR vs TL7770-5IDWG4
  • TL7702BCDR vs TL7770-5IDW
  • TL7702BCDR vs TL7770-5CNE4
  • TL7702BCDR vs TL7770-5CN
  • TL7702BCDR vs TL7770-5CDWR
  • TL7702BCDR vs TL7770-5CDW
  • TL7702BCDR vs TL7770-12CN
  • TL7702BCDR vs TL7770-12CDWR
  • TL7702BCDR vs TL7770-12CDWG4
  • TL7702BCDR vs TL7770-12CDWE4
  • TL7702BCDR vs TL7770-12CDW
  • TL7702BCDR vs TL7759CPWRE4
  • TL7702BCDR vs TL7759CPWR
  • TL7702BCDR vs TL7759CPWG4
  • TL7702BCDR vs TL7759CPWE4
  • TL7702BCDR vs TL7759CPW
  • TL7702BCDR vs TL7759CPSR
  • TL7702BCDR vs TL7759CPS
  • TL7702BCDR vs TL7759CP
  • TL7702BCDR vs TL7759CDR
  • TL7702BCDR vs TL7759CD
  • TL7702BCDR vs TL7757IPKG3
  • TL7702BCDR vs TL7757IPK
  • TL7702BCDR vs TL7757ILPRE3
  • TL7702BCDR vs TL7757ILPR
  • TL7702BCDR vs TL7757ILPE3
  • TL7702BCDR vs TL7757ILP
  • TL7702BCDR vs TL7757IDR
  • TL7702BCDR vs TL7757ID
  • TL7702BCDR vs TL7757CPKG3
  • TL7702BCDR vs TL7757CPK
  • TL7702BCDR vs TL7757CLPRE3
  • TL7702BCDR vs TL7757CLPR
  • TL7702BCDR vs TL7757CLPE3
  • TL7702BCDR vs TL7757CLP
  • TL7702BCDR vs TL7757CDR
  • TL7702BCDR vs TL7757CD
  • TL7702BCDR vs TL7733BIP
  • TL7702BCDR vs TL7733BIDR
  • TL7702BCDR vs TL7733BIDG4
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.