☰
TLC082CDR
TLC082CDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC082CDR Datasheet
History Price: $2.39000
In Stock: 39600
TLC082CDR Specification
Specification
Part No
TLC082CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
19V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
3 pA
Voltage - Input Offset
390 μV
Current - Supply
1.9mA (x2 Channels)
Current - Output / Channel
57 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC082CDR PDF Datasheet
TLC082CDR Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC082CDR Description
Texas Instruments TLC082CDR Detailed Professional Overview

General Description
The Texas Instruments TLC082CDR is a dual operational amplifier device belonging to the TLC08xx family, designed with JFET input stages. It combines low input bias currents, low input offset voltage, and high slew rates, making it suitable for precision analog signal processing applications. The device features two independent, high-gain, internally frequency-compensated operational amplifiers intended for a wide range of analog circuits including filtering, buffering, and signal conditioning.

Architecture and Technology
The TLC082CDR utilizes JFET input stages that provide extremely low input bias currents (typically in picoamperes), enabling excellent performance in high-impedance sensor interface circuits. The device is manufactured using advanced CMOS technology, allowing it to operate at low supply currents while maintaining high bandwidth and low noise. The internal frequency compensation ensures stable operation without the need for external components across a wide range of gain settings.

Key Features

* Dual operational amplifier in a single 8-pin SOIC package
* Low input bias current: typically 20 pA at 25°C
* Low input offset voltage: typically 3 mV, maximum 7 mV
* High slew rate: typically 5 V/μs
* Wide supply voltage range: ±3 V to ±16 V (or 6 V to 32 V single supply)
* Rail-to-rail output swing capability (within approximately 1.5 V of supply rails)
* High input impedance due to JFET inputs
* Low quiescent supply current: typically 1.4 mA per amplifier
* Wide gain bandwidth product: 3 MHz typical
* Internal frequency compensation for unity-gain stability
* Compatible with single and dual supply operation
* Low total harmonic distortion suitable for audio and precision analog applications

Electrical Specifications

* Supply Voltage (VDD to VSS): 6 V to 32 V (single supply) or ±3 V to ±16 V (dual supply)
* Input Offset Voltage (VOS): Typically 3 mV; maximum 7 mV
* Input Bias Current (IB): Typically 20 pA at 25°C
* Input Offset Current (IOS): Typically 2 pA at 25°C
* Input Voltage Range: Extends to within 3 V of positive supply rail and to negative rail
* Output Voltage Swing: Typically can swing within 1.5 V of rails with 10 kΩ load
* Slew Rate: 5 V/μs typical, ensuring fast response to input changes
* Gain Bandwidth Product (GBP): 3 MHz typical
* Total Harmonic Distortion + Noise (THD+N): 0.003% at 1 kHz, 2 V peak-to-peak output
* Common-Mode Rejection Ratio (CMRR): 70 dB typical
* Power Supply Rejection Ratio (PSRR): 70 dB typical
* Quiescent Current: Approximately 1.4 mA per amplifier at 5 V supply
* Operating Temperature Range: -40°C to +85°C (industrial grade)

Pin Configuration and Package
The TLC082CDR is packaged in an 8-pin SOIC form factor, providing two operational amplifiers with the following typical pin assignments:

* Pins for two inputs (inverting and non-inverting) per amplifier
* Two output pins for each amplifier
* Power supply pins (VDD and VSS)
* Offset null pins are not present, reflecting the internally trimmed offset

Performance and Functional Characteristics
The JFET input stage provides high input impedance and low input bias currents, critical for interfacing with high-impedance sensors or charge amplifiers. The device exhibits low input offset voltage and low noise, contributing to accurate signal amplification with minimal distortion. Its internal compensation ensures stability for gains as low as unity, facilitating buffer configurations.

The output stage can swing close to supply rails but is not rail-to-rail; it typically maintains about 1.5 V margin from each rail under moderate load. This characteristic must be considered when designing single-supply systems, especially at lower supply voltages.

Applications

* High-impedance sensor amplification (e.g., photodiodes, piezoelectric sensors)
* Active filters and integrators
* Voltage followers and buffers
* Audio preamplifiers and signal conditioning
* Medical instrumentation and data acquisition systems
* Precision DC amplification in industrial control systems
* Battery-powered portable devices, benefiting from low supply current

Typical Application Circuits
The TLC082CDR is commonly used in buffer configurations due to its unity-gain stability and low input bias current. It is also well-suited for instrumentation amplifiers when combined with precision resistors. The device can form the active element in low-pass or high-pass filters and oscillators requiring low distortion and stable gain.

Reliability and Environmental Compliance
The device operates reliably over a wide industrial temperature range and meets standard quality and environmental compliance standards. Its robust CMOS construction provides good immunity against latch-up and electrostatic discharge.

Summary
Texas Instruments’ TLC082CDR is a versatile dual operational amplifier featuring JFET inputs that offer high input impedance, low input bias current, and low offset voltage. Its wide supply voltage range, internal frequency compensation, and decent slew rate make it a solid choice for precision analog signal processing tasks in industrial, medical, and portable electronic systems. While it is not a rail-to-rail input/output amplifier, its performance characteristics provide a balance between precision, speed, and power efficiency suitable for a broad range of applications requiring quality amplification with low noise and distortion.
TLC082CDR Compare Parts
  • TLC082CDR vs TLC4502QDR
  • TLC082CDR vs TLC4502QDG4
  • TLC082CDR vs TLC4502QD
  • TLC082CDR vs TLC4502MDG4
  • TLC082CDR vs TLC4502MD
  • TLC082CDR vs TLC4502IDRG4
  • TLC082CDR vs TLC4502IDR
  • TLC082CDR vs TLC4502IDG4
  • TLC082CDR vs TLC4502ID
  • TLC082CDR vs TLC4502CDR
  • TLC082CDR vs TLC4502CD
  • TLC082CDR vs TLC4502AQDRG4
  • TLC082CDR vs TLC4502AQDR
  • TLC082CDR vs TLC4502AQDG4
  • TLC082CDR vs TLC4502AQD
  • TLC082CDR vs TLC4502AMDG4
  • TLC082CDR vs TLC4502AMD
  • TLC082CDR vs TLC4502AIDR
  • TLC082CDR vs TLC4502AID
  • TLC082CDR vs TLC4502ACDRG4
  • TLC082CDR vs TLC4502ACDR
  • TLC082CDR vs TLC4502ACD
  • TLC082CDR vs TLC4501IDR
  • TLC082CDR vs TLC4501IDG4
  • TLC082CDR vs TLC4501ID
  • TLC082CDR vs TLC4501CDG4
  • TLC082CDR vs TLC4501CD
  • TLC082CDR vs TLC4501AIDR
  • TLC082CDR vs TLC4501AID
  • TLC082CDR vs TLC4501ACDR
  • TLC082CDR vs TLC4501ACD
  • TLC082CDR vs TLC2810ZP
  • TLC082CDR vs TLC27M9IN
  • TLC082CDR vs TLC27M9IDRG4
  • TLC082CDR vs TLC27M9IDR
  • TLC082CDR vs TLC27M9ID
  • TLC082CDR vs TLC27M9CN
  • TLC082CDR vs TLC27M9CDRG4
  • TLC082CDR vs TLC27M9CDR
  • TLC082CDR vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected