☰
TLC27M2CD
TLC27M2CD
Active
Description:  IC CMOS 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC27M2CD Datasheet
History Price: $1.36000
In Stock: 20480
TLC27M2CD Specification
Specification
Part No
TLC27M2CD
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
CMOS
Number of Circuits
2
Output Type
-
Slew Rate
0.62V/μs
Gain Bandwidth Product
635 kHz
-3db Bandwidth
-
Current - Input Bias
0.7 pA
Voltage - Input Offset
1.1 mV
Current - Supply
285μA (x2 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
16 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC27M2CD Related Parts
TLC070AID
TLC070AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDR
TLC070AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIDRG4
TLC070AIDRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070AIP
TLC070AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070AIPE4
TLC070AIPE4
Texas Instruments
IC CMOS 1 CIRCUIT 8DIP
TLC070AIPG4
TLC070AIPG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLC070CD
TLC070CD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC070CDGN
TLC070CDGN
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNG4
TLC070CDGNG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNR
TLC070CDGNR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDGNRG4
TLC070CDGNRG4
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8HVSSOP
TLC070CDR
TLC070CDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLC27M2CD Compare Parts
  • TLC27M2CD vs TLC4502QDR
  • TLC27M2CD vs TLC4502QDG4
  • TLC27M2CD vs TLC4502QD
  • TLC27M2CD vs TLC4502MDG4
  • TLC27M2CD vs TLC4502MD
  • TLC27M2CD vs TLC4502IDRG4
  • TLC27M2CD vs TLC4502IDR
  • TLC27M2CD vs TLC4502IDG4
  • TLC27M2CD vs TLC4502ID
  • TLC27M2CD vs TLC4502CDR
  • TLC27M2CD vs TLC4502CD
  • TLC27M2CD vs TLC4502AQDRG4
  • TLC27M2CD vs TLC4502AQDR
  • TLC27M2CD vs TLC4502AQDG4
  • TLC27M2CD vs TLC4502AQD
  • TLC27M2CD vs TLC4502AMDG4
  • TLC27M2CD vs TLC4502AMD
  • TLC27M2CD vs TLC4502AIDR
  • TLC27M2CD vs TLC4502AID
  • TLC27M2CD vs TLC4502ACDRG4
  • TLC27M2CD vs TLC4502ACDR
  • TLC27M2CD vs TLC4502ACD
  • TLC27M2CD vs TLC4501IDR
  • TLC27M2CD vs TLC4501IDG4
  • TLC27M2CD vs TLC4501ID
  • TLC27M2CD vs TLC4501CDG4
  • TLC27M2CD vs TLC4501CD
  • TLC27M2CD vs TLC4501AIDR
  • TLC27M2CD vs TLC4501AID
  • TLC27M2CD vs TLC4501ACDR
  • TLC27M2CD vs TLC4501ACD
  • TLC27M2CD vs TLC2810ZP
  • TLC27M2CD vs TLC27M9IN
  • TLC27M2CD vs TLC27M9IDRG4
  • TLC27M2CD vs TLC27M9IDR
  • TLC27M2CD vs TLC27M9ID
  • TLC27M2CD vs TLC27M9CN
  • TLC27M2CD vs TLC27M9CDRG4
  • TLC27M2CD vs TLC27M9CDR
  • TLC27M2CD vs TLC27M9CD
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!
    Valéria Mendes
    Brazil
    5 stars
    2026-09-21 21:42
    As always the product is great
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected