☰
TLC320AD545PTR
TLC320AD545PTR
Active
Description:  IC DATA/FAX CODEC 1CH 48-LQFP
Manufacturer:  Texas Instruments
History Price: $5.64900
In Stock: 40080
TLC320AD545PTR Specification
Specification
Part No
TLC320AD545PTR
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Data/Fax
Data Interface
Serial
Resolution (Bits)
16 b
Number of ADCs / DACs
1 / 1
Sigma Delta
Yes
S/N Ratio, ADCs / DACs (db) Typ
78 / 80
Dynamic Range, ADCs / DACs (db) Typ
80 / 80
Voltage - Supply, Analog
4.5V ~ 5.5V
Voltage - Supply, Digital
4.5V ~ 5.5V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
48-LQFP
Supplier Device Package
48-LQFP (7x7)
TLC320AD545PTR Related Parts
TLC32044EFN
TLC32044EFN
Texas Instruments
IC BANDWITH CODEC 1-CH 28-PLCC
TLC32044IN
TLC32044IN
Rochester Electronics
PCM CODEC, 1-FUNC, CMOS, PDIP28
TLC320AC01CFN
TLC320AC01CFN
Texas Instruments
IC CODEC AUDIO 14 BIT 28PLCC
TLC320AC01CFNR
TLC320AC01CFNR
Texas Instruments
IC AUDIO BAND CODEC 14BIT 28PLCC
TLC320AC01CPM
TLC320AC01CPM
Texas Instruments
IC CODEC AUDIO 14 BIT 64LQFP
TLC320AC01CPMR
TLC320AC01CPMR
Texas Instruments
IC CODEC AUDIO 14 BIT 64LQFP
TLC320AC02CFN
TLC320AC02CFN
Texas Instruments
IC BANDWITH CODEC 1-CH 28-PLCC
TLC320AC02CFNR
TLC320AC02CFNR
Texas Instruments
IC AUDIO BAND CODEC 14BIT 28PLCC
TLC320AC02CPM
TLC320AC02CPM
Texas Instruments
IC BANDWITH CODEC 1-CH 64 LQFP
TLC320AC02IFN
TLC320AC02IFN
Texas Instruments
IC BANDWITH CODEC 1-CH 28-PLCC
TLC320AC02IFNR
TLC320AC02IFNR
Texas Instruments
IC AUDIO BAND CODEC 14BIT 28PLCC
TLC320AC02IPM
TLC320AC02IPM
Texas Instruments
IC BANDWITH CODEC 1-CH 64-LQFP
TLC320AD545PTR Compare Parts
  • TLC320AD545PTR vs TLC320AD80CPM
  • TLC320AD545PTR vs TLC320AD77CDBR
  • TLC320AD545PTR vs TLC320AD77CDBG4
  • TLC320AD545PTR vs TLC320AD77CDB
  • TLC320AD545PTR vs TLC320AD56CPT
  • TLC320AD545PTR vs TLC320AD545PTG4
  • TLC320AD545PTR vs TLC320AD545PT
  • TLC320AD545PTR vs TLC320AD545IPT
  • TLC320AD545PTR vs TLC320AD535PM
  • TLC320AD545PTR vs TLC320AD535IPM
  • TLC320AD545PTR vs TLC320AD52CPT
  • TLC320AD545PTR vs TLC320AD50IDW
  • TLC320AD545PTR vs TLC320AD50CPTR
  • TLC320AD545PTR vs TLC320AD50CPT
  • TLC320AD545PTR vs TLC320AD50CDWR
  • TLC320AD545PTR vs TLC320AD50CDW
  • TLC320AD545PTR vs TLC320AC02IPM
  • TLC320AD545PTR vs TLC320AC02IFNR
  • TLC320AD545PTR vs TLC320AC02IFN
  • TLC320AD545PTR vs TLC320AC02CPM
  • TLC320AD545PTR vs TLC320AC02CFNR
  • TLC320AD545PTR vs TLC320AC02CFN
  • TLC320AD545PTR vs TLC320AC01CPMR
  • TLC320AD545PTR vs TLC320AC01CPM
  • TLC320AD545PTR vs TLC320AC01CFNR
  • TLC320AD545PTR vs TLC320AC01CFN
  • TLC320AD545PTR vs TLC32044IN
  • TLC320AD545PTR vs TLC32044EFN
  • TLC320AD545PTR vs TLC320AC03CPM
  • TLC320AD545PTR vs TLC32046CN
  • TLC320AD545PTR vs TLC32044IFK
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give