☰
TLC339CDB
TLC339CDB
Active
Description:  QUAD COMPARATOR
Manufacturer:  Texas Instruments
Datasheet:   TLC339CDB Datasheet
History Price: $0.29000
In Stock: 29120
TLC339CDB Specification
Specification
Part No
TLC339CDB
Category
Logic - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Number of Bits
-
Output
-
Output Function
-
Voltage - Supply
-
Current - Output High, Low
-
Max Propagation Delay @ V, Max CL
-
Current - Quiescent (Iq)
-
Operating Temperature
-
Package / Case
-
Supplier Device Package
-
Mounting Type
-
TLC339CDB PDF Datasheet
TLC339CDB Compare Parts
  • TLC339CDB vs TLC3704MJ
  • TLC339CDB vs TLC354MN
  • TLC339CDB vs TLC3702CPWLE
  • TLC339CDB vs TLC352MP
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.