☰
TLC372CD
TLC372CD
Active
Description:  IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC372CD Datasheet
History Price: $1.42000
In Stock: 29520
TLC372CD Specification
Specification
Part No
TLC372CD
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
3V ~ 16V, ?.5V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
5pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
400μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TLC372CD Related Parts
TLC193MJGB
TLC193MJGB
Texas Instruments
TLC193 DUAL MICROPOWER LINCMOS C
TLC339CD
TLC339CD
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CDBR
TLC339CDBR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDBRG4
TLC339CDBRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDR
TLC339CDR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CN
TLC339CN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
TLC339CNS
TLC339CNS
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CNSR
TLC339CNSR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CPW
TLC339CPW
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWG4
TLC339CPWG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWR
TLC339CPWR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339ID
TLC339ID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC372CD Description

The Texas Instruments TLC372CD is a precision, low-power operational amplifier designed for a wide range of applications, particularly in systems that require high performance and low power consumption. Built using CMOS technology, the TLC372CD provides excellent input offset voltage characteristics, low input bias current, and high output drive capability. Its low supply current and wide voltage range make it ideal for battery-operated devices, automotive applications, and industrial systems requiring high-precision signal processing.

## Key Specifications

* Number of Amplifiers: 1
* Supply Voltage Range: 3V to 36V (single supply), ±1.5V to ±18V (dual supply)
* Input Offset Voltage: 2 mV (max)
* Input Bias Current: 1 pA (typical)
* Slew Rate: 0.1 V/µs (typical)
* Gain Bandwidth Product: 1 MHz (typical)
* Output Swing: Rail-to-rail output (can swing from 0V to V+ – 1.5V)
* Supply Current: 60 µA (typical)
* Package Type: PDIP-8 (Plastic Dual In-line Package)
* Operating Temperature Range: –40°C to +125°C

## Features

1. Precision and Low Offset: The TLC372CD offers an ultra-low input offset voltage of 2 mV (maximum), which ensures minimal signal distortion and greater accuracy in high-precision analog circuits. This makes it well-suited for measurement systems and precision instrumentation.
2. Rail-to-Rail Output: The op-amp features rail-to-rail output, which allows the output voltage to swing from ground (0V) to V+ – 1.5V. This makes the TLC372CD highly versatile, especially in systems where maximizing voltage swing is critical, such as in single-supply systems or low-voltage applications.
3. Low Power Consumption: With a supply current of only 60 µA (typical), the TLC372CD is an excellent choice for power-sensitive applications. Its low power consumption is ideal for battery-powered devices and portable systems, extending battery life without compromising performance.
4. Wide Supply Voltage Range: The TLC372CD operates over a wide supply voltage range, from 3V to 36V for single-supply configurations, or ±1.5V to ±18V for dual-supply configurations. This flexibility allows the device to be used in both low-voltage and higher-voltage systems.
5. CMOS Technology: Utilizing CMOS (Complementary Metal-Oxide-Semiconductor) technology, the TLC372CD provides high input impedance and low power consumption. The CMOS construction also minimizes distortion, ensuring cleaner signal processing in sensitive applications.
6. High Temperature Range: The TLC372CD is capable of operating across an extended temperature range from –40°C to +125°C, making it suitable for industrial, automotive, and other applications that require reliable performance under harsh conditions.

## Application Areas

The versatility and performance of the TLC372CD make it ideal for a wide range of applications:

* Battery-Powered Systems: Its low power consumption and wide supply voltage range make the TLC372CD perfect for use in battery-powered devices, such as portable sensors, remote devices, and wearable electronics.
* Signal Conditioning: The precision, low-offset voltage, and high output drive capability make the TLC372CD suitable for signal conditioning applications, such as sensor interfaces, audio processing, and data acquisition systems.
* Automotive Systems: The TLC372CD’s robustness over temperature and low power consumption make it ideal for use in automotive systems, such as voltage monitoring, sensor interfacing, and control systems.
* Industrial Applications: In industrial environments, where reliability and performance are paramount, the TLC372CD can be used in applications such as process control systems, environmental monitoring, and analog signal processing.
* Medical Devices: The low offset voltage and high precision of the TLC372CD make it well-suited for use in medical instrumentation, such as ECG and EEG equipment, where accurate and noise-free signal amplification is required.

## Performance Characteristics

* Input Offset Voltage: With a maximum input offset voltage of just 2 mV, the TLC372CD offers outstanding accuracy and minimal error when processing signals. This low offset is crucial for applications requiring precise voltage comparison or amplification, such as precision measurement equipment.
* Input Bias Current: The TLC372CD has an extremely low input bias current of 1 pA (typical), ensuring minimal influence on high-impedance sources. This characteristic is particularly beneficial when interfacing with sensors or other devices that generate weak signals.
* Slew Rate and Bandwidth: While the TLC372CD’s slew rate is 0.1 V/µs, which is on the slower side compared to some high-speed op-amps, this is sufficient for many low- to medium-speed applications. Its gain-bandwidth product of 1 MHz ensures that the device can handle a variety of signal frequencies without significant distortion.
* Rail-to-Rail Output: The ability to achieve rail-to-rail output means that the TLC372CD can drive low-voltage logic circuits directly, without needing additional level-shifting or amplification stages, which simplifies circuit design and reduces component count.

## Package and Availability

The TLC372CD is available in the PDIP-8 package, a standard through-hole form factor that offers easy integration into systems requiring a compact and reliable op-amp solution. The PDIP-8 package is commonly used in prototype designs and systems that do not require the compactness of surface-mount technology (SMT) but still need a reliable and easily accessible component.

## Conclusion

The Texas Instruments TLC372CD is a precision low-power operational amplifier that delivers excellent performance across a wide range of applications. With its low input offset voltage, low power consumption, rail-to-rail output, and wide supply voltage range, it is well-suited for systems where accuracy, energy efficiency, and flexibility are essential. Whether used in battery-powered devices, automotive systems, signal conditioning circuits, or industrial applications, the TLC372CD provides the precision and reliability needed for high-performance analog processing.
TLC372CD Compare Parts
  • TLC372CD vs TLC393QDRG4Q1
  • TLC372CD vs TLC393QDRG4
  • TLC372CD vs TLC393QDR
  • TLC372CD vs TLC393IPWRG4
  • TLC372CD vs TLC393IPWR
  • TLC372CD vs TLC393IPWG4
  • TLC372CD vs TLC393IPW
  • TLC372CD vs TLC393IPG4
  • TLC372CD vs TLC393IP
  • TLC372CD vs TLC393IDRRB
  • TLC372CD vs TLC393IDRG4
  • TLC372CD vs TLC393IDRDL
  • TLC372CD vs TLC393IDR
  • TLC372CD vs TLC393IDG4
  • TLC372CD vs TLC393ID
  • TLC372CD vs TLC393CPWRG4
  • TLC372CD vs TLC393CPWR
  • TLC372CD vs TLC393CPW
  • TLC372CD vs TLC393CPSR
  • TLC372CD vs TLC393CPS
  • TLC372CD vs TLC393CP
  • TLC372CD vs TLC393CDR
  • TLC372CD vs TLC393CD
  • TLC372CD vs TLC374MFKB
  • TLC372CD vs TLC374MDG4
  • TLC372CD vs TLC374MD
  • TLC372CD vs TLC374INE4
  • TLC372CD vs TLC374IN
  • TLC372CD vs TLC374IDRG4
  • TLC372CD vs TLC374IDR
  • TLC372CD vs TLC374ID
  • TLC372CD vs TLC374CPWRG4
  • TLC372CD vs TLC374CPWR
  • TLC372CD vs TLC374CPW
  • TLC372CD vs TLC374CNSR
  • TLC372CD vs TLC374CNS
  • TLC372CD vs TLC374CNG4
  • TLC372CD vs TLC374CN-A
  • TLC372CD vs TLC374CN
  • TLC372CD vs TLC374CDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!