☰
TLC372MDREP
TLC372MDREP
Active
Description:  IC COMPARATOR 2 DIFF 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC372MDREP Datasheet
History Price: $3.82000
In Stock: 5680
TLC372MDREP Specification
Specification
Part No
TLC372MDREP
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
LinCMOS
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
2
Output Type
CMOS, MOS, Open-Drain, TTL
Voltage - Supply, Single/Dual (?
4V ~ 16V, ?V ~ 8V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
5pA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
400μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
TLC372MDREP Related Parts
TLC193MJGB
TLC193MJGB
Texas Instruments
TLC193 DUAL MICROPOWER LINCMOS C
TLC339CD
TLC339CD
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CDBR
TLC339CDBR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDBRG4
TLC339CDBRG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SSOP
TLC339CDR
TLC339CDR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC339CN
TLC339CN
Texas Instruments
IC COMPARATOR 4 GEN PUR 14DIP
TLC339CNS
TLC339CNS
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CNSR
TLC339CNSR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SO
TLC339CPW
TLC339CPW
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWG4
TLC339CPWG4
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339CPWR
TLC339CPWR
Texas Instruments
IC COMPARATOR 4 GEN PUR 14TSSOP
TLC339ID
TLC339ID
Texas Instruments
IC COMPARATOR 4 GEN PUR 14SOIC
TLC372MDREP Description

The TLC372MDREP is a high-speed, precision comparator designed by Texas Instruments. It features a low supply voltage operation, making it suitable for various applications in portable and battery-powered devices. The comparator is engineered to deliver fast response times along with high input impedance, which is ideal for signal conditioning and comparison tasks in analog signal processing.

## Key Features

1. Low Supply Voltage:
- Operates from a single supply voltage as low as 2.5 V, making it suitable for low-power applications.

2. High Speed:
- Offers rapid response times with a typical propagation delay of 20 ns at 5 V supply.

3. Rail-to-Rail Output:
- Provides output swing that extends to the supply rails, maximizing dynamic range and facilitating direct interface with other logic levels.

4. Low Input Bias Current:
- Input bias current is typically 1 nA, allowing for minimal loading on the preceding circuit.

5. Wide Operating Temperature Range:
- Suitable for diverse environmental conditions with an operating temperature range of -40°C to +125°C.

6. Single or Dual Supply Operation:
- Can operate with both single (2.5 V to 15 V) and dual supplies (±1.25 V to ±7.5 V).

7. TTL/CMOS Compatible Output:
- The output is compatible with both TTL and CMOS logic levels, ensuring versatility in interfacing with different digital circuits.

8. Schematic Compatibility:
- Designed to be drop-in compatible with popular comparators, simplifying design upgrades.

## Electrical Specifications

Here are the key electrical specifications for the TLC372MDREP:

- Supply Voltage (VCC):
- Single supply: 2.5 V to 15 V
- Dual supply: ±1.25 V to ±7.5 V

- Input Offset Voltage (VOS):
- Typically 3 mV

- Input Common-Mode Voltage Range:
- From V- to V+ (includes the negative rail in single-supply applications)

- Propagation Delay:
- Typical: 20 ns at VCC = 5 V

- Output High Voltage (VOH):
- Typically VCC - 0.1 V at 4 mA load

- Output Low Voltage (VOL):
- Typically 0.1 V at 4 mA load

- Output Short-Circuit Current:
- Typically 30 mA

- Power Supply Rejection Ratio (PSRR):
- Typically 80 dB

- Input Bias Current (IB):
- Typically 1 nA

- Operating Temperature Range:
- -40°C to +125°C

- Package Type:
- Available in SOIC-8 and PDIP-8 packages.

## Functional Description

The TLC372MDREP comparator compares two input voltages and outputs a signal indicating the relationship between them. When the positive input exceeds the negative input, the output goes high; otherwise, it goes low. The rail-to-rail output ensures that the output can swing close to the power supply rails, providing maximum output voltage range and compatibility with different logic levels.

## Application Circuit

A basic application circuit for the TLC372MDREP might look like this:

```
V+
|
R1
|
+-------+
| |
+--| + |--+
Vin+| | | |Vout
-| - |--+
| |
+-------+
|
V-
```

## Applications

The TLC372MDREP is suitable for a variety of applications, including:

1. Voltage Level Detection:
- Ideal for detecting specific voltage levels in battery management systems or power monitoring applications.

2. Window Comparators:
- Utilized in window comparator circuits to determine if an input voltage lies within a specified range.

3. Signal Conditioning:
- Used in analog signal conditioning to compare signals and trigger actions based on the comparison results.

4. Oscillators and Timers:
- Can be incorporated into oscillator circuits to create timing signals or pulse-width modulation (PWM) signals.

5. Zero-Crossing Detectors:
- Useful for detecting when AC signals cross zero volts, often applied in phase-locked loops (PLLs) and motor control applications.

## Performance Characteristics

The TLC372MDREP’s performance is characterized by its fast response time and low input offset voltage, ensuring accurate comparisons even in high-speed applications. Its low power consumption and wide supply voltage range make it suitable for battery-powered devices, while the ability to operate at high temperatures enhances its applicability in industrial settings.

## Conclusion

The Texas Instruments TLC372MDREP is a versatile, high-speed comparator that excels in low-power, high-performance applications. Its combination of rail-to-rail output, low input bias currents, and fast switching times makes it an excellent choice for designers looking to optimize their analog signal processing systems. For detailed technical data, application notes, and additional design resources, please refer to the official datasheet provided by Texas Instruments.
TLC372MDREP Compare Parts
  • TLC372MDREP vs TLC393QDRG4Q1
  • TLC372MDREP vs TLC393QDRG4
  • TLC372MDREP vs TLC393QDR
  • TLC372MDREP vs TLC393IPWRG4
  • TLC372MDREP vs TLC393IPWR
  • TLC372MDREP vs TLC393IPWG4
  • TLC372MDREP vs TLC393IPW
  • TLC372MDREP vs TLC393IPG4
  • TLC372MDREP vs TLC393IP
  • TLC372MDREP vs TLC393IDRRB
  • TLC372MDREP vs TLC393IDRG4
  • TLC372MDREP vs TLC393IDRDL
  • TLC372MDREP vs TLC393IDR
  • TLC372MDREP vs TLC393IDG4
  • TLC372MDREP vs TLC393ID
  • TLC372MDREP vs TLC393CPWRG4
  • TLC372MDREP vs TLC393CPWR
  • TLC372MDREP vs TLC393CPW
  • TLC372MDREP vs TLC393CPSR
  • TLC372MDREP vs TLC393CPS
  • TLC372MDREP vs TLC393CP
  • TLC372MDREP vs TLC393CDR
  • TLC372MDREP vs TLC393CD
  • TLC372MDREP vs TLC374MFKB
  • TLC372MDREP vs TLC374MDG4
  • TLC372MDREP vs TLC374MD
  • TLC372MDREP vs TLC374INE4
  • TLC372MDREP vs TLC374IN
  • TLC372MDREP vs TLC374IDRG4
  • TLC372MDREP vs TLC374IDR
  • TLC372MDREP vs TLC374ID
  • TLC372MDREP vs TLC374CPWRG4
  • TLC372MDREP vs TLC374CPWR
  • TLC372MDREP vs TLC374CPW
  • TLC372MDREP vs TLC374CNSR
  • TLC372MDREP vs TLC374CNS
  • TLC372MDREP vs TLC374CNG4
  • TLC372MDREP vs TLC374CN-A
  • TLC372MDREP vs TLC374CN
  • TLC372MDREP vs TLC374CDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!