☰
TLC548CDR
TLC548CDR
Obsolete
Description:  IC ADC 8BIT SAR 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC548CDR Datasheet
History Price: $1.73000
In Stock: 43360
TLC548CDR Specification
Specification
Part No
TLC548CDR
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
45.5k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
3V ~ 6V
Voltage - Supply, Digital
3V ~ 6V
Features
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TLC548CDR Related Parts
TLC0820ACDB
TLC0820ACDB
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDBR
TLC0820ACDBR
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDW
TLC0820ACDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWG4
TLC0820ACDWG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWR
TLC0820ACDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWRG4
TLC0820ACDWRG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACFN
TLC0820ACFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0820ACFNR
TLC0820ACFNR
Texas Instruments
8-BIT ADC, FLASH METHOD
TLC0820ACN
TLC0820ACN
Texas Instruments
IC ADC 8BIT FLASH 20DIP
TLC0820AIDW
TLC0820AIDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIDWR
TLC0820AIDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIFN
TLC0820AIFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC548CDR Compare Parts
  • TLC548CDR vs TLC876IPW
  • TLC548CDR vs TLC876CPWLE
  • TLC548CDR vs TLC876CPW
  • TLC548CDR vs TLC8044CFN
  • TLC548CDR vs TLC5733IPM
  • TLC548CDR vs TLC5733AIPM
  • TLC548CDR vs TLC5540IPWRG4
  • TLC548CDR vs TLC5540IPWR
  • TLC548CDR vs TLC5540IPW
  • TLC548CDR vs TLC5540INSR
  • TLC548CDR vs TLC5540INS
  • TLC548CDR vs TLC5540CPWRG4
  • TLC548CDR vs TLC5540CPWR
  • TLC548CDR vs TLC5540CPW
  • TLC548CDR vs TLC5540CNSR
  • TLC548CDR vs TLC5540CNS
  • TLC548CDR vs TLC5510IPWR
  • TLC548CDR vs TLC5510IPWG4
  • TLC548CDR vs TLC5510IPW
  • TLC548CDR vs TLC5510INSR-A
  • TLC548CDR vs TLC5510INSR
  • TLC548CDR vs TLC5510INSLE
  • TLC548CDR vs TLC5510INS-C
  • TLC548CDR vs TLC5510INS-A
  • TLC548CDR vs TLC5510INS
  • TLC548CDR vs TLC5510AINSR
  • TLC548CDR vs TLC5510AINS
  • TLC548CDR vs TLC549IPSR
  • TLC548CDR vs TLC549IPS
  • TLC548CDR vs TLC549IP
  • TLC548CDR vs TLC549IDRG4
  • TLC548CDR vs TLC549IDR
  • TLC548CDR vs TLC549IDG4
  • TLC548CDR vs TLC549ID
  • TLC548CDR vs TLC549CP
  • TLC548CDR vs TLC549CDRG4
  • TLC548CDR vs TLC549CDR
  • TLC548CDR vs TLC549CDG4
  • TLC548CDR vs TLC549CD
  • TLC548CDR vs TLC548IP
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.