☰
TLC548IP
TLC548IP
Obsolete
Description:  IC ADC 8BIT SAR 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLC548IP Datasheet
History Price: $2.01000
In Stock: 15840
TLC548IP Specification
Specification
Part No
TLC548IP
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
45.5k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
3V ~ 6V
Voltage - Supply, Digital
3V ~ 6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
Mounting Type
Through Hole
TLC548IP Related Parts
TLC0820ACDB
TLC0820ACDB
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDBR
TLC0820ACDBR
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDW
TLC0820ACDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWG4
TLC0820ACDWG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWR
TLC0820ACDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWRG4
TLC0820ACDWRG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACFN
TLC0820ACFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0820ACFNR
TLC0820ACFNR
Texas Instruments
8-BIT ADC, FLASH METHOD
TLC0820ACN
TLC0820ACN
Texas Instruments
IC ADC 8BIT FLASH 20DIP
TLC0820AIDW
TLC0820AIDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIDWR
TLC0820AIDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIFN
TLC0820AIFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC548IP Compare Parts
  • TLC548IP vs TLC876IPW
  • TLC548IP vs TLC876CPWLE
  • TLC548IP vs TLC876CPW
  • TLC548IP vs TLC8044CFN
  • TLC548IP vs TLC5733IPM
  • TLC548IP vs TLC5733AIPM
  • TLC548IP vs TLC5540IPWRG4
  • TLC548IP vs TLC5540IPWR
  • TLC548IP vs TLC5540IPW
  • TLC548IP vs TLC5540INSR
  • TLC548IP vs TLC5540INS
  • TLC548IP vs TLC5540CPWRG4
  • TLC548IP vs TLC5540CPWR
  • TLC548IP vs TLC5540CPW
  • TLC548IP vs TLC5540CNSR
  • TLC548IP vs TLC5540CNS
  • TLC548IP vs TLC5510IPWR
  • TLC548IP vs TLC5510IPWG4
  • TLC548IP vs TLC5510IPW
  • TLC548IP vs TLC5510INSR-A
  • TLC548IP vs TLC5510INSR
  • TLC548IP vs TLC5510INSLE
  • TLC548IP vs TLC5510INS-C
  • TLC548IP vs TLC5510INS-A
  • TLC548IP vs TLC5510INS
  • TLC548IP vs TLC5510AINSR
  • TLC548IP vs TLC5510AINS
  • TLC548IP vs TLC549IPSR
  • TLC548IP vs TLC549IPS
  • TLC548IP vs TLC549IP
  • TLC548IP vs TLC549IDRG4
  • TLC548IP vs TLC549IDR
  • TLC548IP vs TLC549IDG4
  • TLC548IP vs TLC549ID
  • TLC548IP vs TLC549CP
  • TLC548IP vs TLC549CDRG4
  • TLC548IP vs TLC549CDR
  • TLC548IP vs TLC549CDG4
  • TLC548IP vs TLC549CD
  • TLC548IP vs TLC548IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied