☰
TLC549IPS
TLC549IPS
Obsolete
Description:  IC ADC 8BIT SAR 8SO
Manufacturer:  Texas Instruments
Datasheet:   TLC549IPS Datasheet
History Price: $1.93000
In Stock: 40160
TLC549IPS Specification
Specification
Part No
TLC549IPS
Category
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of Bits
8
Sampling Rate (Per Second)
40k
Number of Inputs
1
Input Type
Single Ended
Data Interface
SPI
Configuration
S/H-ADC
Ratio - S/H:ADC
1:1
Number of A/D Converters
1
Architecture
SAR
Reference Type
External
Voltage - Supply, Analog
3V ~ 6V
Voltage - Supply, Digital
3V ~ 6V
Features
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
8-SOIC (0.209", 5.30mm Width)
Supplier Device Package
8-SO
Mounting Type
Surface Mount
TLC549IPS Related Parts
TLC0820ACDB
TLC0820ACDB
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDBR
TLC0820ACDBR
Texas Instruments
IC ADC 8BIT FLASH 20SSOP
TLC0820ACDW
TLC0820ACDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWG4
TLC0820ACDWG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWR
TLC0820ACDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACDWRG4
TLC0820ACDWRG4
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820ACFN
TLC0820ACFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC0820ACFNR
TLC0820ACFNR
Texas Instruments
8-BIT ADC, FLASH METHOD
TLC0820ACN
TLC0820ACN
Texas Instruments
IC ADC 8BIT FLASH 20DIP
TLC0820AIDW
TLC0820AIDW
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIDWR
TLC0820AIDWR
Texas Instruments
IC ADC 8BIT FLASH 20SOIC
TLC0820AIFN
TLC0820AIFN
Texas Instruments
IC ADC 8BIT FLASH 20PLCC
TLC549IPS Compare Parts
  • TLC549IPS vs TLC876IPW
  • TLC549IPS vs TLC876CPWLE
  • TLC549IPS vs TLC876CPW
  • TLC549IPS vs TLC8044CFN
  • TLC549IPS vs TLC5733IPM
  • TLC549IPS vs TLC5733AIPM
  • TLC549IPS vs TLC5540IPWRG4
  • TLC549IPS vs TLC5540IPWR
  • TLC549IPS vs TLC5540IPW
  • TLC549IPS vs TLC5540INSR
  • TLC549IPS vs TLC5540INS
  • TLC549IPS vs TLC5540CPWRG4
  • TLC549IPS vs TLC5540CPWR
  • TLC549IPS vs TLC5540CPW
  • TLC549IPS vs TLC5540CNSR
  • TLC549IPS vs TLC5540CNS
  • TLC549IPS vs TLC5510IPWR
  • TLC549IPS vs TLC5510IPWG4
  • TLC549IPS vs TLC5510IPW
  • TLC549IPS vs TLC5510INSR-A
  • TLC549IPS vs TLC5510INSR
  • TLC549IPS vs TLC5510INSLE
  • TLC549IPS vs TLC5510INS-C
  • TLC549IPS vs TLC5510INS-A
  • TLC549IPS vs TLC5510INS
  • TLC549IPS vs TLC5510AINSR
  • TLC549IPS vs TLC5510AINS
  • TLC549IPS vs TLC549IPSR
  • TLC549IPS vs TLC549IP
  • TLC549IPS vs TLC549IDRG4
  • TLC549IPS vs TLC549IDR
  • TLC549IPS vs TLC549IDG4
  • TLC549IPS vs TLC549ID
  • TLC549IPS vs TLC549CP
  • TLC549IPS vs TLC549CDRG4
  • TLC549IPS vs TLC549CDR
  • TLC549IPS vs TLC549CDG4
  • TLC549IPS vs TLC549CD
  • TLC549IPS vs TLC548IP
  • TLC549IPS vs TLC548IDR
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied