☰
TLC551CD
TLC551CD
Active
Description:  IC OSC SGL TIMER 1.8MHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC551CD Datasheet
History Price: $2.42000
In Stock: 35280
TLC551CD Specification
Specification
Part No
TLC551CD
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
1.8MHz
Voltage - Supply
1V ~ 15V
Current - Supply
360 μA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TLC551CD Related Parts
TLC551CP
TLC551CP
Texas Instruments
IC OSC SINGLE TIMER 1.8MHZ 8-DIP
TLC551CPG4
TLC551CPG4
Texas Instruments
IC OSC SINGLE TIMER 1.8MHZ 8-DIP
TLC552CD
TLC552CD
Texas Instruments
IC OSC TIMER DUAL 2.8MHZ 14-SOIC
TLC552CDR
TLC552CDR
Texas Instruments
IC OSC TIMER DUAL 2.8MHZ 14-SOIC
TLC552CN
TLC552CN
Texas Instruments
IC OSC TIMER DUAL 2.8MHZ 14-DIP
TLC555CD
TLC555CD
Texas Instruments
IC OSC SGL TIMER 2.1MHZ 8-SOIC
TLC555CDG4
TLC555CDG4
Texas Instruments
IC OSC SGL TIMER 2.1MHZ 8-SOIC
TLC555CDR
TLC555CDR
Texas Instruments
IC OSC SGL TIMER 2.1MHZ 8-SOIC
TLC555CDRG4
TLC555CDRG4
Texas Instruments
IC OSC SGL TIMER 2.1MHZ 8-SOIC
TLC555CP
TLC555CP
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ 8-DIP
TLC555CPE4
TLC555CPE4
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ 8-DIP
TLC555CPS
TLC555CPS
Texas Instruments
IC OSC SINGLE TIMER 2.1MHZ 8SO
TLC551CD Compare Parts
  • TLC551CD vs TLC556MDG4
  • TLC551CD vs TLC556MD
  • TLC551CD vs TLC556IN
  • TLC551CD vs TLC556IDRG4
  • TLC551CD vs TLC556IDR
  • TLC551CD vs TLC556IDG4
  • TLC551CD vs TLC556ID
  • TLC551CD vs TLC556CNE4
  • TLC551CD vs TLC556CN
  • TLC551CD vs TLC556CDRG4
  • TLC551CD vs TLC556CDR
  • TLC551CD vs TLC556CDG4
  • TLC551CD vs TLC556CD
  • TLC551CD vs TLC555ZQDRQ1
  • TLC551CD vs TLC555QDRQ1
  • TLC551CD vs TLC555QDRG4
  • TLC551CD vs TLC555QDR
  • TLC551CD vs TLC555MFKB
  • TLC551CD vs TLC555IPG4
  • TLC551CD vs TLC555IP-P2
  • TLC551CD vs TLC555IP
  • TLC551CD vs TLC555IDRG4
  • TLC551CD vs TLC555IDRDL
  • TLC551CD vs TLC555IDR
  • TLC551CD vs TLC555IDG4
  • TLC551CD vs TLC555ID
  • TLC551CD vs TLC555CPWRG4
  • TLC551CD vs TLC555CPWR
  • TLC551CD vs TLC555CPW
  • TLC551CD vs TLC555CPSR
  • TLC551CD vs TLC555CPS
  • TLC551CD vs TLC555CPE4
  • TLC551CD vs TLC555CP
  • TLC551CD vs TLC555CDRG4
  • TLC551CD vs TLC555CDR
  • TLC551CD vs TLC555CDG4
  • TLC551CD vs TLC555CD
  • TLC551CD vs TLC552CN
  • TLC551CD vs TLC552CDR
  • TLC551CD vs TLC552CD
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase