☰
TLC5948APWP
TLC5948APWP
Active
Description:  TLC5948A - 16-CHANNEL ES-PWM LED
Manufacturer:  Texas Instruments
Datasheet:   TLC5948APWP Datasheet
History Price: Active
In Stock: 1920
TLC5948APWP Specification
Specification
Part No
TLC5948APWP
Category
PMIC - LED Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Topology
-
Internal Switch(s)
-
Number of Outputs
-
Voltage - Supply (Min)
-
Voltage - Supply (Max)
-
Voltage - Output
-
Current - Output / Channel
-
Frequency
-
Dimming
-
Applications
-
Operating Temperature
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
TLC5948APWP Related Parts
TLC59025IDBQR
TLC59025IDBQR
Texas Instruments
IC LED DRIVER LINEAR 45MA 24SSOP
TLC5902PZP
TLC5902PZP
Texas Instruments
IC LED DRIVER LINEAR 100-TQFP
TLC5903PZP
TLC5903PZP
Texas Instruments
LED DRIVER, 16-SEGMENT,
TLC5904PZP
TLC5904PZP
Texas Instruments
IC LED DRV LIN 80/120MA 100HTQFP
TLC5905PAP
TLC5905PAP
Texas Instruments
IC LED DRV LIN 80/120MA 64HTQFP
TLC59108FIPWR
TLC59108FIPWR
Texas Instruments
IC LED DRVR LINEAR 120MA 20TSSOP
TLC59108IPWR
TLC59108IPWR
Texas Instruments
IC LED DRVR LINEAR 120MA 20TSSOP
TLC59108IRGYR
TLC59108IRGYR
Texas Instruments
IC LED DRVR LINEAR 120MA 20VQFN
TLC5910PZP
TLC5910PZP
Texas Instruments
IC CONSTANT I LED DRIVER 100PQFP
TLC59116FIPWR
TLC59116FIPWR
Texas Instruments
IC LED DRV LIN I2C 120MA 28TSSOP
TLC59116FIRHBR
TLC59116FIRHBR
Texas Instruments
IC LED DRVR LIN I2C 120MA 32VQFN
TLC59116IPWR
TLC59116IPWR
Texas Instruments
IC LED DRV LIN I2C 120MA 28TSSOP
TLC5948APWP Description
Overview of Texas Instruments TLC5948APWP

The TLC5948APWP is a 16-channel LED driver from Texas Instruments, designed for applications requiring precise control of LED brightness and color. This device is particularly well-suited for LED displays, backlighting, and decorative lighting applications. The TLC5948A features a serial interface, allowing for easy integration into various microcontroller-based systems, making it a popular choice among designers looking for flexibility and performance in LED control.

Key Specifications

- Number of Channels: The TLC5948APWP supports 16 channels, enabling control of multiple LEDs simultaneously.
- Output Current: Each channel can drive up to 120 mA of output current, providing sufficient power for a wide range of LED types.
- Supply Voltage: The device operates with a supply voltage range of 3.0 V to 5.5 V, making it compatible with various power sources.
- Data Interface: The TLC5948A uses a serial interface (SPI-compatible), allowing for easy daisy-chaining of multiple devices and simplifying the control of large LED arrays.
- Resolution: The device features a 12-bit PWM resolution per channel, allowing for fine control over LED brightness and color mixing.
- Thermal Protection: The TLC5948A includes thermal shutdown protection, ensuring safe operation under high-temperature conditions.

Features

- LED Open-Circuit Detection: The TLC5948A can detect open-circuit conditions for each channel, providing feedback for fault management in LED applications.
- Grayscale Control: The device supports grayscale control, allowing for smooth dimming and color transitions, which is essential for high-quality LED displays.
- Built-in Error Flag: The error flag feature indicates any issues with the LED outputs, such as overcurrent or thermal shutdown, enhancing reliability in applications.
- Daisy-Chain Capability: Multiple TLC5948A devices can be daisy-chained together, allowing for the control of larger LED arrays without additional complexity in wiring.

Applications

The TLC5948APWP is ideal for a variety of applications, including:

- LED Displays: Its ability to control multiple channels with high precision makes it suitable for LED matrix displays and signage.
- Backlighting: The device is commonly used in backlighting applications for LCDs and other displays, providing uniform brightness and color control.
- Decorative Lighting: The TLC5948A is perfect for decorative lighting applications, such as holiday lights and architectural lighting, where color mixing and dimming are essential.
- Automotive Lighting: The device can be used in automotive applications for controlling interior and exterior LED lighting, ensuring reliable performance in various conditions.

Pin Configuration

The TLC5948APWP comes in a HTQFP-48 package, which is designed for efficient thermal management and easy mounting. The pin configuration includes:

1. VCC: Power supply input.
2. GND: Ground connection.
3. OUT0 to OUT15: Output pins for driving LEDs.
4. SCLK: Serial clock input for data transfer.
5. SIN: Serial data input for receiving control data.
6. SOUT: Serial data output for daisy-chaining multiple devices.
7. BLANK: Used to control the output state during data loading.
8. GSCLK: Grayscale clock input for PWM control.

Conclusion

The Texas Instruments TLC5948APWP is a highly versatile and efficient LED driver that meets the demands of modern LED applications. Its combination of multiple output channels, high current capability, and advanced features such as thermal protection and error detection make it an excellent choice for designers looking to implement precise LED control in their projects. The TLC5948A's flexibility and ease of integration into microcontroller systems further enhance its appeal, making it a preferred option for a wide range of lighting applications.
TLC5948APWP Compare Parts
  • TLC5948APWP vs TLC6C598QDRQ1
  • TLC5948APWP vs TLC6C598PWR
  • TLC5948APWP vs TLC6C598CQDRQ1
  • TLC5948APWP vs TLC6C5912QPWRQ1
  • TLC5948APWP vs TLC6C5912QDWRQ1
  • TLC5948APWP vs TLC6C5912PWR
  • TLC5948APWP vs TLC6C5912GQPWRQ1
  • TLC5948APWP vs TLC6C5816QPWPRQ1
  • TLC5948APWP vs TLC6C5748QDCARQ1
  • TLC5948APWP vs TLC6C5724QDAPRQ1
  • TLC5948APWP vs TLC6C5716QDAPRQ1
  • TLC5948APWP vs TLC6C5712QPWPRQ1
  • TLC5948APWP vs TLC6984ZXLR
  • TLC5948APWP vs TLC6984RRFR
  • TLC5948APWP vs TLC6948RGER
  • TLC5948APWP vs TLC6948DBQR
  • TLC5948APWP vs TLC6946RGER
  • TLC5948APWP vs TLC6946DBQR
  • TLC5948APWP vs TLC5973DR
  • TLC5948APWP vs TLC5973D
  • TLC5948APWP vs TLC59731DR
  • TLC5948APWP vs TLC59731D
  • TLC5948APWP vs TLC5971RGET
  • TLC5948APWP vs TLC5971RGER
  • TLC5948APWP vs TLC5971PWPR
  • TLC5948APWP vs TLC5971PWP
  • TLC5948APWP vs TLC59711PWPR
  • TLC5948APWP vs TLC59711PWP
  • TLC5948APWP vs TLC5970RHPT
  • TLC5948APWP vs TLC5970RHPR
  • TLC5948APWP vs TLC5960DA
  • TLC5948APWP vs TLC5958RTQT
  • TLC5948APWP vs TLC5958RTQR
  • TLC5948APWP vs TLC59582RTQT
  • TLC5948APWP vs TLC59582RTQR
  • TLC5948APWP vs TLC59581RTQT
  • TLC5948APWP vs TLC59581RTQR
  • TLC5948APWP vs TLC5957RTQT
  • TLC5948APWP vs TLC5957RTQR
  • TLC5948APWP vs TLC5955RTQT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.