☰
TLC7524CD
TLC7524CD
Active
Description:  IC DAC 8BIT A-OUT 16SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLC7524CD Datasheet
History Price: $5.03000
In Stock: 33120
TLC7524CD Specification
Specification
Part No
TLC7524CD
Category
Data Acquisition - Digital to Analog Converters (DAC)
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Number of Bits
8
Number of D/A Converters
1
Settling Time
100ns
Output Type
Current - Unbuffered
Differential Output
Yes
Data Interface
Parallel
Reference Type
External
Voltage - Supply, Analog
5V, 14.5V ~ 15.5V
Voltage - Supply, Digital
5V, 14.5V ~ 15.5V
INL/DNL (LSB)
?.5 (Max), ?.5 (Max)
Architecture
R-2R
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
Mounting Type
Surface Mount
TLC7524CD Related Parts
TLC34058-80FN
TLC34058-80FN
Texas Instruments
PALETTE DAC, 1280 X 1024 PIXELS
TLC34074-135FN
TLC34074-135FN
Texas Instruments
DAC, 8-BIT, 1 FUNC PQCC84
TLC34075-110AFN
TLC34075-110AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-135AFN
TLC34075-135AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-66AFN
TLC34075-66AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34075-85AFN
TLC34075-85AFN
Texas Instruments
PALETTE DAC, 1024 X 768 PIXELSS
TLC34076-135FN
TLC34076-135FN
Texas Instruments
PALETTE DAC, CMOS
TLC34076-85FN
TLC34076-85FN
Texas Instruments
PALETTE DAC, CMOS
TLC5602CN
TLC5602CN
Texas Instruments
IC 8-BIT VIDEO D/A CONV 18-DIP
TLC5615CD
TLC5615CD
Texas Instruments
IC DAC 10BIT V-OUT 8SOIC
TLC5615CDG4
TLC5615CDG4
Texas Instruments
IC DAC 10BIT V-OUT 8SOIC
TLC5615CDGK
TLC5615CDGK
Texas Instruments
IC DAC 10BIT V-OUT 8VSSOP
TLC7524CD Description

The Texas Instruments TLC7524CD is a highly integrated, precision 12-bit Digital-to-Analog Converter (DAC) designed to offer excellent performance in a variety of analog applications. This device converts digital input signals into corresponding analog voltage levels with high accuracy and low noise. It is widely used in systems requiring accurate signal control, such as instrumentation, audio processing, industrial control systems, and communication equipment.

The TLC7524CD provides high-speed conversion and low-power consumption, making it suitable for applications where both performance and efficiency are critical. With a broad voltage supply range, high-resolution output, and robust features, the TLC7524CD is a popular choice for systems requiring precise analog signal generation.

## Key Specifications

* Resolution:
The TLC7524CD is a 12-bit DAC, providing a high resolution of 4096 discrete output levels. This allows for precise control over the analog output and fine adjustments of the generated signals.

* Output Voltage Range:
The output voltage range of the DAC is 0 V to V\_ref, where V\_ref is the reference voltage supplied to the device. The DAC is capable of producing a smooth, continuous analog voltage output corresponding to the 12-bit digital input.

* Reference Voltage (V\_ref):
The reference voltage for the TLC7524CD is supplied to the device and can range from 2.5 V to 5 V. The V\_ref controls the range of the output voltage, and its accuracy directly affects the DAC’s performance.

* Output Drive Capability:
The DAC has a high-current drive capability of up to 2 mA at the output, enabling it to drive external components such as analog filters, op-amps, or even directly driving low-impedance loads.

* Input Data Interface:
The TLC7524CD accepts parallel input data (in a 12-bit wide format), which allows for fast and efficient conversion of digital data to an analog signal. The input data can be latched using the load signal, making it suitable for systems requiring real-time signal generation.

* Power Supply Voltage:
The TLC7524CD operates within a supply voltage range of 4.5 V to 5.5 V, making it compatible with standard 5 V logic systems commonly used in digital circuits.

* Power Consumption:
The device features low power consumption, with typical operating current around 2 mA when the DAC is active. This makes it well-suited for battery-operated devices and energy-efficient systems.

* Settling Time:
The TLC7524CD provides low settling time, typically around 30 µs, ensuring fast updates to the analog output when the input data changes. This is critical for applications requiring real-time control and high-speed signal generation.

* Monotonicity:
The DAC exhibits monotonic behavior, meaning that the output analog voltage increases or decreases in a predictable manner as the digital input increases or decreases, ensuring a smooth transition in output values.

* Package Type:
The TLC7524CD is available in a DIP-14 package, providing easy integration into various systems, including prototyping and custom PCB designs.

## Features and Functional Benefits

* High Accuracy:
The TLC7524CD offers high accuracy in conversion from digital to analog, thanks to its 12-bit resolution and precision internal reference circuitry. This ensures that the generated analog signal closely matches the digital input with minimal deviation.

* Low Noise:
Designed with low noise characteristics, the TLC7524CD minimizes the impact of unwanted interference and ensures high-quality analog output. This is particularly important in applications such as audio processing, where signal integrity is critical.

* Fast Conversion:
The 30 µs settling time allows the TLC7524CD to update its output quickly in response to changes in the digital input. This makes it suitable for high-speed applications where real-time analog signal adjustments are required.

* Low Power Operation:
The low power consumption of the TLC7524CD makes it an excellent choice for battery-powered or low-energy applications, helping to extend battery life while maintaining accurate and fast analog signal conversion.

* Easy Interface:
The parallel interface of the TLC7524CD simplifies integration into systems, providing a direct connection to a microcontroller or digital logic system. This ease of use reduces design complexity and speeds up time-to-market for products.

* Wide Application Range:
The wide reference voltage range (2.5 V to 5 V) and 12-bit resolution make the TLC7524CD highly versatile, suitable for a variety of applications that require precision analog output, such as test equipment, signal generators, and audio controllers.

* Stable Output:
The DAC’s monotonicity ensures that the analog output always changes in a predictable manner, which is essential in systems where precision and smooth signal transitions are crucial.

* Flexible Design Options:
The device can be used in various system architectures, including those requiring fixed or programmable reference voltages, and can easily interface with external components such as operational amplifiers or low-pass filters for enhanced signal processing.

## Applications

* Test and Measurement Equipment:
The TLC7524CD is widely used in test equipment such as signal generators and analyzers, where accurate and precise control over the output signal is required.

* Audio Systems:
The high-resolution output and low noise of the TLC7524CD make it ideal for use in audio applications, including digital audio converters, mixers, and controllers, where clean analog signals are essential.

* Industrial Control:
In industrial automation systems, the DAC can be used for precise control of analog devices like motors, actuators, and sensors, converting digital commands into analog control voltages with high accuracy.

* Communication Systems:
The TLC7524CD is also suitable for use in communication systems where a stable and accurate analog signal is required for modulating or controlling signals in transmitters, receivers, or signal processing stages.

* Embedded Systems:
As a compact and low-power DAC, the TLC7524CD is ideal for embedded systems where space and power efficiency are key considerations. It provides accurate analog outputs from digital microcontroller-based systems.

## Conclusion

The Texas Instruments TLC7524CD offers a versatile, low-power solution for converting digital signals into precise analog voltages. With its 12-bit resolution, fast conversion time, and low noise characteristics, it is ideal for a wide range of applications, including test equipment, audio systems, industrial control, and embedded systems. Its ease of integration, accurate performance, and efficient operation make it a reliable choice for developers looking for a high-performance DAC in a variety of systems.
TLC7524CD Compare Parts
  • TLC7524CD vs TLC7628CDWR
  • TLC7524CD vs TLC7628CDW
  • TLC7524CD vs TLC7528IPWR
  • TLC7524CD vs TLC7528IPWG4
  • TLC7524CD vs TLC7528IPW
  • TLC7524CD vs TLC7528INE4
  • TLC7524CD vs TLC7528IN
  • TLC7524CD vs TLC7528IFNRG3
  • TLC7524CD vs TLC7528IFNR
  • TLC7524CD vs TLC7528IFNG3
  • TLC7524CD vs TLC7528IFN
  • TLC7524CD vs TLC7528IDWR
  • TLC7524CD vs TLC7528IDWG4
  • TLC7524CD vs TLC7528IDW
  • TLC7524CD vs TLC7528EN
  • TLC7524CD vs TLC7528EDWR
  • TLC7524CD vs TLC7528EDWG4
  • TLC7524CD vs TLC7528EDW
  • TLC7524CD vs TLC7528CPWR
  • TLC7524CD vs TLC7528CPW
  • TLC7524CD vs TLC7528CNSR
  • TLC7524CD vs TLC7528CNS
  • TLC7524CD vs TLC7528CN
  • TLC7524CD vs TLC7528CFNR
  • TLC7524CD vs TLC7528CFNG3
  • TLC7524CD vs TLC7528CFN
  • TLC7524CD vs TLC7528CDWRG4
  • TLC7524CD vs TLC7528CDWR
  • TLC7524CD vs TLC7528CDW
  • TLC7524CD vs TLC7524IPWR
  • TLC7524CD vs TLC7524IPWG4
  • TLC7524CD vs TLC7524IPW
  • TLC7524CD vs TLC7524IN
  • TLC7524CD vs TLC7524IFNRG3
  • TLC7524CD vs TLC7524IFNR
  • TLC7524CD vs TLC7524IFN
  • TLC7524CD vs TLC7524IDR
  • TLC7524CD vs TLC7524IDG4
  • TLC7524CD vs TLC7524ID
  • TLC7524CD vs TLC7524ENG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!