☰
TLC7701MDREP
TLC7701MDREP
Active
Description:  IC SUPERVISOR 1 CHANNEL 8SOIC
Manufacturer:  Texas Instruments
History Price: $5.97000
In Stock: 49120
TLC7701MDREP Specification
Specification
Part No
TLC7701MDREP
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
1.1V
Output
Push-Pull, Totem Pole
Reset
Active High/Active Low
Reset Timeout
1.1ms Minimum
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLC7701MDREP Related Parts
TLC7701ID
TLC7701ID
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TLC7701IDG4
TLC7701IDG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TLC7701IDR
TLC7701IDR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TLC7701IDRBT-NM
TLC7701IDRBT-NM
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON
TLC7701IDRG4
TLC7701IDRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TLC7701IP
TLC7701IP
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8DIP
TLC7701IPW
TLC7701IPW
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TLC7701IPWR
TLC7701IPWR
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TLC7701IPWRG4
TLC7701IPWRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TLC7701MPWREP
TLC7701MPWREP
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TLC7701MPWREPG4
TLC7701MPWREPG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8TSSOP
TLC7701QD
TLC7701QD
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SOIC
TLC7701MDREP Compare Parts
  • TLC7701MDREP vs TLC7733QPWRG4Q1
  • TLC7701MDREP vs TLC7733QPWRG4
  • TLC7701MDREP vs TLC7733QPWREP
  • TLC7701MDREP vs TLC7733QPWR
  • TLC7701MDREP vs TLC7733QPW
  • TLC7701MDREP vs TLC7733QP
  • TLC7701MDREP vs TLC7733QDR
  • TLC7701MDREP vs TLC7733QDG4
  • TLC7701MDREP vs TLC7733QD
  • TLC7701MDREP vs TLC7733MPWREP
  • TLC7701MDREP vs TLC7733MDREP
  • TLC7701MDREP vs TLC7733IPWRG4
  • TLC7701MDREP vs TLC7733IPWR
  • TLC7701MDREP vs TLC7733IPW
  • TLC7701MDREP vs TLC7733IPG4
  • TLC7701MDREP vs TLC7733IP
  • TLC7701MDREP vs TLC7733IDRG4
  • TLC7701MDREP vs TLC7733IDR
  • TLC7701MDREP vs TLC7733IDG4
  • TLC7701MDREP vs TLC7733ID
  • TLC7701MDREP vs TLC7725QPWRG4
  • TLC7701MDREP vs TLC7725QPWR
  • TLC7701MDREP vs TLC7725QPG4
  • TLC7701MDREP vs TLC7725QP
  • TLC7701MDREP vs TLC7725QDR
  • TLC7701MDREP vs TLC7725QDG4
  • TLC7701MDREP vs TLC7725QD
  • TLC7701MDREP vs TLC7725IPWR
  • TLC7701MDREP vs TLC7725IPW
  • TLC7701MDREP vs TLC7725IP
  • TLC7701MDREP vs TLC7725IDRG4
  • TLC7701MDREP vs TLC7725IDR
  • TLC7701MDREP vs TLC7725IDG4
  • TLC7701MDREP vs TLC7725ID
  • TLC7701MDREP vs TLC7705QPWRQ1
  • TLC7701MDREP vs TLC7705QPWRG4Q1
  • TLC7701MDREP vs TLC7705QPWRG4
  • TLC7701MDREP vs TLC7705QPWREP
  • TLC7701MDREP vs TLC7705QPWR
  • TLC7701MDREP vs TLC7705QPW
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)