Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ Texas Instruments TLE2024ACN
TLE2024ACN
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14DIP
Manufacturer:
Texas Instruments
Datasheet:
TLE2024ACN Datasheet
History Price: $3.32000
In Stock: 13280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TLE2024ACN Specification
Specification
Part No
TLE2024ACN
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
Excalibur
Packaging
Bulk or Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.7V/μs
Gain Bandwidth Product
2.8 MHz
-3db Bandwidth
-
Current - Input Bias
45 nA
Voltage - Input Offset
750 μV
Current - Supply
1.05mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
40 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
TLE2024ACN PDF Datasheet
TLE2024ACN Datasheet
Click and Download: TLE2024ACN Datasheet
TLE2024ACN Related Parts
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2024ACN Compare Parts
TLE2024ACN vs TLE2662IDWR
TLE2024ACN vs TLE2662IDW
TLE2024ACN vs TLE26621DWR
TLE2024ACN vs TLE2301INEE4
TLE2024ACN vs TLE2301INE
TLE2024ACN vs TLE2237CDW
TLE2024ACN vs TLE2161MP
TLE2024ACN vs TLE2161MLB
TLE2024ACN vs TLE2161MJGB
TLE2024ACN vs TLE2161IP
TLE2024ACN vs TLE2161IDRG4
TLE2024ACN vs TLE2161IDR
TLE2024ACN vs TLE2161IDG4
TLE2024ACN vs TLE2161ID
TLE2024ACN vs TLE2161CDG4
TLE2024ACN vs TLE2161CD
TLE2024ACN vs TLE2161BMJG
TLE2024ACN vs TLE2161AIP
TLE2024ACN vs TLE2161AIDR
TLE2024ACN vs TLE2161AIDG4
TLE2024ACN vs TLE2161AID
TLE2024ACN vs TLE2161ACP
TLE2024ACN vs TLE2161ACD
TLE2024ACN vs TLE2144MJB
TLE2024ACN vs TLE2144MDWREP
TLE2024ACN vs TLE2144MDWG4
TLE2024ACN vs TLE2144MDW
TLE2024ACN vs TLE2144IN
TLE2024ACN vs TLE2144IDWR
TLE2024ACN vs TLE2144IDWG4
TLE2024ACN vs TLE2144IDW
TLE2024ACN vs TLE2144CN
TLE2024ACN vs TLE2144CDWRG4
TLE2024ACN vs TLE2144CDWR
TLE2024ACN vs TLE2144CDW
TLE2024ACN vs TLE2144AIN
TLE2024ACN vs TLE2144ACN
TLE2024ACN vs TLE2142QDRQ1
TLE2024ACN vs TLE2142MUB
TLE2024ACN vs TLE2142MDRG4
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you