☰
TLE2062CDR
TLE2062CDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2062CDR Datasheet
History Price: $3.06000
In Stock: 2800
TLE2062CDR Specification
Specification
Part No
TLE2062CDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
3.4V/μs
Gain Bandwidth Product
2 MHz
-3db Bandwidth
-
Current - Input Bias
4 pA
Voltage - Input Offset
900 μV
Current - Supply
625μA (x2 Channels)
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2062CDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2062CDR Description
The Texas Instruments TLE2062CDR is a precision voltage reference and operational amplifier designed for a variety of applications requiring high accuracy and stability. This device is particularly well-suited for use in instrumentation, data acquisition systems, and other applications where precise voltage levels are critical.

## Key Features

1. Precision Voltage Reference: The TLE2062CDR provides a stable output voltage with low drift over temperature, making it ideal for applications that require a reliable reference voltage.

2. Low Offset Voltage: The operational amplifier features a low input offset voltage, which enhances the accuracy of signal amplification and processing.

3. Wide Supply Voltage Range: The device operates over a wide supply voltage range, typically from ±4.5V to ±18V, allowing it to be used in various power supply configurations.

4. High Slew Rate: The TLE2062CDR has a high slew rate, which enables it to respond quickly to changes in input signals, making it suitable for fast signal processing applications.

5. Low Noise: The operational amplifier is designed to minimize noise, ensuring that the output signal remains clean and accurate, which is crucial for sensitive applications.

6. Rail-to-Rail Output: The device features a rail-to-rail output stage, allowing it to drive loads close to the supply rails, maximizing the output voltage range.

7. Thermal Shutdown Protection: The TLE2062CDR includes thermal shutdown protection, which helps prevent damage to the device in case of overheating.

8. Small Package Size: The device is available in a compact SOIC-8 package, making it suitable for space-constrained applications.

## Specifications

- Input Voltage Range: The TLE2062CDR operates with a supply voltage range of ±4.5V to ±18V.
- Output Voltage Range: The output voltage can swing from the negative supply rail to the positive supply rail, providing a rail-to-rail output.
- Input Offset Voltage: Typically around 0.5 mV, ensuring high accuracy in signal processing.
- Input Bias Current: Typically 10 nA, which minimizes the loading effect on the input signal.
- Slew Rate: Approximately 0.5 V/µs, allowing for fast response to input signal changes.
- Gain Bandwidth Product: Typically 1 MHz, providing sufficient bandwidth for many applications.
- Common-Mode Rejection Ratio (CMRR): Typically 100 dB, ensuring that common-mode signals do not affect the output.
- Power Supply Rejection Ratio (PSRR): Typically 100 dB, indicating good performance in varying supply conditions.
- Operating Temperature Range: The device operates over a temperature range of -40°C to +125°C, making it suitable for industrial and automotive applications.

## Applications

The TLE2062CDR is suitable for a wide range of applications, including:

- Instrumentation: Ideal for use in precision measurement systems where accurate voltage references are required.
- Data Acquisition Systems: Used in systems that require high accuracy and low noise for signal processing.
- Signal Conditioning: Suitable for amplifying and conditioning signals from sensors and transducers.
- Automotive Electronics: Can be used in automotive applications where reliability and performance are critical.
- Consumer Electronics: Applicable in various consumer devices that require precise voltage regulation and amplification.

## Conclusion

The Texas Instruments TLE2062CDR is a high-performance precision voltage reference and operational amplifier that offers a combination of low offset voltage, high accuracy, and stability. Its wide supply voltage range, rail-to-rail output, and thermal protection features make it an excellent choice for a variety of applications, from instrumentation to automotive electronics. For detailed information, including application circuits and design resources, refer to the official Texas Instruments datasheet for the TLE2062CDR.
TLE2062CDR Compare Parts
  • TLE2062CDR vs TLE2662IDWR
  • TLE2062CDR vs TLE2662IDW
  • TLE2062CDR vs TLE26621DWR
  • TLE2062CDR vs TLE2301INEE4
  • TLE2062CDR vs TLE2301INE
  • TLE2062CDR vs TLE2237CDW
  • TLE2062CDR vs TLE2161MP
  • TLE2062CDR vs TLE2161MLB
  • TLE2062CDR vs TLE2161MJGB
  • TLE2062CDR vs TLE2161IP
  • TLE2062CDR vs TLE2161IDRG4
  • TLE2062CDR vs TLE2161IDR
  • TLE2062CDR vs TLE2161IDG4
  • TLE2062CDR vs TLE2161ID
  • TLE2062CDR vs TLE2161CDG4
  • TLE2062CDR vs TLE2161CD
  • TLE2062CDR vs TLE2161BMJG
  • TLE2062CDR vs TLE2161AIP
  • TLE2062CDR vs TLE2161AIDR
  • TLE2062CDR vs TLE2161AIDG4
  • TLE2062CDR vs TLE2161AID
  • TLE2062CDR vs TLE2161ACP
  • TLE2062CDR vs TLE2161ACD
  • TLE2062CDR vs TLE2144MJB
  • TLE2062CDR vs TLE2144MDWREP
  • TLE2062CDR vs TLE2144MDWG4
  • TLE2062CDR vs TLE2144MDW
  • TLE2062CDR vs TLE2144IN
  • TLE2062CDR vs TLE2144IDWR
  • TLE2062CDR vs TLE2144IDWG4
  • TLE2062CDR vs TLE2144IDW
  • TLE2062CDR vs TLE2144CN
  • TLE2062CDR vs TLE2144CDWRG4
  • TLE2062CDR vs TLE2144CDWR
  • TLE2062CDR vs TLE2144CDW
  • TLE2062CDR vs TLE2144AIN
  • TLE2062CDR vs TLE2144ACN
  • TLE2062CDR vs TLE2142QDRQ1
  • TLE2062CDR vs TLE2142MUB
  • TLE2062CDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you