☰
TLE2082ACDR
TLE2082ACDR
Active
Description:  IC OPAMP JFET 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2082ACDR Datasheet
History Price: $2.24550
In Stock: 8400
TLE2082ACDR Specification
Specification
Part No
TLE2082ACDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
2
Output Type
-
Slew Rate
40V/μs
Gain Bandwidth Product
10 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
700 μV
Current - Supply
3.1mA (x2 Channels)
Current - Output / Channel
48 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
38 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2082ACDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2082ACDR Description
The Texas Instruments TLE2082ACDR is a high-performance precision operational amplifier designed for a variety of applications, including instrumentation, signal conditioning, and data acquisition systems. Below is a detailed overview of its specifications and key features.

## Overview

The TLE2082ACDR is known for its low noise, low distortion, and high slew rate characteristics. It is particularly suitable for applications that demand high accuracy and stability. The device is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained designs.

## Key Features

1. High Precision: The TLE2082ACDR provides excellent DC precision with low offset voltage and low drift over temperature variations.

2. Wide Supply Voltage Range: It operates on dual supplies ranging from ±4.5V to ±18V, allowing flexibility in various circuit configurations.

3. Low Noise: The operational amplifier exhibits low voltage noise, making it ideal for sensitive applications such as audio processing and measurement systems.

4. High Slew Rate: With a slew rate of up to 13 V/µs, it can handle fast signal changes effectively, which is crucial for high-frequency applications.

5. High Gain Bandwidth Product: The device features a gain bandwidth product of 10 MHz, allowing it to amplify signals accurately across a wide frequency range.

6. Rail-to-Rail Output: The output can swing very close to the supply rails, maximizing dynamic range in single-supply applications.

7. Temperature Range: Designed to operate in a commercial temperature range of 0°C to 70°C, it is suitable for most general-purpose applications.

## Specifications

Here are the detailed specifications for the TLE2082ACDR:

- Supply Voltage (V+ / V-): ±4.5V to ±18V
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 200 nA (typical)
- Input Impedance: 10^12 Ω (typical)
- Output Voltage Swing: Within 100 mV of the supply rails (typical)
- Slew Rate: 13 V/µs (typical)
- Gain Bandwidth Product: 10 MHz (typical)
- Common Mode Rejection Ratio (CMRR): 120 dB (min)
- Power Supply Rejection Ratio (PSRR): 100 dB (min)
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Thermal Resistance: 50°C/W (junction to ambient)
- Package: 8-pin SOIC (Surface Mount)

## Applications

The TLE2082ACDR is widely used in:

- Instrumentation Amplifiers: For precise signal amplification in measurement devices.
- Signal Conditioning: Ideal for filtering and processing analog signals in various systems.
- Audio Applications: Suitable for high-fidelity audio amplifiers due to its low noise and distortion.
- Data Acquisition Systems: Used in systems requiring accurate signal representation and conversion.

## Conclusion

The Texas Instruments TLE2082ACDR operational amplifier is an excellent choice for engineers looking for a reliable, high-performance op-amp for various precision applications. Its combination of low noise, high slew rate, and rail-to-rail output makes it versatile for many electronic designs. For more information, you can refer to the official Texas Instruments website or the product datasheet.
TLE2082ACDR Compare Parts
  • TLE2082ACDR vs TLE2662IDWR
  • TLE2082ACDR vs TLE2662IDW
  • TLE2082ACDR vs TLE26621DWR
  • TLE2082ACDR vs TLE2301INEE4
  • TLE2082ACDR vs TLE2301INE
  • TLE2082ACDR vs TLE2237CDW
  • TLE2082ACDR vs TLE2161MP
  • TLE2082ACDR vs TLE2161MLB
  • TLE2082ACDR vs TLE2161MJGB
  • TLE2082ACDR vs TLE2161IP
  • TLE2082ACDR vs TLE2161IDRG4
  • TLE2082ACDR vs TLE2161IDR
  • TLE2082ACDR vs TLE2161IDG4
  • TLE2082ACDR vs TLE2161ID
  • TLE2082ACDR vs TLE2161CDG4
  • TLE2082ACDR vs TLE2161CD
  • TLE2082ACDR vs TLE2161BMJG
  • TLE2082ACDR vs TLE2161AIP
  • TLE2082ACDR vs TLE2161AIDR
  • TLE2082ACDR vs TLE2161AIDG4
  • TLE2082ACDR vs TLE2161AID
  • TLE2082ACDR vs TLE2161ACP
  • TLE2082ACDR vs TLE2161ACD
  • TLE2082ACDR vs TLE2144MJB
  • TLE2082ACDR vs TLE2144MDWREP
  • TLE2082ACDR vs TLE2144MDWG4
  • TLE2082ACDR vs TLE2144MDW
  • TLE2082ACDR vs TLE2144IN
  • TLE2082ACDR vs TLE2144IDWR
  • TLE2082ACDR vs TLE2144IDWG4
  • TLE2082ACDR vs TLE2144IDW
  • TLE2082ACDR vs TLE2144CN
  • TLE2082ACDR vs TLE2144CDWRG4
  • TLE2082ACDR vs TLE2144CDWR
  • TLE2082ACDR vs TLE2144CDW
  • TLE2082ACDR vs TLE2144AIN
  • TLE2082ACDR vs TLE2144ACN
  • TLE2082ACDR vs TLE2142QDRQ1
  • TLE2082ACDR vs TLE2142MUB
  • TLE2082ACDR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you