☰
TLE2142CP
TLE2142CP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142CP Datasheet
History Price: $5.70000
In Stock: 5100
TLE2142CP Specification
Specification
Part No
TLE2142CP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2142CP PDF Datasheet
TLE2142CP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142CP Description

The Texas Instruments TLE2142CP is a high-performance precision voltage reference and amplifier designed to provide stable and accurate voltage references for various analog applications. This device is particularly suited for instrumentation, data acquisition systems, and industrial applications, where precision and stability are crucial.

## Key Features

1. Precision Voltage Reference:
- The TLE2142CP provides a stable output voltage with low temperature drift, making it ideal for high-accuracy applications.

2. Low Noise:
- The device features low output noise, ensuring that the voltage reference does not introduce significant errors into the measurement system.

3. Wide Input Voltage Range:
- It can operate over a wide input voltage range, allowing flexibility in system design and integration.

4. Excellent Line and Load Regulation:
- The amplifier exhibits excellent line and load regulation, which minimizes variations in output voltage due to changes in input voltage or load conditions.

5. High Output Current:
- Capable of supplying sufficient output current to drive loads directly, which simplifies design and reduces component count.

6. Temperature Compensation:
- The internal design includes temperature compensation features to maintain output accuracy across a wide temperature range.

7. Small Package Size:
- The TLE2142CP is available in a compact 8-pin DIP package, making it suitable for space-constrained applications.

8. Low Power Consumption:
- It consumes low quiescent current, enhancing battery life in portable applications.

## Electrical Specifications

Here are the key electrical specifications for the TLE2142CP:

- Reference Voltage (VREF):
- 2.5 V (typical)

- Temperature Coefficient:
- 10 ppm/°C (typical)

- Initial Accuracy:
- ±0.5% (typical)

- Output Impedance:
- 0.2 Ω (typical)

- Load Regulation:
- 0.5 mV/mA (typical)

- Line Regulation:
- 0.1 mV/V (typical)

- Output Current:
- 20 mA (maximum)

- Input Voltage Range:
- 4.5 V to 40 V

- Quiescent Current:
- 1.5 mA (typical)

- Operating Temperature Range:
- -40°C to +85°C

- Power Supply Rejection Ratio (PSRR):
- 80 dB (typical)

- Slew Rate:
- 0.5 V/µs (typical)

## Application Areas

The TLE2142CP is suitable for a variety of applications, including:

1. Data Acquisition Systems:
- Used as a reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).

2. Instrumentation:
- Ideal for precision measurement systems, where accurate voltage references are crucial.

3. Industrial Automation:
- Can be utilized in industrial sensors and control systems requiring high precision.

4. Medical Devices:
- Suitable for medical instrumentation that demands high reliability and accuracy.

5. Battery-Powered Devices:
- Its low power consumption makes it ideal for portable battery-operated devices.

## Development Tools and Resources

Texas Instruments provides various resources to support the development and implementation of the TLE2142CP:

- Evaluation Modules (EVM):
- TI offers evaluation boards that allow engineers to test and validate the performance of the TLE2142CP in real-world applications.

- Datasheets and Technical Documentation:
- Comprehensive datasheets and application notes are available, detailing the device's specifications, performance curves, and recommended operating conditions.

- Simulation Tools:
- TI provides online tools for simulating the performance of the TLE2142CP, assisting designers in evaluating its behavior in specific applications.

## Conclusion

The Texas Instruments TLE2142CP is a highly reliable and precise voltage reference and amplifier that meets the stringent demands of modern analog applications. With features such as low noise, excellent line and load regulation, and temperature compensation, it ensures accurate and stable performance across a variety of environments. Its compact design and low power consumption make it suitable for both portable and stationary applications. For detailed design considerations and performance evaluations, engineers should refer to the official Texas Instruments documentation.
TLE2142CP Compare Parts
  • TLE2142CP vs TLE2662IDWR
  • TLE2142CP vs TLE2662IDW
  • TLE2142CP vs TLE26621DWR
  • TLE2142CP vs TLE2301INEE4
  • TLE2142CP vs TLE2301INE
  • TLE2142CP vs TLE2237CDW
  • TLE2142CP vs TLE2161MP
  • TLE2142CP vs TLE2161MLB
  • TLE2142CP vs TLE2161MJGB
  • TLE2142CP vs TLE2161IP
  • TLE2142CP vs TLE2161IDRG4
  • TLE2142CP vs TLE2161IDR
  • TLE2142CP vs TLE2161IDG4
  • TLE2142CP vs TLE2161ID
  • TLE2142CP vs TLE2161CDG4
  • TLE2142CP vs TLE2161CD
  • TLE2142CP vs TLE2161BMJG
  • TLE2142CP vs TLE2161AIP
  • TLE2142CP vs TLE2161AIDR
  • TLE2142CP vs TLE2161AIDG4
  • TLE2142CP vs TLE2161AID
  • TLE2142CP vs TLE2161ACP
  • TLE2142CP vs TLE2161ACD
  • TLE2142CP vs TLE2144MJB
  • TLE2142CP vs TLE2144MDWREP
  • TLE2142CP vs TLE2144MDWG4
  • TLE2142CP vs TLE2144MDW
  • TLE2142CP vs TLE2144IN
  • TLE2142CP vs TLE2144IDWR
  • TLE2142CP vs TLE2144IDWG4
  • TLE2142CP vs TLE2144IDW
  • TLE2142CP vs TLE2144CN
  • TLE2142CP vs TLE2144CDWRG4
  • TLE2142CP vs TLE2144CDWR
  • TLE2142CP vs TLE2144CDW
  • TLE2142CP vs TLE2144AIN
  • TLE2142CP vs TLE2144ACN
  • TLE2142CP vs TLE2142QDRQ1
  • TLE2142CP vs TLE2142MUB
  • TLE2142CP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you