☰
TLE2142CPWR
TLE2142CPWR
Active
Description:  IC OPAMP GP 2 CIRCUIT 16TSSOP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142CPWR Datasheet
History Price: $1.68300
In Stock: 35520
TLE2142CPWR Specification
Specification
Part No
TLE2142CPWR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
16-TSSOP
TLE2142CPWR PDF Datasheet
TLE2142CPWR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142CPWR Description
Overview of Texas Instruments TLE2142CPWR

The Texas Instruments TLE2142CPWR is a precision voltage reference and low-dropout (LDO) linear regulator designed for applications requiring high accuracy and stability. This device is particularly suitable for use in instrumentation, data acquisition systems, and other applications where a stable voltage reference is critical. The TLE2142CPWR combines low noise, low dropout voltage, and high power supply rejection ratio (PSRR), making it an excellent choice for sensitive electronic circuits.

Key Specifications

- Input Voltage Range (VIN): 2.7V to 36V
- Output Voltage (VOUT): Adjustable from 1.24V to 15V
- Output Current (IOUT): Up to 1A
- Dropout Voltage (VDROPOUT): Typically 0.1V at 1A load
- Line Regulation: 0.01%/V
- Load Regulation: 0.1% (typical)
- Power Supply Rejection Ratio (PSRR): 70 dB at 1 kHz
- Temperature Range: -40°C to 125°C
- Package Type: TSSOP-8 (Thin Shrink Small Outline Package)

Functional Characteristics

The TLE2142CPWR features a low-dropout design, which allows it to maintain regulation with a minimal difference between input and output voltages. This characteristic is particularly beneficial in battery-powered applications where maximizing battery life is essential. The device also includes a built-in thermal shutdown feature, which protects the regulator from overheating under excessive load conditions.

Pin Configuration

The TLE2142CPWR is housed in a compact TSSOP-8 package, facilitating easy integration into printed circuit boards (PCBs). The pin configuration includes:

- Pin 1 (VOUT): Output voltage
- Pin 2 (GND): Ground
- Pin 3 (ADJ): Voltage adjustment pin for setting the output voltage
- Pin 4 (NC): No connection
- Pin 5 (VIN): Input voltage
- Pin 6 (NC): No connection
- Pin 7 (NC): No connection
- Pin 8 (NC): No connection

Applications

The TLE2142CPWR is widely used in various applications, including:

- Instrumentation: It provides a stable voltage reference for precision measurement systems.
- Data Acquisition Systems: The device is suitable for powering analog-to-digital converters (ADCs) and other sensitive components.
- Medical Equipment: Its high accuracy and low noise make it ideal for medical devices requiring precise voltage regulation.
- Consumer Electronics: The regulator can be used in various consumer devices that require stable power supplies.

Electrical Characteristics

The electrical characteristics of the TLE2142CPWR ensure reliable performance across a range of operating conditions. The adjustable output voltage feature allows designers to customize the output to meet specific application requirements. The low noise performance is critical for applications where signal integrity is paramount.

Thermal Characteristics

The TLE2142CPWR is designed to operate effectively within a wide temperature range, making it suitable for both commercial and industrial applications. Its thermal management features, including thermal shutdown, ensure that the device can handle heat dissipation efficiently, maintaining performance even under high load conditions.

Conclusion

The Texas Instruments TLE2142CPWR is a versatile and efficient voltage reference and LDO regulator that meets the demands of modern electronic applications. Its combination of high accuracy, low dropout voltage, and excellent power supply rejection makes it an excellent choice for engineers looking to implement reliable power solutions in their designs. With its wide input voltage range and ability to deliver up to 1A of output current, it is well-suited for a variety of applications, from instrumentation to consumer electronics. The TLE2142CPWR stands out as a reliable choice for powering devices that require stable and precise voltage regulation.
TLE2142CPWR Compare Parts
  • TLE2142CPWR vs TLE2662IDWR
  • TLE2142CPWR vs TLE2662IDW
  • TLE2142CPWR vs TLE26621DWR
  • TLE2142CPWR vs TLE2301INEE4
  • TLE2142CPWR vs TLE2301INE
  • TLE2142CPWR vs TLE2237CDW
  • TLE2142CPWR vs TLE2161MP
  • TLE2142CPWR vs TLE2161MLB
  • TLE2142CPWR vs TLE2161MJGB
  • TLE2142CPWR vs TLE2161IP
  • TLE2142CPWR vs TLE2161IDRG4
  • TLE2142CPWR vs TLE2161IDR
  • TLE2142CPWR vs TLE2161IDG4
  • TLE2142CPWR vs TLE2161ID
  • TLE2142CPWR vs TLE2161CDG4
  • TLE2142CPWR vs TLE2161CD
  • TLE2142CPWR vs TLE2161BMJG
  • TLE2142CPWR vs TLE2161AIP
  • TLE2142CPWR vs TLE2161AIDR
  • TLE2142CPWR vs TLE2161AIDG4
  • TLE2142CPWR vs TLE2161AID
  • TLE2142CPWR vs TLE2161ACP
  • TLE2142CPWR vs TLE2161ACD
  • TLE2142CPWR vs TLE2144MJB
  • TLE2142CPWR vs TLE2144MDWREP
  • TLE2142CPWR vs TLE2144MDWG4
  • TLE2142CPWR vs TLE2144MDW
  • TLE2142CPWR vs TLE2144IN
  • TLE2142CPWR vs TLE2144IDWR
  • TLE2142CPWR vs TLE2144IDWG4
  • TLE2142CPWR vs TLE2144IDW
  • TLE2142CPWR vs TLE2144CN
  • TLE2142CPWR vs TLE2144CDWRG4
  • TLE2142CPWR vs TLE2144CDWR
  • TLE2142CPWR vs TLE2144CDW
  • TLE2142CPWR vs TLE2144AIN
  • TLE2142CPWR vs TLE2144ACN
  • TLE2142CPWR vs TLE2142QDRQ1
  • TLE2142CPWR vs TLE2142MUB
  • TLE2142CPWR vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you