☰
TLE2142IDR
TLE2142IDR
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TLE2142IDR Datasheet
History Price: $3.43000
In Stock: 21760
TLE2142IDR Specification
Specification
Part No
TLE2142IDR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
TLE2142IDR PDF Datasheet
TLE2142IDR Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142IDR Description
Introduction to Texas Instruments TLE2142IDR

The TLE2142IDR is a precision voltage reference and buffer amplifier from Texas Instruments. It is designed for applications requiring high accuracy, low noise, and excellent thermal stability. This device is particularly useful in instrumentation, data acquisition systems, and other precision analog applications where stable reference voltages are critical.

Key Specifications

- Voltage Reference Output: The TLE2142IDR provides a stable output voltage of 2.5V, which is commonly used as a reference in various circuits.

- Output Voltage Accuracy: The device features an output voltage accuracy of ±0.5% at room temperature (25°C), ensuring reliable performance in precision applications.

- Temperature Coefficient: The temperature coefficient of the output voltage is typically 10 ppm/°C, indicating minimal drift over temperature variations, which is crucial for maintaining accuracy in varying environmental conditions.

- Supply Voltage Range: It operates with a supply voltage range from 4.5V to 36V, making it versatile for different circuit designs.

- Output Current Capability: The TLE2142IDR can source or sink up to 10 mA of output current, allowing it to drive loads effectively without significant voltage drop.

Amplifier Characteristics

- Gain Bandwidth Product (GBW): The gain bandwidth product for the buffer amplifier is approximately 1 MHz, providing sufficient bandwidth for many signal processing applications.

- Slew Rate: The slew rate is around 0.5 V/µs, which allows the amplifier to respond adequately to fast-changing input signals while maintaining linearity.

- Input Impedance: The input impedance is very high (greater than 1 MΩ), reducing loading effects on the preceding stages in the signal chain.

- Output Impedance: The output impedance is low (typically less than 10 Ω), ensuring good drive capability and minimal distortion when driving loads.

Thermal Characteristics

The TLE2142IDR has a thermal resistance junction-to-case (θJC) of approximately 35°C/W when mounted properly. This characteristic ensures that the device can operate efficiently without overheating during extended use.

Applications

The TLE2142IDR is suited for a wide range of applications including:

1. Precision Measurement Systems: Ideal for use in high-performance measurement equipment where accurate voltage references are essential.

2. Data Acquisition Systems: Provides stable reference voltages that are crucial for ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters).

3. Signal Conditioning Circuits: Used in amplifying and conditioning signals from sensors and transducers to ensure accurate readings.

4. Instrumentation Amplifiers: Can be integrated into instrumentation amplifiers to enhance performance by providing stable reference voltages.

Advantages

- High Precision: With its low temperature coefficient and high accuracy specifications, the TLE2142IDR ensures reliable performance across various conditions.

- Versatile Supply Range: Its wide operating voltage range allows it to be used in different power supply environments without compromising performance.

- Low Noise Performance: The device exhibits low noise characteristics, making it suitable for sensitive applications where signal integrity is paramount.

Conclusion

The Texas Instruments TLE2142IDR stands out as a robust solution for precision voltage reference and buffering needs in various electronic applications. Its combination of accuracy, stability, and versatility makes it an excellent choice for engineers looking to enhance their designs with reliable analog performance. Whether used in instrumentation or data acquisition systems, the TLE2142IDR continues to provide dependable results across diverse scenarios.
TLE2142IDR Compare Parts
  • TLE2142IDR vs TLE2662IDWR
  • TLE2142IDR vs TLE2662IDW
  • TLE2142IDR vs TLE26621DWR
  • TLE2142IDR vs TLE2301INEE4
  • TLE2142IDR vs TLE2301INE
  • TLE2142IDR vs TLE2237CDW
  • TLE2142IDR vs TLE2161MP
  • TLE2142IDR vs TLE2161MLB
  • TLE2142IDR vs TLE2161MJGB
  • TLE2142IDR vs TLE2161IP
  • TLE2142IDR vs TLE2161IDRG4
  • TLE2142IDR vs TLE2161IDR
  • TLE2142IDR vs TLE2161IDG4
  • TLE2142IDR vs TLE2161ID
  • TLE2142IDR vs TLE2161CDG4
  • TLE2142IDR vs TLE2161CD
  • TLE2142IDR vs TLE2161BMJG
  • TLE2142IDR vs TLE2161AIP
  • TLE2142IDR vs TLE2161AIDR
  • TLE2142IDR vs TLE2161AIDG4
  • TLE2142IDR vs TLE2161AID
  • TLE2142IDR vs TLE2161ACP
  • TLE2142IDR vs TLE2161ACD
  • TLE2142IDR vs TLE2144MJB
  • TLE2142IDR vs TLE2144MDWREP
  • TLE2142IDR vs TLE2144MDWG4
  • TLE2142IDR vs TLE2144MDW
  • TLE2142IDR vs TLE2144IN
  • TLE2142IDR vs TLE2144IDWR
  • TLE2142IDR vs TLE2144IDWG4
  • TLE2142IDR vs TLE2144IDW
  • TLE2142IDR vs TLE2144CN
  • TLE2142IDR vs TLE2144CDWRG4
  • TLE2142IDR vs TLE2144CDWR
  • TLE2142IDR vs TLE2144CDW
  • TLE2142IDR vs TLE2144AIN
  • TLE2142IDR vs TLE2144ACN
  • TLE2142IDR vs TLE2142QDRQ1
  • TLE2142IDR vs TLE2142MUB
  • TLE2142IDR vs TLE2142MDRG4
  • TLE2142IDR FAQ
    Q1: What is the main function of the Texas Instruments TLE2142IDR?
    A1: The TLE2142IDR is a high-performance operational amplifier designed for precision applications, offering low noise and high slew rate for high-speed signal processing.

    Q2: What type of operational amplifier is the TLE2142IDR?
    A2: The TLE2142IDR is a low-noise, high-speed op-amp with a high slew rate, designed to provide excellent performance in high-frequency and precision applications.

    Q3: What is the supply voltage range for the TLE2142IDR?
    A3: The TLE2142IDR operates with a supply voltage range of ±4V to ±18V, providing flexibility for various analog signal processing applications.

    Q4: What is the typical power consumption of the TLE2142IDR?
    A4: The TLE2142IDR typically consumes very low power, around 1.5mA of quiescent current, making it energy-efficient for precision applications.

    Q5: What is the gain bandwidth product of the TLE2142IDR?
    A5: The TLE2142IDR features a gain-bandwidth product of 8 MHz, enabling it to perform well in applications requiring fast signal processing with moderate gain.

    Q6: What is the input offset voltage of the TLE2142IDR?
    A6: The TLE2142IDR has a very low input offset voltage, typically around 50µV, ensuring high-precision operation with minimal error.

    Q7: Can the TLE2142IDR operate with single-supply voltage?
    A7: Yes, the TLE2142IDR can operate with a single supply voltage, providing flexibility for designs where a dual-supply setup is not ideal.

    Q8: What is the input common-mode voltage range of the TLE2142IDR?
    A8: The TLE2142IDR has an input common-mode voltage range that includes the negative rail, allowing it to operate effectively in single-supply configurations.

    Q9: What is the typical output swing of the TLE2142IDR?
    A9: The TLE2142IDR typically offers an output swing that can reach within a few millivolts of the supply rails, making it suitable for low-voltage applications.

    Q10: Is the TLE2142IDR suitable for audio applications?
    A10: Yes, due to its low noise characteristics and high slew rate, the TLE2142IDR is well-suited for high-fidelity audio applications where signal integrity is crucial.

    Q11: What is the typical slew rate of the TLE2142IDR?
    A11: The TLE2142IDR has a typical slew rate of 0.5V/µs, making it ideal for applications requiring moderate-speed signal processing.

    Q12: Does the TLE2142IDR include any built-in protection features?
    A12: The TLE2142IDR includes built-in protection against overvoltage conditions, ensuring the device remains reliable in a variety of environments.

    Q13: What is the operating temperature range for the TLE2142IDR?
    A13: The TLE2142IDR operates within a temperature range of -40°C to +85°C, making it suitable for a wide range of commercial and industrial applications.

    Q14: What type of package is the TLE2142IDR available in?
    A14: The TLE2142IDR is available in an 8-pin SOIC (Small Outline Integrated Circuit) package, offering a compact form factor for space-constrained applications.

    Q15: Is the TLE2142IDR capable of driving capacitive loads?
    A15: The TLE2142IDR is not specifically designed for driving large capacitive loads but can handle light capacitive loading in precision applications with proper design.

    Q16: What is the total harmonic distortion (THD) of the TLE2142IDR?
    A16: The TLE2142IDR offers low total harmonic distortion, typically less than 0.001%, which is important for maintaining signal integrity in audio and measurement systems.

    Q17: Can the TLE2142IDR be used in instrumentation systems?
    A17: Yes, the TLE2142IDR is ideal for instrumentation systems, especially where high precision, low noise, and fast response times are essential.

    Q18: What is the output drive capability of the TLE2142IDR?
    A18: The TLE2142IDR can drive output currents up to 10mA, making it suitable for low-power signal conditioning and amplification in various applications.

    Q19: Is the TLE2142IDR suitable for use in active filters?
    A19: Yes, the TLE2142IDR’s low noise and high slew rate make it a good choice for active filter circuits, ensuring high-performance signal processing.

    Q20: How does the TLE2142IDR compare to other op-amps in terms of noise performance?
    A20: The TLE2142IDR is designed for ultra-low noise performance, with a typical noise density of 2.5nV/√Hz at 1kHz, making it excellent for high-precision, low-noise applications.
    Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you