☰
TLE2142IP
TLE2142IP
Active
Description:  IC OPAMP GP 2 CIRCUIT 8DIP
Manufacturer:  Texas Instruments
Datasheet:   TLE2142IP Datasheet
History Price: $6.70000
In Stock: 19380
TLE2142IP Specification
Specification
Part No
TLE2142IP
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
45V/μs
Gain Bandwidth Product
5.9 MHz
-3db Bandwidth
-
Current - Input Bias
700 nA
Voltage - Input Offset
290 μV
Current - Supply
6.9mA (x2 Channels)
Current - Output / Channel
50 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
TLE2142IP PDF Datasheet
TLE2142IP Related Parts
TLE2021ACD
TLE2021ACD
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACDR
TLE2021ACDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021ACP
TLE2021ACP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021ACPS
TLE2021ACPS
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SO
TLE2021AID
TLE2021AID
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIDG4
TLE2021AIDG4
Texas Instruments
IC OPAMP GP 2MHZ 8SOIC
TLE2021AIDR
TLE2021AIDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AIP
TLE2021AIP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8DIP
TLE2021AMLB
TLE2021AMLB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
TLE2021AQDREP
TLE2021AQDREP
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRG4Q1
TLE2021AQDRG4Q1
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLE2021AQDRQ1
TLE2021AQDRQ1
Texas Instruments
TLE2021A-Q1 - AUTOMOTIVE EXCALIB
TLE2142IP Description
Overview of Texas Instruments TLE2142IP

The Texas Instruments TLE2142IP is a high-speed, precision dual operational amplifier (op amp) designed to deliver excellent performance in both AC and DC characteristics. It belongs to the TLE214x series, which targets applications requiring low offset voltage, high slew rate, wide bandwidth, and low distortion. Housed in an industry-standard 8-pin PDIP package, the TLE2142IP is especially suited for precision signal conditioning, active filters, data acquisition systems, and instrumentation amplifiers.

Core Features and Functionality

The TLE2142IP offers advanced performance over general-purpose op amps by incorporating a fast 16 V/μs slew rate, low input offset voltage, and a wide gain-bandwidth product. It maintains precision performance over a wide range of operating conditions.

* Number of Channels: 2 (dual op amp)
* Architecture: Bipolar, voltage-feedback operational amplifier
* Slew Rate: 16 V/μs (typical)
* Gain Bandwidth Product: 10 MHz (typical)
* Unity-Gain Stable: Yes
* Low Total Harmonic Distortion: < 0.003% typical at 1 kHz

Input and Output Characteristics

The TLE2142IP delivers excellent input common-mode range and output swing, making it ideal for high dynamic range applications. Its low offset and bias currents ensure minimal error contribution in precision analog front ends.

* Input Offset Voltage: ±250 µV (maximum)
* Input Bias Current: 250 nA (typical)
* Input Offset Current: 10 nA (typical)
* Input Common-Mode Voltage Range: –0.1 V to (V+ – 1.8 V)
* Output Voltage Swing: ±12.5 V typical with ±15 V supplies
* Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
* Power Supply Rejection Ratio (PSRR): 100 dB (typical)

Power Supply and Power Consumption

The device operates across a wide supply voltage range, making it compatible with both dual and single supply systems. It has low quiescent current requirements, making it suitable for power-sensitive applications without sacrificing performance.

* Supply Voltage Range: ±2.25 V to ±18 V (or 4.5 V to 36 V single supply)
* Quiescent Current per Channel: 2.2 mA (typical)
* Power Dissipation: Depends on supply voltage and ambient temperature, typically within 660 mW in PDIP at 25°C with ±15 V supply

Frequency Response and Dynamic Performance

With a 10 MHz gain bandwidth and a fast slew rate of 16 V/μs, the TLE2142IP is ideal for applications requiring fast signal transitions and minimal phase shift across the passband.

* Open-Loop Voltage Gain: 100 dB (typical)
* Phase Margin: > 60 degrees
* Settling Time (0.1%): 1 μs (typical for a 10 V step)
* Large Signal Bandwidth: > 1 MHz
* Noise Performance:

* Input Voltage Noise Density: 5 nV/√Hz at 1 kHz
* Voltage Noise: 0.9 μV RMS (20 Hz to 20 kHz)

Package and Pin Configuration

The TLE2142IP is offered in an 8-pin plastic dual in-line package (PDIP), which is widely compatible with through-hole and breadboard designs.

* Package Type: PDIP (P), 8-pin
* Pin Count: 8
* Pin Functions: Standard dual op amp pinout with inputs, outputs, and supply pins

Thermal and Reliability Characteristics

Texas Instruments ensures that the TLE2142IP provides high reliability in demanding conditions. The PDIP package offers good thermal dissipation, and the device is characterized over an extended temperature range suitable for industrial applications.

* Operating Temperature Range: –40°C to +85°C
* Thermal Resistance (θJA): 97°C/W (typical for PDIP-8)
* Latch-Up Immunity: High immunity due to bipolar process

Applications

The precision, speed, and versatility of the TLE2142IP make it suitable for a wide array of analog signal processing tasks:

* High-fidelity audio preamplifiers and active filters
* Instrumentation and sensor signal conditioning
* Medical instrumentation (e.g., ECG, EEG front ends)
* Precision data acquisition systems
* High-resolution analog-to-digital conversion buffers
* Industrial control and monitoring systems
* Low-noise active filters and integrators

Conclusion

The Texas Instruments TLE2142IP is a robust, high-speed, and precision dual op amp tailored for performance-sensitive analog designs. Its low offset, wide bandwidth, fast slew rate, and low noise make it a versatile choice for high-accuracy and high-speed signal amplification in a range of industrial and instrumentation applications. Its wide supply range and dual-channel configuration further enhance its value in complex analog subsystems requiring consistent and predictable performance.
TLE2142IP Compare Parts
  • TLE2142IP vs TLE2662IDWR
  • TLE2142IP vs TLE2662IDW
  • TLE2142IP vs TLE26621DWR
  • TLE2142IP vs TLE2301INEE4
  • TLE2142IP vs TLE2301INE
  • TLE2142IP vs TLE2237CDW
  • TLE2142IP vs TLE2161MP
  • TLE2142IP vs TLE2161MLB
  • TLE2142IP vs TLE2161MJGB
  • TLE2142IP vs TLE2161IP
  • TLE2142IP vs TLE2161IDRG4
  • TLE2142IP vs TLE2161IDR
  • TLE2142IP vs TLE2161IDG4
  • TLE2142IP vs TLE2161ID
  • TLE2142IP vs TLE2161CDG4
  • TLE2142IP vs TLE2161CD
  • TLE2142IP vs TLE2161BMJG
  • TLE2142IP vs TLE2161AIP
  • TLE2142IP vs TLE2161AIDR
  • TLE2142IP vs TLE2161AIDG4
  • TLE2142IP vs TLE2161AID
  • TLE2142IP vs TLE2161ACP
  • TLE2142IP vs TLE2161ACD
  • TLE2142IP vs TLE2144MJB
  • TLE2142IP vs TLE2144MDWREP
  • TLE2142IP vs TLE2144MDWG4
  • TLE2142IP vs TLE2144MDW
  • TLE2142IP vs TLE2144IN
  • TLE2142IP vs TLE2144IDWR
  • TLE2142IP vs TLE2144IDWG4
  • TLE2142IP vs TLE2144IDW
  • TLE2142IP vs TLE2144CN
  • TLE2142IP vs TLE2144CDWRG4
  • TLE2142IP vs TLE2144CDWR
  • TLE2142IP vs TLE2144CDW
  • TLE2142IP vs TLE2144AIN
  • TLE2142IP vs TLE2144ACN
  • TLE2142IP vs TLE2142QDRQ1
  • TLE2142IP vs TLE2142MUB
  • TLE2142IP vs TLE2142MDRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you