☰
TLV1391CDBVR
TLV1391CDBVR
Active
Description:  IC COMPARATOR 1 DIFF SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.95000
In Stock: 20400
TLV1391CDBVR Specification
Specification
Part No
TLV1391CDBVR
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
1
Output Type
Open Collector
Voltage - Supply, Single/Dual (?
2V ~ 7V
Voltage - Input Offset (Max)
5mV @ 5V
Current - Input Bias (Max)
0.25μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
175μA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
SC-74A, SOT-753
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
TLV1391CDBVR Related Parts
TLV1391CDBVRE4
TLV1391CDBVRE4
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1391CDBVT
TLV1391CDBVT
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1391CDBVTE4
TLV1391CDBVTE4
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1391CDBVTG4
TLV1391CDBVTG4
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1391IDBVR
TLV1391IDBVR
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1391IDBVT
TLV1391IDBVT
Texas Instruments
IC COMPARATOR 1 DIFF SOT23-5
TLV1701AIDBVR
TLV1701AIDBVR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
TLV1701AIDBVT
TLV1701AIDBVT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT23-5
TLV1701AIDCKR
TLV1701AIDCKR
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
TLV1701AIDCKT
TLV1701AIDCKT
Texas Instruments
IC COMPARATOR 1 GEN PUR SC70-5
TLV1701AIDRLR
TLV1701AIDRLR
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT5
TLV1701AIDRLT
TLV1701AIDRLT
Texas Instruments
IC COMPARATOR 1 GEN PUR SOT5
TLV1391CDBVR Compare Parts
  • TLV1391CDBVR vs TLV9034QPWRQ1
  • TLV1391CDBVR vs TLV9034PWR
  • TLV1391CDBVR vs TLV9032QPWRQ1
  • TLV1391CDBVR vs TLV9032QDRQ1
  • TLV1391CDBVR vs TLV9032QDDFRQ1
  • TLV1391CDBVR vs TLV9032PWR
  • TLV1391CDBVR vs TLV9032DSGR
  • TLV1391CDBVR vs TLV9032DR
  • TLV1391CDBVR vs TLV9032DGKR
  • TLV1391CDBVR vs TLV9032DDFR
  • TLV1391CDBVR vs TLV9024RTER
  • TLV1391CDBVR vs TLV9024QPWRQ1
  • TLV1391CDBVR vs TLV9024PWR
  • TLV1391CDBVR vs TLV9022QPWRQ1
  • TLV1391CDBVR vs TLV9022QDRQ1
  • TLV1391CDBVR vs TLV9022QDDFRQ1
  • TLV1391CDBVR vs TLV9022PWR
  • TLV1391CDBVR vs TLV9022DSGR
  • TLV1391CDBVR vs TLV9022DR
  • TLV1391CDBVR vs TLV9022DGKR
  • TLV1391CDBVR vs TLV9022DDFR
  • TLV1391CDBVR vs TLV7256IDDUR
  • TLV1391CDBVR vs TLV7211IDR
  • TLV1391CDBVR vs TLV7211IDCKT
  • TLV1391CDBVR vs TLV7211IDCKR
  • TLV1391CDBVR vs TLV7211IDBVR
  • TLV1391CDBVR vs TLV7211ID
  • TLV1391CDBVR vs TLV7211AIDR
  • TLV1391CDBVR vs TLV7211AIDCKT
  • TLV1391CDBVR vs TLV7211AIDCKR
  • TLV1391CDBVR vs TLV7211AIDBVR
  • TLV1391CDBVR vs TLV7211AID
  • TLV1391CDBVR vs TLV7081YKAR
  • TLV1391CDBVR vs TLV7044RTER
  • TLV1391CDBVR vs TLV7044QPWRQ1
  • TLV1391CDBVR vs TLV7044PWR
  • TLV1391CDBVR vs TLV7042QDGKRQ1
  • TLV1391CDBVR vs TLV7042DSGR
  • TLV1391CDBVR vs TLV7042DGKR
  • TLV1391CDBVR vs TLV7042DDFR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.