☰
TLV171IDBVR
TLV171IDBVR
Active
Description:  IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:  Texas Instruments
Datasheet:   TLV171IDBVR Datasheet
History Price: $1.34000
In Stock: 23200
TLV171IDBVR Specification
Specification
Part No
TLV171IDBVR
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
1.5V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
10 pA
Voltage - Input Offset
750 μV
Current - Supply
525μA
Current - Output / Channel
-
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TLV171IDBVR Related Parts
TLV07IDR
TLV07IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV170IDBVR
TLV170IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDBVT
TLV170IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV170IDR
TLV170IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171IDBVT
TLV171IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV171IDR
TLV171IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171QDBVRQ1
TLV171QDBVRQ1
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVR
TLV172IDBVR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDBVT
TLV172IDBVT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
TLV172IDCKR
TLV172IDCKR
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV172IDCKT
TLV172IDCKT
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
TLV172IDR
TLV172IDR
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC
TLV171IDBVR Compare Parts
  • TLV171IDBVR vs TLV9364IPWR
  • TLV171IDBVR vs TLV9364IDR
  • TLV171IDBVR vs TLV9362IPWR
  • TLV171IDBVR vs TLV9362IDR
  • TLV171IDBVR vs TLV9362IDGKR
  • TLV171IDBVR vs TLV9362IDDFR
  • TLV171IDBVR vs TLV9361IDCKR
  • TLV171IDBVR vs TLV9361IDBVR
  • TLV171IDBVR vs TLV9354QPWRQ1
  • TLV171IDBVR vs TLV9354QDYYRQ1
  • TLV171IDBVR vs TLV9354QDRQ1
  • TLV171IDBVR vs TLV9354IPWR
  • TLV171IDBVR vs TLV9354IDR
  • TLV171IDBVR vs TLV9352QDRQ1
  • TLV171IDBVR vs TLV9352QDGKRQ1
  • TLV171IDBVR vs TLV9352IPWR
  • TLV171IDBVR vs TLV9352IDR
  • TLV171IDBVR vs TLV9352IDGKR
  • TLV171IDBVR vs TLV9352IDDFR
  • TLV171IDBVR vs TLV9351QDBVRQ1
  • TLV171IDBVR vs TLV9351IDCKR
  • TLV171IDBVR vs TLV9351IDBVR
  • TLV171IDBVR vs TLV9304IPWR
  • TLV171IDBVR vs TLV9304IDR
  • TLV171IDBVR vs TLV9302IPWR
  • TLV171IDBVR vs TLV9302IDR
  • TLV171IDBVR vs TLV9302IDGKR
  • TLV171IDBVR vs TLV9302IDDFR
  • TLV171IDBVR vs TLV9301IDCKR
  • TLV171IDBVR vs TLV9301IDBVR
  • TLV171IDBVR vs TLV9164IPWR
  • TLV171IDBVR vs TLV9164IDR
  • TLV171IDBVR vs TLV9162IPWR
  • TLV171IDBVR vs TLV9162IDSGR
  • TLV171IDBVR vs TLV9162IDR
  • TLV171IDBVR vs TLV9162IDGKR
  • TLV171IDBVR vs TLV9162IDDFR
  • TLV171IDBVR vs TLV9161SIDBVR
  • TLV171IDBVR vs TLV9161IDCKR
  • TLV171IDBVR vs TLV9161IDBVR
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods