☰
TLV70133DBVR
TLV70133DBVR
Active
Description:  IC REG LINEAR 3.3V 150MA SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.08000
In Stock: 6920
TLV70133DBVR Specification
Specification
Part No
TLV70133DBVR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
24V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.4V @ 50mA
Current - Output
150mA
Current - Quiescent (Iq)
4.5 μA
Current - Supply (Max)
5.5 μA
PSRR
60dB (100kHz)
Control Features
-
Protection Features
Over Current, Reverse Polarity
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TLV70133DBVR Related Parts
TLV1117-15CDCY
TLV1117-15CDCY
Texas Instruments
IC REG LIN 1.5V 800MA SOT223-4
TLV1117-15CDCYR
TLV1117-15CDCYR
Texas Instruments
IC REG LIN 1.5V 800MA SOT223-4
TLV1117-15CDCYRG3
TLV1117-15CDCYRG3
Texas Instruments
IC REG LIN 1.5V 800MA SOT223-4
TLV1117-15CDRJR
TLV1117-15CDRJR
Texas Instruments
IC REG LINEAR 1.5V 800MA 8SON
TLV1117-15CKVURG3
TLV1117-15CKVURG3
Texas Instruments
IC REG LINEAR 1.5V 800MA TO252-3
TLV1117-15IDCY
TLV1117-15IDCY
Texas Instruments
IC REG LIN 1.5V 800MA SOT223-4
TLV1117-15IDCYR
TLV1117-15IDCYR
Texas Instruments
IC REG LIN 1.5V 800MA SOT223-4
TLV1117-15IDCYRG3
TLV1117-15IDCYRG3
Texas Instruments
IC REG LDO 1.5V 0.8A SOT223
TLV1117-15IDRJR
TLV1117-15IDRJR
Texas Instruments
IC REG LINEAR 1.5V 800MA 8SON
TLV1117-15IDRJRG4
TLV1117-15IDRJRG4
Texas Instruments
IC REG LINEAR 1.5V 800MA 8SON
TLV1117-15IKVURG3
TLV1117-15IKVURG3
Texas Instruments
IC REG LINEAR 1.5V 800MA TO252-3
TLV1117-18CDCY
TLV1117-18CDCY
Texas Instruments
IC REG LIN 1.8V 800MA SOT223-4
TLV70133DBVR Description
The TLV70133DBVR is a low-dropout (LDO) voltage regulator manufactured by Texas Instruments. It is designed to provide a stable output voltage of 3.3V with a maximum output current of 300mA. This device is particularly suitable for applications requiring low power consumption, high efficiency, and compact design. Below is a detailed overview of its specifications, features, and applications.

## Key Features:

1. Output Voltage: The TLV70133DBVR provides a fixed output voltage of 3.3V, making it ideal for powering various digital circuits and devices that require a stable voltage supply.
2. Low Dropout Voltage: The device features a low dropout voltage of approximately 200mV at 300mA, allowing it to maintain regulation even when the input voltage is only slightly above the output voltage.
3. High Output Current: With a maximum output current of 300mA, the TLV70133DBVR can support a wide range of applications, from low-power devices to more demanding circuits.
4. Low Quiescent Current: The LDO operates with a low quiescent current of around 30µA, which is beneficial for battery-powered applications, extending battery life.
5. Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage due to overheating, ensuring reliable operation in various conditions.
6. Short-Circuit Protection: This feature protects the regulator from damage in the event of a short circuit, enhancing the robustness of the design.
7. Wide Input Voltage Range: The TLV70133DBVR can accept input voltages ranging from 2.5V to 5.5V, providing flexibility in power supply options.
8. Compact Package: The device is available in a small SOT-23 package, making it suitable for space-constrained applications.

## Specifications:

- Output Voltage (VOUT): 3.3V
- Input Voltage (VIN): 2.5V to 5.5V
- Dropout Voltage (VDROPOUT): Typically 200mV at 300mA
- Maximum Output Current (IOUT): 300mA
- Quiescent Current (IQ): Typically 30µA
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): 250°C/W (typical)
- Package Type: SOT-23 (5-pin)

## Applications:

1. Battery-Powered Devices: The low quiescent current and efficient operation make the TLV70133DBVR ideal for use in battery-operated devices, such as portable electronics and wearables.
2. Consumer Electronics: The device can be used in various consumer electronics applications, including smartphones, tablets, and smart home devices, where a stable voltage supply is essential.
3. Industrial Applications: The LDO is suitable for industrial applications, providing reliable voltage regulation for sensors, controllers, and other electronic components.
4. Telecommunications: The TLV70133DBVR can be employed in telecommunications equipment, ensuring stable power supply for communication circuits and modules.
5. Automotive Electronics: With its wide operating temperature range and robust design, the device is suitable for automotive applications, including infotainment systems and electronic control units (ECUs).

## Conclusion:

The TLV70133DBVR from Texas Instruments is a reliable and efficient low-dropout voltage regulator that provides a stable 3.3V output with a maximum current of 300mA. Its low dropout voltage, low quiescent current, and built-in protection features make it an excellent choice for a wide range of applications, including battery-powered devices, consumer electronics, industrial systems, telecommunications, and automotive electronics. The compact SOT-23 package further enhances its appeal for designers looking to optimize space in their electronic designs. Overall, the TLV70133DBVR is a valuable component for achieving efficient and reliable voltage regulation in modern electronic applications.
TLV70133DBVR Compare Parts
  • TLV70133DBVR vs TLV76780QWDRBRQ1
  • TLV70133DBVR vs TLV76780DBVR
  • TLV70133DBVR vs TLV76760QWDRBRQ1
  • TLV70133DBVR vs TLV76750QWDRBRQ1
  • TLV70133DBVR vs TLV76750DRVT
  • TLV70133DBVR vs TLV76750DRVR
  • TLV70133DBVR vs TLV76750DGNR
  • TLV70133DBVR vs TLV76733QWDRBRQ1
  • TLV70133DBVR vs TLV76733DRVT
  • TLV70133DBVR vs TLV76733DRVR
  • TLV70133DBVR vs TLV76733DGNR
  • TLV70133DBVR vs TLV76728DRVT
  • TLV70133DBVR vs TLV76728DRVR
  • TLV70133DBVR vs TLV76728DGNR
  • TLV70133DBVR vs TLV76725DGNR
  • TLV70133DBVR vs TLV76718DRVT
  • TLV70133DBVR vs TLV76718DRVR
  • TLV70133DBVR vs TLV76718DGNR
  • TLV70133DBVR vs TLV76708DRVT
  • TLV70133DBVR vs TLV76708DRVR
  • TLV70133DBVR vs TLV76708DGNR
  • TLV70133DBVR vs TLV76701QWDRBRQ1
  • TLV70133DBVR vs TLV76701DRVT
  • TLV70133DBVR vs TLV76701DRVR
  • TLV70133DBVR vs TLV76701DGNR
  • TLV70133DBVR vs TLV76650QWDRBRQ1
  • TLV70133DBVR vs TLV76633QWDRBRQ1
  • TLV70133DBVR vs TLV76618QWDRBRQ1
  • TLV70133DBVR vs TLV76612QWDRBRQ1
  • TLV70133DBVR vs TLV76601QWDRBRQ1
  • TLV70133DBVR vs TLV76150DCYR
  • TLV70133DBVR vs TLV76050DBZT
  • TLV70133DBVR vs TLV76050DBZR
  • TLV70133DBVR vs TLV76033DBZT
  • TLV70133DBVR vs TLV76033DBZR
  • TLV70133DBVR vs TLV76015DBZT
  • TLV70133DBVR vs TLV76015DBZR
  • TLV70133DBVR vs TLV76012DBZT
  • TLV70133DBVR vs TLV76012DBZR
  • TLV70133DBVR vs TLV75901PDRVT
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!