☰
TLVH431IDBVT
TLVH431IDBVT
Active
Description:  IC VREF SHUNT ADJ 1.5% SOT23-5
Manufacturer:  Texas Instruments
History Price: $1.36000
In Stock: 7920
TLVH431IDBVT Specification
Specification
Part No
TLVH431IDBVT
Category
PMIC - Voltage Reference
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Reference Type
Shunt
Output Type
Adjustable
Voltage - Output (Min/Fixed)
1.24V
Voltage - Output (Max)
18 V
Current - Output
70 mA
Tolerance
?.5%
Temperature Coefficient
-
Noise - 0.1Hz to 10Hz
-
Noise - 10Hz to 10kHz
-
Voltage - Input
-
Current - Supply
-
Current - Cathode
100 μA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TLVH431IDBVT Related Parts
TLV431ACDBVR
TLV431ACDBVR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRE4
TLV431ACDBVRE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVRG4
TLV431ACDBVRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVT
TLV431ACDBVT
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTE4
TLV431ACDBVTE4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBVTG4
TLV431ACDBVTG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-5
TLV431ACDBZR
TLV431ACDBZR
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACDBZRG4
TLV431ACDBZRG4
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3
TLV431ACLP
TLV431ACLP
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPE3
TLV431ACLPE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPR
TLV431ACLPR
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLV431ACLPRE3
TLV431ACLPRE3
Texas Instruments
IC VREF SHUNT ADJ 1% TO92-3
TLVH431IDBVT Compare Parts
  • TLVH431IDBVT vs TLVH432QPK
  • TLVH431IDBVT vs TLVH432QDBZT
  • TLVH431IDBVT vs TLVH432QDBZR
  • TLVH431IDBVT vs TLVH432IPKG3
  • TLVH431IDBVT vs TLVH432IPK
  • TLVH431IDBVT vs TLVH432IDBZTG4
  • TLVH431IDBVT vs TLVH432IDBZT
  • TLVH431IDBVT vs TLVH432IDBZR
  • TLVH431IDBVT vs TLVH432CPKG3
  • TLVH431IDBVT vs TLVH432CPK
  • TLVH431IDBVT vs TLVH432CDBZT
  • TLVH431IDBVT vs TLVH432CDBZR
  • TLVH431IDBVT vs TLVH432BQPKG3
  • TLVH431IDBVT vs TLVH432BQPK
  • TLVH431IDBVT vs TLVH432BQDBZTG4
  • TLVH431IDBVT vs TLVH432BQDBZT
  • TLVH431IDBVT vs TLVH432BQDBZR
  • TLVH431IDBVT vs TLVH432BIPKG3
  • TLVH431IDBVT vs TLVH432BIPK
  • TLVH431IDBVT vs TLVH432BIDBZTG4
  • TLVH431IDBVT vs TLVH432BIDBZT
  • TLVH431IDBVT vs TLVH432BIDBZR
  • TLVH431IDBVT vs TLVH432BCPKG3
  • TLVH431IDBVT vs TLVH432BCPK
  • TLVH431IDBVT vs TLVH432BCDBZTG4
  • TLVH431IDBVT vs TLVH432BCDBZT
  • TLVH431IDBVT vs TLVH432BCDBZRG4
  • TLVH431IDBVT vs TLVH432BCDBZR
  • TLVH431IDBVT vs TLVH432AQPKG3
  • TLVH431IDBVT vs TLVH432AQPK
  • TLVH431IDBVT vs TLVH432AQDBZT
  • TLVH431IDBVT vs TLVH432AQDBZR
  • TLVH431IDBVT vs TLVH432AIPKG3
  • TLVH431IDBVT vs TLVH432AIPK
  • TLVH431IDBVT vs TLVH432AIDBZTG4
  • TLVH431IDBVT vs TLVH432AIDBZT
  • TLVH431IDBVT vs TLVH432AIDBZR
  • TLVH431IDBVT vs TLVH432ACPKG3
  • TLVH431IDBVT vs TLVH432ACPK
  • TLVH431IDBVT vs TLVH432ACDBZT
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store