☰
TMS320F28023DAT
TMS320F28023DAT
Active
Description:  IC MCU 32BIT 64KB FLASH 38TSSOP
Manufacturer:  Texas Instruments
History Price: $6.73000
In Stock: 31220
TMS320F28023DAT Specification
Specification
Part No
TMS320F28023DAT
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
C2000 C28x Piccolo
Packaging
Bulk or Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
C28x
Core Size
32-Bit Single-Core
Speed
50MHz
Connectivity
I2C, SCI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
20
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
6K x 16
Voltage - Supply (Vcc/Vdd)
1.71V ~ 1.995V
Data Converters
A/D 7x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
38-TSSOP
TMS320F28023DAT Related Parts
TMS320F206PZ
TMS320F206PZ
Texas Instruments
IC CMOS DSP 100LQFP
TMS320F206PZA
TMS320F206PZA
Texas Instruments
IC CMOS DSP 100LQFP
TMS320F240PQ
TMS320F240PQ
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQA
TMS320F240PQA
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQG4
TMS320F240PQG4
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQS
TMS320F240PQS
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F241FN
TMS320F241FN
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241FNA
TMS320F241FNA
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241FNS
TMS320F241FNS
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241PG
TMS320F241PG
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F241PGA
TMS320F241PGA
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F241PGS
TMS320F241PGS
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F28023DAT Description
The Texas Instruments TMS320F28023DAT is a member of the C2000™ real-time microcontroller family, designed specifically for high-performance control applications. This microcontroller is particularly well-suited for motor control, digital power conversion, and other applications requiring precise control and fast processing capabilities. Below is a detailed overview of the TMS320F28023DAT, including its specifications and key features.

## Overview

The TMS320F28023DAT is a 32-bit microcontroller based on the C28x core architecture, which is optimized for real-time control applications. It operates at a maximum clock frequency of 60 MHz and features a range of integrated peripherals that enhance its functionality and ease of use in various applications.

## Key Features

1. C28x Core Architecture: The TMS320F28023DAT is built on a high-performance 32-bit C28x core, which provides efficient processing capabilities for control algorithms. The architecture supports single-cycle instruction execution, enabling fast response times.

2. Flash Memory: The microcontroller includes 64 KB of flash memory for program storage, allowing for the implementation of complex algorithms and control strategies.

3. RAM: It features 20 KB of RAM, which is used for data storage and temporary variables during program execution.

4. Analog-to-Digital Converter (ADC): The TMS320F28023DAT includes a 12-bit ADC with up to 16 channels, enabling the microcontroller to sample analog signals from sensors and other sources. The ADC supports multiple sampling modes and has a maximum sampling rate of 1 MSPS.

5. Pulse Width Modulation (PWM): The device features multiple PWM outputs, which are essential for motor control applications. The PWM modules support high-resolution timing and dead-band generation, allowing for precise control of motor speed and torque.

6. Communication Interfaces: The TMS320F28023DAT includes several communication interfaces, such as:
- Serial Peripheral Interface (SPI): For high-speed data transfer with external devices.
- Inter-Integrated Circuit (I2C): For communication with low-speed peripherals.
- Universal Asynchronous Receiver-Transmitter (UART): For serial communication.

7. Enhanced Control Features: The microcontroller includes specialized control peripherals, such as:
- ePWM (Enhanced PWM): For advanced motor control applications.
- eCAP (Enhanced Capture): For capturing external events and timing measurements.
- eQEP (Enhanced Quadrature Encoder Pulse): For position feedback in motor control applications.

8. Low Power Consumption: The TMS320F28023DAT is designed for low power operation, making it suitable for battery-powered applications and energy-efficient designs.

9. Development Support: Texas Instruments provides extensive development tools, including the Code Composer Studio (CCS) integrated development environment (IDE) and various software libraries for control applications.

## Specifications

- Core Architecture: C28x
- Clock Speed: Up to 60 MHz
- Flash Memory: 64 KB
- RAM: 20 KB
- ADC: 12-bit, up to 16 channels, 1 MSPS
- PWM Outputs: Up to 6 channels
- Communication Interfaces:
- 1 x SPI
- 1 x I2C
- 1 x UART
- Operating Voltage: 3.3V
- Package Type: TQFP (Thin Quad Flat Package)
- Package Size: 48 pins
- Temperature Range: -40°C to +125°C (industrial grade)

## Applications

The TMS320F28023DAT is ideal for a wide range of applications, including:

- Motor control systems (brushless DC motors, stepper motors)
- Digital power supplies and converters
- Industrial automation and control
- Renewable energy systems (solar inverters, wind turbine controllers)
- Robotics and automation systems

## Conclusion

The Texas Instruments TMS320F28023DAT is a powerful and versatile microcontroller that provides the necessary features and performance for demanding control applications. With its high-speed processing capabilities, integrated peripherals, and extensive development support, it is an excellent choice for engineers looking to implement advanced control strategies in their designs. Its combination of performance, flexibility, and low power consumption makes it suitable for a wide variety of applications in the industrial and consumer markets.
TMS320F28023DAT Compare Parts
  • TMS320F28023DAT vs TMS5704357BGWTEP
  • TMS320F28023DAT vs TMS5703137DZWTQQ1
  • TMS320F28023DAT vs TMS5703137DPGEQQ1
  • TMS320F28023DAT vs TMS5703137DPGEQQ1
  • TMS320F28023DAT vs TMS5703137CZWTQQ1
  • TMS320F28023DAT vs TMS5703137CPGEQQ1
  • TMS320F28023DAT vs TMS5703137CGWTQEP
  • TMS320F28023DAT vs TMS5703137CGWTMEP
  • TMS320F28023DAT vs TMS5703137BZWTQQ1
  • TMS320F28023DAT vs TMS5703137BPGEQQ1
  • TMS320F28023DAT vs TMS5703135DZWTQQ1
  • TMS320F28023DAT vs TMS5703135DPGEQQ1
  • TMS320F28023DAT vs TMS5703135CZWTQQ1
  • TMS320F28023DAT vs TMS5703135CPGEQQ1
  • TMS320F28023DAT vs TMS5703134DZWTQQ1
  • TMS320F28023DAT vs TMS5703134DPGEQQ1
  • TMS320F28023DAT vs TMS5703134CZWTQQ1
  • TMS320F28023DAT vs TMS5703134CPGEQQ1
  • TMS320F28023DAT vs TMS5702135DZWTQQ1
  • TMS320F28023DAT vs TMS5702135DPGEQQ1
  • TMS320F28023DAT vs TMS5702135CZWTQQ1
  • TMS320F28023DAT vs TMS5702135CPGEQQ1
  • TMS320F28023DAT vs TMS5702134DZWTQQ1
  • TMS320F28023DAT vs TMS5702134DPGEQQ1
  • TMS320F28023DAT vs TMS5702134CZWTQQ1
  • TMS320F28023DAT vs TMS5702134CPGEQQ1
  • TMS320F28023DAT vs TMS5702125DZWTQQ1
  • TMS320F28023DAT vs TMS5702125DPGEQQ1
  • TMS320F28023DAT vs TMS5702125CZWTQQ1
  • TMS320F28023DAT vs TMS5702125CPGEQQ1
  • TMS320F28023DAT vs TMS5702125BPGEQQ1
  • TMS320F28023DAT vs TMS5702124DZWTQQ1
  • TMS320F28023DAT vs TMS5702124DPGEQQ1
  • TMS320F28023DAT vs TMS5702124CZWTQQ1
  • TMS320F28023DAT vs TMS5702124CPGEQQ1
  • TMS320F28023DAT vs TMS5701227CZWTQQ1R
  • TMS320F28023DAT vs TMS5701227CZWTQQ1
  • TMS320F28023DAT vs TMS5701227CZWTQQ1
  • TMS320F28023DAT vs TMS5701227CPGEQQ1
  • TMS320F28023DAT vs TMS5701227BZWTQQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!