☰
TMS320F28232PGFA
TMS320F28232PGFA
Active
Description:  IC MCU 32BIT 128KB FLASH 176LQFP
Manufacturer:  Texas Instruments
History Price: $24.67000
In Stock: 33040
TMS320F28232PGFA Specification
Specification
Part No
TMS320F28232PGFA
Category
Embedded - Microcontrollers
Manufacturer
Texas Instruments
Series
Automotive, AEC-Q100, C2000 C28x Delfino
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
C28x
Core Size
32-Bit Single-Core
Speed
100MHz
Connectivity
CANbus, EBI/EMI, I2C, McBSP, SCI, SPI, UART/USART
Peripherals
DMA, POR, PWM, WDT
Number of I/O
88
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
26K x 16
Voltage - Supply (Vcc/Vdd)
1.71V ~ 1.89V
Data Converters
A/D 16x12b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
-
Supplier Device Package
176-LQFP (24x24)
TMS320F28232PGFA PDF Datasheet
TMS320F28232PGFA Related Parts
TMS320F206PZ
TMS320F206PZ
Texas Instruments
IC CMOS DSP 100LQFP
TMS320F206PZA
TMS320F206PZA
Texas Instruments
IC CMOS DSP 100LQFP
TMS320F240PQ
TMS320F240PQ
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQA
TMS320F240PQA
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQG4
TMS320F240PQG4
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F240PQS
TMS320F240PQS
Texas Instruments
IC MCU 16BIT 32KB FLASH 132BQFP
TMS320F241FN
TMS320F241FN
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241FNA
TMS320F241FNA
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241FNS
TMS320F241FNS
Texas Instruments
IC MCU 16BIT 16KB FLASH 68PLCC
TMS320F241PG
TMS320F241PG
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F241PGA
TMS320F241PGA
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F241PGS
TMS320F241PGS
Texas Instruments
IC MCU 16BIT 16KB FLASH 64QFP
TMS320F28232PGFA Description
The Texas Instruments TMS320F28232PGFA is a member of the TMS320F280x family of digital signal controllers (DSCs) designed for real-time control applications. This device is particularly well-suited for motor control, digital power conversion, and other applications requiring high-performance processing capabilities. The TMS320F28232 integrates a powerful CPU, advanced peripherals, and a range of features that make it ideal for embedded control systems.

## Overview

The TMS320F28232 is based on the C28x core architecture, which is optimized for control applications. It combines the performance of a digital signal processor with the features of a microcontroller, providing a versatile solution for various embedded applications. The device is designed to operate in harsh environments, making it suitable for industrial and automotive applications.

## Key Features

1. C28x Core Architecture: The TMS320F28232 features a 32-bit fixed-point DSP core that operates at a maximum clock frequency of 150 MHz, providing high computational performance for complex algorithms.

2. Memory: The device includes 256 KB of flash memory for program storage and 28 KB of RAM for data storage, allowing for the implementation of sophisticated control algorithms.

3. High-Resolution PWM: The integrated Pulse Width Modulation (PWM) modules support high-resolution outputs, which are essential for precise motor control and power conversion applications.

4. Analog-to-Digital Converter (ADC): The TMS320F28232 includes a 12-bit ADC with up to 16 channels, enabling the device to monitor various analog signals in real-time.

5. Communication Interfaces: The device supports multiple communication protocols, including CAN, SPI, and I2C, facilitating connectivity with other devices and systems.

6. Enhanced Control Peripherals: The TMS320F28232 features advanced control peripherals, such as quadrature encoders and high-speed comparators, which are essential for motor control applications.

7. Real-Time Control: The architecture is designed for real-time control applications, with features such as fast interrupt response times and deterministic execution.

8. Low Power Consumption: The device is optimized for low power operation, making it suitable for battery-powered applications and energy-efficient designs.

9. Robustness: The TMS320F28232 is designed to operate in harsh environments, with features that enhance its reliability, such as built-in watchdog timers and fault detection mechanisms.

## Specifications

- Core Architecture: C28x DSP core
- Maximum Clock Frequency: 150 MHz
- Flash Memory: 256 KB
- RAM: 28 KB
- ADC Resolution: 12 bits
- ADC Channels: Up to 16
- PWM Resolution: Up to 150 ps
- Communication Interfaces:
- CAN: 1 channel
- SPI: 2 channels
- I2C: 1 channel
- Operating Voltage: 3.3V
- Operating Temperature Range: -40°C to 125°C
- Package Type: HTQFP (Heat Sink Thin Quad Flat Package) with 64 pins

## Pin Configuration

The TMS320F28232PGFA is available in a 64-pin HTQFP package. The pin configuration includes:

- VDD: Power supply pins
- GND: Ground connection
- GPIO: General-purpose input/output pins for interfacing with external devices
- PWM: Pins for PWM output
- ADC: Pins for analog input channels
- CAN: Pins for CAN communication
- SPI/I2C: Pins for serial communication interfaces
- RESET: Reset pin for the device

## Applications

The TMS320F28232 is suitable for a wide range of applications, including:

- Motor Control: Ideal for driving brushless DC motors, stepper motors, and other types of electric motors in industrial and automotive applications.
- Digital Power Conversion: Used in power supply designs, including DC-DC converters and inverters, where precise control is required.
- Industrial Automation: Suitable for applications in factory automation, robotics, and process control systems.
- Renewable Energy Systems: Can be used in solar inverters and wind turbine controllers, where efficient energy conversion is essential.
- Home Appliances: Employed in smart appliances for efficient motor control and energy management.

## Conclusion

The Texas Instruments TMS320F28232PGFA is a powerful and versatile digital signal controller designed for real-time control applications. With its high-performance C28x core, extensive memory, and advanced peripherals, it provides an ideal solution for motor control, digital power conversion, and various embedded applications. Its robust design and low power consumption make it suitable for use in demanding environments, ensuring reliable operation in a wide range of applications.
TMS320F28232PGFA Compare Parts
  • TMS320F28232PGFA vs TMS5704357BGWTEP
  • TMS320F28232PGFA vs TMS5703137DZWTQQ1
  • TMS320F28232PGFA vs TMS5703137DPGEQQ1
  • TMS320F28232PGFA vs TMS5703137DPGEQQ1
  • TMS320F28232PGFA vs TMS5703137CZWTQQ1
  • TMS320F28232PGFA vs TMS5703137CPGEQQ1
  • TMS320F28232PGFA vs TMS5703137CGWTQEP
  • TMS320F28232PGFA vs TMS5703137CGWTMEP
  • TMS320F28232PGFA vs TMS5703137BZWTQQ1
  • TMS320F28232PGFA vs TMS5703137BPGEQQ1
  • TMS320F28232PGFA vs TMS5703135DZWTQQ1
  • TMS320F28232PGFA vs TMS5703135DPGEQQ1
  • TMS320F28232PGFA vs TMS5703135CZWTQQ1
  • TMS320F28232PGFA vs TMS5703135CPGEQQ1
  • TMS320F28232PGFA vs TMS5703134DZWTQQ1
  • TMS320F28232PGFA vs TMS5703134DPGEQQ1
  • TMS320F28232PGFA vs TMS5703134CZWTQQ1
  • TMS320F28232PGFA vs TMS5703134CPGEQQ1
  • TMS320F28232PGFA vs TMS5702135DZWTQQ1
  • TMS320F28232PGFA vs TMS5702135DPGEQQ1
  • TMS320F28232PGFA vs TMS5702135CZWTQQ1
  • TMS320F28232PGFA vs TMS5702135CPGEQQ1
  • TMS320F28232PGFA vs TMS5702134DZWTQQ1
  • TMS320F28232PGFA vs TMS5702134DPGEQQ1
  • TMS320F28232PGFA vs TMS5702134CZWTQQ1
  • TMS320F28232PGFA vs TMS5702134CPGEQQ1
  • TMS320F28232PGFA vs TMS5702125DZWTQQ1
  • TMS320F28232PGFA vs TMS5702125DPGEQQ1
  • TMS320F28232PGFA vs TMS5702125CZWTQQ1
  • TMS320F28232PGFA vs TMS5702125CPGEQQ1
  • TMS320F28232PGFA vs TMS5702125BPGEQQ1
  • TMS320F28232PGFA vs TMS5702124DZWTQQ1
  • TMS320F28232PGFA vs TMS5702124DPGEQQ1
  • TMS320F28232PGFA vs TMS5702124CZWTQQ1
  • TMS320F28232PGFA vs TMS5702124CPGEQQ1
  • TMS320F28232PGFA vs TMS5701227CZWTQQ1R
  • TMS320F28232PGFA vs TMS5701227CZWTQQ1
  • TMS320F28232PGFA vs TMS5701227CZWTQQ1
  • TMS320F28232PGFA vs TMS5701227CPGEQQ1
  • TMS320F28232PGFA vs TMS5701227BZWTQQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!