☰
TP13054BN
TP13054BN
Obsolete
Description:  IC COMBO CODEC/FILTER 16-DIP
Manufacturer:  Texas Instruments
Datasheet:   TP13054BN Datasheet
History Price: $2.08000
In Stock: 40720
TP13054BN Specification
Specification
Part No
TP13054BN
Category
Interface - CODECs
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
PCM, Filter
Data Interface
Serial
Resolution (Bits)
8 b
Number of ADCs / DACs
1 / 1
Sigma Delta
No
S/N Ratio, ADCs / DACs (db) Typ
-
Dynamic Range, ADCs / DACs (db) Typ
-
Voltage - Supply, Analog
4.75V ~ 5.25V
Voltage - Supply, Digital
4.75V ~ 5.25V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-PDIP
TP13054BN PDF Datasheet
TP13054BN Related Parts
TP13054ADW
TP13054ADW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TP13054ADWR
TP13054ADWR
Texas Instruments
PCM CODEC, MU-LAW, 1-FUNC, CMOS
TP13054AN
TP13054AN
Texas Instruments
PCM CODEC, MU-LAW, 1-FUNC, CMOS
TP13054BDW
TP13054BDW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TP13054BDWR
TP13054BDWR
Texas Instruments
PCM CODEC, MU-LAW, 1-FUNC, CMOS
TP13057AN
TP13057AN
Texas Instruments
PCM CODEC, A-LAW, 1-FUNC, CMOS
TP13057BDW
TP13057BDW
Texas Instruments
IC COMBO CODEC/FILTER 16-SOIC
TP13057BN
TP13057BN
Texas Instruments
IC COMBO CODEC/FILTER 16-DIP
TP13064BDW
TP13064BDW
Texas Instruments
IC COMBO CODEC/FILTER 20-SOIC
TP13067BDW
TP13067BDW
Texas Instruments
IC COMBO CODEC/FILTER 20-SOIC
TP13067BN
TP13067BN
Texas Instruments
IC COMBO CODEC/FILTER 20-DIP
TP13054BN Compare Parts
  • TP13054BN vs TP13067BDW
  • TP13054BN vs TP13064BDW
  • TP13054BN vs TP13057BN
  • TP13054BN vs TP13057BDW
  • TP13054BN vs TP13057AN
  • TP13054BN vs TP13054BDWR
  • TP13054BN vs TP13054BDW
  • TP13054BN vs TP13054AN
  • TP13054BN vs TP13054ADWR
  • TP13054BN vs TP13054ADW
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller