Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Telecom
/ Texas Instruments TP3155N
TP3155N
Obsolete
Interface - Telecom
Description:
IC TELECOM INTERFACE 20DIP
Manufacturer:
Texas Instruments
Datasheet:
TP3155N Datasheet
History Price: Obsolete
In Stock: 19120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TP3155N Specification
Specification
Part No
TP3155N
Category
Interface - Telecom
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Time Slot Assignment
Interface
Serial
Number of Circuits
1
Voltage - Supply
-
Current - Supply
1mA
Power (Watts)
-
Operating Temperature
-25 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
TP3155N PDF Datasheet
TP3155N Datasheet
Click and Download: TP3155N Datasheet
TP3155N Related Parts
TP3155V
Texas Instruments
IC TELECOM INTERFACE 20PLCC
TP3403V
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3403V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V
National Semiconductor
TIME SLOT ASSIGNER, PQCC28
TP3404V
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V/63SN
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3404V/NOPB
National Semiconductor
TIME SLOT ASSIGNER, PQCC28
TP3404V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3406N/NOPB
Texas Instruments
IC TELECOM INTERFACE 20PLCC
TP3406V/NOPB
Texas Instruments
IC TELECOM INTERFACE 28PLCC
TP3420AN308
National Semiconductor
DIGITAL SLIC, 1-FUNC, CMOS
TP3420AN308
Texas Instruments
IC TELECOM INTERFACE 20DIP
TP3155N Compare Parts
TP3155N vs TP3420AV309/NOPB
TP3155N vs TP3420AV309/63SN
TP3155N vs TP3420AV309/63SN
TP3155N vs TP3420AV309/63
TP3155N vs TP3420AV309
TP3155N vs TP3420AV308/NOPB
TP3155N vs TP3420AV308-TR/NOPB
TP3155N vs TP3420AV308
TP3155N vs TP3420AV308
TP3155N vs TP3420AN308
TP3155N vs TP3420AN308
TP3155N vs TP3406V/NOPB
TP3155N vs TP3406N/NOPB
TP3155N vs TP3404V/NOPB
TP3155N vs TP3404V/NOPB
TP3155N vs TP3404V/63SN
TP3155N vs TP3404V
TP3155N vs TP3404V
TP3155N vs TP3403V/NOPB
TP3155N vs TP3403V
TP3155N vs TP3155V
TP3155N vs TP3404V/NOPB-TI
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you