☰
TPA3003D2PFB
TPA3003D2PFB
Not For New Designs
Description:  IC AMP CLASS D STER 3.75W 48TQFP
Manufacturer:  Texas Instruments
History Price: $6.75000
In Stock: 46880
TPA3003D2PFB Specification
Specification
Part No
TPA3003D2PFB
Category
Linear - Amplifiers - Audio
Manufacturer
Texas Instruments
Series
-
Packaging
Bulk or Tray
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
3.75W x 2 @ 8Ohm
Voltage - Supply
8.5V ~ 14V
Features
Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
48-TQFP (7x7)
Package / Case
48-TQFP
TPA3003D2PFB Related Parts
TPA005D12DCA
TPA005D12DCA
Texas Instruments
IC AMP CLASS D STER 2W 48HTSSOP
TPA005D12DCAR
TPA005D12DCAR
Texas Instruments
AUDIO AMPLIFIER, 2 CHANNEL(S)
TPA005D14DCA
TPA005D14DCA
Texas Instruments
IC AMP CLASS D STER 2W 48HTSSOP
TPA0102PWP
TPA0102PWP
Texas Instruments
IC AMP AB STEREO 1.5W 24HTSSOP
TPA0102PWPG4
TPA0102PWPG4
Texas Instruments
IC AMP AUDIO PWR 1.5W AB 24TSSOP
TPA0102PWPR
TPA0102PWPR
Texas Instruments
IC AMP AB STEREO 1.5W 24HTSSOP
TPA0102PWPRG4
TPA0102PWPRG4
Texas Instruments
IC AMP AB STEREO 1.5W 24HTSSOP
TPA0103PWP
TPA0103PWP
Texas Instruments
IC AMP AB 3 CHAN 2.1W 24HTSSOP
TPA0103PWPR
TPA0103PWPR
Texas Instruments
IC AMP AB 3 CHAN 2.1W 24HTSSOP
TPA0112PWP
TPA0112PWP
Texas Instruments
IC AMP AB STEREO 2.6W 24HTSSOP
TPA0112PWPG4
TPA0112PWPG4
Texas Instruments
IC AMP AB STEREO 2.6W 24HTSSOP
TPA0112PWPR
TPA0112PWPR
Texas Instruments
IC AMP AB STEREO 2.6W 24HTSSOP
TPA3003D2PFB Compare Parts
  • TPA3003D2PFB vs TPA751DR
  • TPA3003D2PFB vs TPA751DGNRG4
  • TPA3003D2PFB vs TPA751DGNR
  • TPA3003D2PFB vs TPA751DGN
  • TPA3003D2PFB vs TPA751D
  • TPA3003D2PFB vs TPA741DR
  • TPA3003D2PFB vs TPA741DGNRG4
  • TPA3003D2PFB vs TPA741DGNR
  • TPA3003D2PFB vs TPA741DGNG4
  • TPA3003D2PFB vs TPA741DGN
  • TPA3003D2PFB vs TPA741D
  • TPA3003D2PFB vs TPA731DR
  • TPA3003D2PFB vs TPA731DGNR
  • TPA3003D2PFB vs TPA731DGNG4
  • TPA3003D2PFB vs TPA731DGN
  • TPA3003D2PFB vs TPA731D
  • TPA3003D2PFB vs TPA721DR
  • TPA3003D2PFB vs TPA721DGNR
  • TPA3003D2PFB vs TPA721DGN
  • TPA3003D2PFB vs TPA721DG4
  • TPA3003D2PFB vs TPA721D
  • TPA3003D2PFB vs TPA711DR
  • TPA3003D2PFB vs TPA711DGNR
  • TPA3003D2PFB vs TPA711DGN
  • TPA3003D2PFB vs TPA711DG4
  • TPA3003D2PFB vs TPA711D
  • TPA3003D2PFB vs TPA701DR
  • TPA3003D2PFB vs TPA701DGNR
  • TPA3003D2PFB vs TPA701DGNG4
  • TPA3003D2PFB vs TPA701DGN
  • TPA3003D2PFB vs TPA701D
  • TPA3003D2PFB vs TPA6404QDKQRQ1
  • TPA3003D2PFB vs TPA6404QDKQQ1
  • TPA3003D2PFB vs TPA6304QDDVRQ1
  • TPA3003D2PFB vs TPA6211TDGNRQ1
  • TPA3003D2PFB vs TPA6211A1TDGNRQ1
  • TPA3003D2PFB vs TPA6211A1DRBRG4
  • TPA3003D2PFB vs TPA6211A1DRBR
  • TPA3003D2PFB vs TPA6211A1DRB
  • TPA3003D2PFB vs TPA6211A1DGNRG4
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.