☰
TPPM0110DWP
TPPM0110DWP
Active
Description:  IC REG LIN 3.3V/1.8V 20SO PWRPAD
Manufacturer:  Texas Instruments
Datasheet:   TPPM0110DWP Datasheet
History Price: $6.66000
In Stock: 11360
TPPM0110DWP Specification
Specification
Part No
TPPM0110DWP
Category
PMIC - Voltage Regulators - Linear
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
2
Voltage - Input (Max)
5.3V
Voltage - Output (Min/Fixed)
3.3V, 1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
-
Current - Output
1.5A, 300mA
Current - Quiescent (Iq)
-
Current - Supply (Max)
-
PSRR
-
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 55 ℃
Mounting Type
Surface Mount
Package / Case
20-SOIC (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package
20-HSOIC
TPPM0110DWP Related Parts
TPPM0110DWPR
TPPM0110DWPR
Texas Instruments
IC REG LIN 3.3V/1.8V 20SO PWRPAD
TPPM0111DWP
TPPM0111DWP
Texas Instruments
IC REG LIN 3.3V/1.5V 20SO PWRPAD
TPPM0111DWPR
TPPM0111DWPR
Texas Instruments
IC REG LINEAR 3.3V/1.5V 20SO
TPPM0301DR
TPPM0301DR
Texas Instruments
TPPM0301 SINGLE OUTPUT LDO, 400M
TPPM0301DR
TPPM0301DR
Texas Instruments
IC REG LINEAR 3.3V 400MA 8SOIC
TPPM0301DRG4
TPPM0301DRG4
Texas Instruments
IC REG LINEAR 3.3V 400MA 8SOIC
TPPM0302DGN
TPPM0302DGN
Texas Instruments
IC REG LIN 3.3V 400MA 8MSOP PWR
TPPM0302DGNR
TPPM0302DGNR
Texas Instruments
IC REG LIN 3.3V 400MA 8MSOP PWR
TPPM0302DGNRG4
TPPM0302DGNRG4
Texas Instruments
IC REG LIN 3.3V 400MA 8MSOP PWR
TPPM0303D
TPPM0303D
Texas Instruments
IC REG LINEAR 3.3V 250MA 8SOIC
TPPM0303DG4
TPPM0303DG4
Texas Instruments
IC REG LINEAR 3.3V 250MA 8SOIC
TPPM0303DR
TPPM0303DR
Texas Instruments
IC REG LINEAR 3.3V 250MA 8SOIC
TPPM0110DWP Compare Parts
  • TPPM0110DWP vs TPPM0303DG4
  • TPPM0110DWP vs TPPM0303D
  • TPPM0110DWP vs TPPM0302DGNRG4
  • TPPM0110DWP vs TPPM0302DGNR
  • TPPM0110DWP vs TPPM0302DGN
  • TPPM0110DWP vs TPPM0301DRG4
  • TPPM0110DWP vs TPPM0301DR
  • TPPM0110DWP vs TPPM0301DR
  • TPPM0110DWP vs TPPM0111DWPR
  • TPPM0110DWP vs TPPM0111DWP
  • TPPM0110DWP vs TPPM0110DWPR
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet