☰
TPS2000CDGNR
TPS2000CDGNR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 8MSOP
Manufacturer:  Texas Instruments
History Price: $0.92000
In Stock: 13840
TPS2000CDGNR Specification
Specification
Part No
TPS2000CDGNR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
4.5V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
72mOhm
Input Type
Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-HVSSOP
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
TPS2000CDGNR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2000CDGNR Description
The Texas Instruments TPS2000CDGNR is a highly integrated power management device designed for various applications, particularly in the realm of power distribution and management. This device is part of the TPS2000 family, which is known for its versatility and efficiency in managing power in electronic systems.

## Key Features

1. Dual-Channel Power Switch: The TPS2000CDGNR features two independent power switches, allowing it to control power to two separate loads. This dual-channel capability is ideal for applications requiring multiple power paths.

2. Low On-Resistance: The device is designed with low on-resistance (R_DS(on)), which minimizes power loss and heat generation during operation. This feature is crucial for enhancing overall system efficiency.

3. Wide Input Voltage Range: The TPS2000CDGNR supports a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for various battery-operated and low-voltage applications.

4. Integrated Current Sensing: The device includes integrated current sensing capabilities, allowing for real-time monitoring of load conditions. This feature enhances system reliability by enabling overcurrent protection.

5. Thermal Shutdown Protection: The TPS2000CDGNR is equipped with thermal shutdown protection, which prevents the device from overheating and ensures safe operation under high load conditions.

6. Fault Protection: The device includes features such as over-voltage protection (OVP) and under-voltage lockout (UVLO), which safeguard the system against voltage anomalies and ensure stable operation.

7. Fast Turn-On and Turn-Off Times: The TPS2000CDGNR is designed for quick response times, allowing for rapid switching between power states. This feature is beneficial in applications requiring dynamic power management.

8. Small Package Size: The device is available in a compact DGN package, which is suitable for space-constrained applications. Its small footprint makes it easy to integrate into various designs.

## Specifications

- Part Number: TPS2000CDGNR
- Package Type: DGN (8-pin VSSOP)
- Input Voltage Range: 2.7V to 5.5V
- Output Voltage Range: Dependent on load conditions
- On-Resistance (R_DS(on)): Typically 50 mΩ (at VGS = 4.5V)
- Maximum Output Current: Up to 1.5A per channel
- Current Sensing: Integrated
- Thermal Shutdown: Yes
- Over-Voltage Protection: Yes
- Under-Voltage Lockout: Yes
- Operating Temperature Range: -40°C to 125°C
- Turn-On Time: Typically 20 µs
- Turn-Off Time: Typically 20 µs

## Applications

The TPS2000CDGNR is suitable for a wide range of applications, including:

- Battery-Powered Devices: Ideal for managing power in portable electronics, such as smartphones and tablets.
- Consumer Electronics: Used in devices like cameras, gaming consoles, and other electronic gadgets.
- Industrial Automation: Suitable for controlling power in industrial equipment and machinery.
- Telecommunications: Employed in networking equipment and communication devices for efficient power management.

## Conclusion

The Texas Instruments TPS2000CDGNR is a versatile and efficient power management solution that offers a range of features suitable for various applications. Its dual-channel capability, low on-resistance, and integrated protection features make it an excellent choice for designers looking to implement reliable power distribution in their products. With its compact size and robust performance, the TPS2000CDGNR can help streamline the design process while ensuring efficient and safe operation in a variety of electronic systems.
TPS2000CDGNR Compare Parts
  • TPS2000CDGNR vs TPS65286RHDR
  • TPS2000CDGNR vs TPS65282RGER
  • TPS2000CDGNR vs TPS65281RGVT
  • TPS2000CDGNR vs TPS65281RGVR
  • TPS2000CDGNR vs TPS65281-1RGVR
  • TPS2000CDGNR vs TPS65280RGER
  • TPS2000CDGNR vs TPS4H160BQPWPRQ1
  • TPS2000CDGNR vs TPS4H160AQPWPRQ1
  • TPS2000CDGNR vs TPS4H000BQPWPRQ1
  • TPS2000CDGNR vs TPS4H000AQPWPRQ1
  • TPS2000CDGNR vs TPS2HB50BQPWPRQ1
  • TPS2000CDGNR vs TPS2HB50AQPWPRQ1
  • TPS2000CDGNR vs TPS2HB35CQPWPRQ1
  • TPS2000CDGNR vs TPS2HB35BQPWPRQ1
  • TPS2000CDGNR vs TPS2HB35AQPWPRQ1
  • TPS2000CDGNR vs TPS2HB16FQPWPRQ1
  • TPS2000CDGNR vs TPS2HB16BQPWPRQ1
  • TPS2000CDGNR vs TPS2HB16AQPWPRQ1
  • TPS2000CDGNR vs TPS2H160BQPWPRQ1
  • TPS2000CDGNR vs TPS2H160AQPWPRQ1
  • TPS2000CDGNR vs TPS2H000BQPWPRQ1
  • TPS2000CDGNR vs TPS2H000AQPWPRQ1
  • TPS2000CDGNR vs TPS27SA08CQPWPRQ1
  • TPS2000CDGNR vs TPS27SA08CPWPR
  • TPS2000CDGNR vs TPS27S100BRRKT
  • TPS2000CDGNR vs TPS27S100BRRKR
  • TPS2000CDGNR vs TPS27S100BPWPT
  • TPS2000CDGNR vs TPS27S100BPWPR
  • TPS2000CDGNR vs TPS27S100ARRKT
  • TPS2000CDGNR vs TPS27S100ARRKR
  • TPS2000CDGNR vs TPS27S100APWPT
  • TPS2000CDGNR vs TPS27S100APWPR
  • TPS2000CDGNR vs TPS274160BRLHR
  • TPS2000CDGNR vs TPS274160ARLHR
  • TPS2000CDGNR vs TPS272C45DRHFR
  • TPS2000CDGNR vs TPS272C45CRHFR
  • TPS2000CDGNR vs TPS272C45BRHFR
  • TPS2000CDGNR vs TPS272C45ARHFR
  • TPS2000CDGNR vs TPS27082LDDCR
  • TPS2000CDGNR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!