☰
TPS2001DDBVR
TPS2001DDBVR
Active
Description:  IC PWR SWITCH N-CHAN 1:1 SOT23-5
Manufacturer:  Texas Instruments
History Price: $0.62000
In Stock: 29440
TPS2001DDBVR Specification
Specification
Part No
TPS2001DDBVR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
USB Switch
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
2A
Rds On (Typ)
72mOhm
Input Type
Non-Inverting
Features
Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
SOT-23-5
Package / Case
SC-74A, SOT-753
TPS2001DDBVR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2001DDBVR Description
The Texas Instruments TPS2001DDBVR is a highly integrated power management device designed for various applications, including portable electronics, battery-powered devices, and other systems requiring efficient power distribution. Below is a detailed overview of the TPS2001DDBVR, including its specifications and features.

## Overview

The TPS2001DDBVR is a dual-channel power distribution switch that provides a low on-resistance, high-side switch for power management applications. It is designed to control the power supply to various loads while ensuring protection against overcurrent conditions. The device is particularly useful in applications where power needs to be switched on and off efficiently, such as in battery management systems, USB power distribution, and other consumer electronics.

## Key Features

1. Dual High-Side Switches: The TPS2001DDBVR contains two independent high-side switches, allowing for flexible power management in multiple load applications.

2. Low On-Resistance: The device features a low on-resistance (typically around 50 mΩ), which minimizes power loss and heat generation during operation.

3. Wide Input Voltage Range: The TPS2001DDBVR operates over a wide input voltage range, typically from 2.7V to 5.5V, making it suitable for various battery types and power sources.

4. Overcurrent Protection: The device includes built-in overcurrent protection, which helps prevent damage to the load and the device itself in case of fault conditions.

5. Thermal Shutdown: The TPS2001DDBVR features thermal shutdown protection, which disables the switches in case of excessive temperature, ensuring safe operation.

6. Fast Turn-On and Turn-Off Times: The device is designed for quick response times, allowing for efficient power management and reduced system latency.

7. Small Package Size: The TPS2001DDBVR is available in a compact DSBGA (Dome-Shaped Ball Grid Array) package, which is ideal for space-constrained applications.

## Specifications

- Supply Voltage (VCC): 2.7V to 5.5V
- Output Voltage (VOUT): VCC (input voltage)
- On-Resistance (RDS(on)): Typically 50 mΩ at VCC = 5V
- Maximum Continuous Current: 1.5A per channel
- Turn-On Time: Typically 20 µs
- Turn-Off Time: Typically 10 µs
- Operating Temperature Range: -40°C to +85°C
- Package Type: DSBGA (Dome-Shaped Ball Grid Array)
- Pin Count: 16 pins

## Applications

The TPS2001DDBVR is suitable for a variety of applications, including:

- Portable Electronics: Power management in smartphones, tablets, and other handheld devices.
- Battery-Powered Devices: Efficient power distribution in battery-operated systems.
- USB Power Distribution: Managing power delivery in USB applications.
- Consumer Electronics: Power control in devices such as cameras, gaming consoles, and more.

## Conclusion

The Texas Instruments TPS2001DDBVR is a versatile and efficient power distribution switch that offers a range of features suitable for modern electronic applications. Its low on-resistance, built-in protection mechanisms, and compact package make it an excellent choice for designers looking to optimize power management in their systems. Whether used in portable electronics or battery-powered devices, the TPS2001DDBVR provides reliable performance and safety features that enhance overall system efficiency.
TPS2001DDBVR Compare Parts
  • TPS2001DDBVR vs TPS65286RHDR
  • TPS2001DDBVR vs TPS65282RGER
  • TPS2001DDBVR vs TPS65281RGVT
  • TPS2001DDBVR vs TPS65281RGVR
  • TPS2001DDBVR vs TPS65281-1RGVR
  • TPS2001DDBVR vs TPS65280RGER
  • TPS2001DDBVR vs TPS4H160BQPWPRQ1
  • TPS2001DDBVR vs TPS4H160AQPWPRQ1
  • TPS2001DDBVR vs TPS4H000BQPWPRQ1
  • TPS2001DDBVR vs TPS4H000AQPWPRQ1
  • TPS2001DDBVR vs TPS2HB50BQPWPRQ1
  • TPS2001DDBVR vs TPS2HB50AQPWPRQ1
  • TPS2001DDBVR vs TPS2HB35CQPWPRQ1
  • TPS2001DDBVR vs TPS2HB35BQPWPRQ1
  • TPS2001DDBVR vs TPS2HB35AQPWPRQ1
  • TPS2001DDBVR vs TPS2HB16FQPWPRQ1
  • TPS2001DDBVR vs TPS2HB16BQPWPRQ1
  • TPS2001DDBVR vs TPS2HB16AQPWPRQ1
  • TPS2001DDBVR vs TPS2H160BQPWPRQ1
  • TPS2001DDBVR vs TPS2H160AQPWPRQ1
  • TPS2001DDBVR vs TPS2H000BQPWPRQ1
  • TPS2001DDBVR vs TPS2H000AQPWPRQ1
  • TPS2001DDBVR vs TPS27SA08CQPWPRQ1
  • TPS2001DDBVR vs TPS27SA08CPWPR
  • TPS2001DDBVR vs TPS27S100BRRKT
  • TPS2001DDBVR vs TPS27S100BRRKR
  • TPS2001DDBVR vs TPS27S100BPWPT
  • TPS2001DDBVR vs TPS27S100BPWPR
  • TPS2001DDBVR vs TPS27S100ARRKT
  • TPS2001DDBVR vs TPS27S100ARRKR
  • TPS2001DDBVR vs TPS27S100APWPT
  • TPS2001DDBVR vs TPS27S100APWPR
  • TPS2001DDBVR vs TPS274160BRLHR
  • TPS2001DDBVR vs TPS274160ARLHR
  • TPS2001DDBVR vs TPS272C45DRHFR
  • TPS2001DDBVR vs TPS272C45CRHFR
  • TPS2001DDBVR vs TPS272C45BRHFR
  • TPS2001DDBVR vs TPS272C45ARHFR
  • TPS2001DDBVR vs TPS27082LDDCR
  • TPS2001DDBVR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!