☰
TPS2012DG4
TPS2012DG4
Discontinued
Description:  IC PWR SWITCH N-CHAN 1:1 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2012DG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 2400
TPS2012DG4 Specification
Specification
Part No
TPS2012DG4
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
1
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
1A
Rds On (Typ)
75mOhm
Input Type
Non-Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2012DG4 Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2012DG4 Compare Parts
  • TPS2012DG4 vs TPS65286RHDR
  • TPS2012DG4 vs TPS65282RGER
  • TPS2012DG4 vs TPS65281RGVT
  • TPS2012DG4 vs TPS65281RGVR
  • TPS2012DG4 vs TPS65281-1RGVR
  • TPS2012DG4 vs TPS65280RGER
  • TPS2012DG4 vs TPS4H160BQPWPRQ1
  • TPS2012DG4 vs TPS4H160AQPWPRQ1
  • TPS2012DG4 vs TPS4H000BQPWPRQ1
  • TPS2012DG4 vs TPS4H000AQPWPRQ1
  • TPS2012DG4 vs TPS2HB50BQPWPRQ1
  • TPS2012DG4 vs TPS2HB50AQPWPRQ1
  • TPS2012DG4 vs TPS2HB35CQPWPRQ1
  • TPS2012DG4 vs TPS2HB35BQPWPRQ1
  • TPS2012DG4 vs TPS2HB35AQPWPRQ1
  • TPS2012DG4 vs TPS2HB16FQPWPRQ1
  • TPS2012DG4 vs TPS2HB16BQPWPRQ1
  • TPS2012DG4 vs TPS2HB16AQPWPRQ1
  • TPS2012DG4 vs TPS2H160BQPWPRQ1
  • TPS2012DG4 vs TPS2H160AQPWPRQ1
  • TPS2012DG4 vs TPS2H000BQPWPRQ1
  • TPS2012DG4 vs TPS2H000AQPWPRQ1
  • TPS2012DG4 vs TPS27SA08CQPWPRQ1
  • TPS2012DG4 vs TPS27SA08CPWPR
  • TPS2012DG4 vs TPS27S100BRRKT
  • TPS2012DG4 vs TPS27S100BRRKR
  • TPS2012DG4 vs TPS27S100BPWPT
  • TPS2012DG4 vs TPS27S100BPWPR
  • TPS2012DG4 vs TPS27S100ARRKT
  • TPS2012DG4 vs TPS27S100ARRKR
  • TPS2012DG4 vs TPS27S100APWPT
  • TPS2012DG4 vs TPS27S100APWPR
  • TPS2012DG4 vs TPS274160BRLHR
  • TPS2012DG4 vs TPS274160ARLHR
  • TPS2012DG4 vs TPS272C45DRHFR
  • TPS2012DG4 vs TPS272C45CRHFR
  • TPS2012DG4 vs TPS272C45BRHFR
  • TPS2012DG4 vs TPS272C45ARHFR
  • TPS2012DG4 vs TPS27082LDDCR
  • TPS2012DG4 vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!