☰
TPS2042ADR
TPS2042ADR
Active
Description:  IC PWR SWITCH N-CHAN 1:2 8SOIC
Manufacturer:  Texas Instruments
Datasheet:   TPS2042ADR Datasheet
History Price: $1.72950
In Stock: 36880
TPS2042ADR Specification
Specification
Part No
TPS2042ADR
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
2
Ratio - Input:Output
1:1
Output Configuration
High Side
Output Type
N-Channel
Interface
On/Off
Voltage - Load
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Current - Output (Max)
500mA
Rds On (Typ)
80mOhm
Input Type
Inverting
Features
-
Fault Protection
Current Limiting (Fixed), Over Temperature, UVLO
Operating Temperature
0 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
8-SOIC
Package / Case
8-SOIC (0.154", 3.90mm Width)
TPS2042ADR PDF Datasheet
TPS2042ADR Related Parts
TPS1H000AQDGNRQ1
TPS1H000AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1H100AQPWPRQ1
TPS1H100AQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H100BQPWPRQ1
TPS1H100BQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 14HTSSOP
TPS1H200AQDGNRQ1
TPS1H200AQDGNRQ1
Texas Instruments
IC PWR DRIVER N-CHAN 1:1 8MSOP
TPS1HA08AQPWPRQ1
TPS1HA08AQPWPRQ1
Texas Instruments
IC PWR SWITCH
TPS1HA08BQPWPRQ1
TPS1HA08BQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08CQPWPRQ1
TPS1HA08CQPWPRQ1
Texas Instruments
IC PWR SWTCH N-CHAN 1:1 16HTSSOP
TPS1HA08DQPWPRQ1
TPS1HA08DQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HA08EQPWPRQ1
TPS1HA08EQPWPRQ1
Texas Instruments
POWER MANAGEMENT
TPS1HB08AQPWPRQ1
TPS1HB08AQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08BQPWPRQ1
TPS1HB08BQPWPRQ1
Texas Instruments
8MOHM OTP B
TPS1HB08FQPWPRQ1
TPS1HB08FQPWPRQ1
Texas Instruments
JUPITER 8MOHM OTP F
TPS2042ADR Description

The Texas Instruments TPS2042ADR is a high-performance, low-power, quad-channel power distribution switch designed for use in a wide range of electronic applications. This device is particularly suitable for powering USB ports, hot-swap applications, and general power distribution in consumer, industrial, and automotive systems. With integrated protection features and low on-resistance, it is a reliable choice for controlling and distributing power efficiently.

The TPS2042ADR is designed with the intention to provide safe and efficient power management for multiple channels, offering seamless switching while ensuring that the connected load is protected from overcurrent, short circuits, and thermal issues. It is an ideal solution for systems that require multiple, independent power paths, particularly where robust protection and high efficiency are critical.

## Key Features and Benefits

* Quad-Channel Power Distribution: The TPS2042ADR integrates four independent channels, each capable of handling separate power paths. This allows the device to manage power to multiple components simultaneously, such as powering USB ports or providing power to different sections of a system.
* Low On-Resistance: Each switch channel features a low on-resistance, which minimizes voltage drops and improves efficiency, ensuring that the power delivered to the load is as close as possible to the input voltage.
* Integrated Protection: The TPS2042ADR includes several built-in protection features:

* Overcurrent Protection: Prevents damage to the device and load by limiting the current to a safe level.
* Thermal Shutdown: Automatically shuts down the device when an overtemperature condition is detected, ensuring that the device does not overheat and malfunction.
* Short-Circuit Protection: The device automatically turns off in case of a short circuit, providing a safeguard against faulty connections.
* Reverse-Voltage Protection: Protects the switch and downstream components from damage due to reverse voltage conditions.
* Fast Response Time: The device responds quickly to overcurrent and thermal fault conditions, reducing the likelihood of damage to the system components.
* Low Power Consumption: Designed to operate with minimal power consumption in both active and standby states, making it ideal for battery-operated devices and systems requiring low power draw.
* Space-Saving Package: The device is housed in a compact 16-pin SOIC package, making it suitable for use in space-constrained applications while maintaining high performance.

## Specifications

* Switch Type: Power distribution switch, quad-channel
* Input Voltage Range: 2.7V to 5.5V, providing flexibility for a wide range of operating voltages, particularly in 5V USB-powered applications.
* Output Voltage: Equal to input voltage (pass-through design), ensuring efficient power delivery with minimal loss.
* On-Resistance (RON): Typically 0.075Ω, ensuring low power dissipation and minimal voltage drop across the switch channels.
* Current Limit: Typically 1.5A per channel with built-in overcurrent protection, providing safe operation for a variety of connected loads.
* Thermal Shutdown Temperature: Typically 150°C, protecting the device from thermal damage in case of overheating.
* Package Type: 16-Pin SOIC (Small Outline Integrated Circuit), offering a compact form factor ideal for integration into tight spaces on printed circuit boards (PCBs).
* Control Input: Logic-level control pins for each channel, which can be used to enable or disable individual power paths based on the requirements of the application.
* Fault Output: Provides a fault flag for each channel, which can be used to indicate overcurrent, thermal shutdown, or other fault conditions.
* Operating Temperature Range: -40°C to +85°C, making the device suitable for most consumer and industrial applications.

## Performance

* Efficiency: With its low on-resistance, the TPS2042ADR minimizes voltage drops across each channel, ensuring that the power delivered to connected components is efficient, with minimal energy loss.
* Fault Management: The device's quick response to overcurrent and thermal conditions ensures that damage is avoided, protecting the system and preventing downtime in critical applications.
* Stable Operation: The TPS2042ADR operates stably over a wide voltage range, and with its built-in protection, it ensures reliability even in harsh or fluctuating operating environments.

## Applications

* USB Power Distribution: The TPS2042ADR is ideal for powering USB ports, where multiple devices need to be safely powered or charged through a single USB port. It can handle the independent power needs of different peripherals.
* Hot-Swap Systems: Used in applications where devices may be added or removed from the system without interrupting the overall operation, the TPS2042ADR helps ensure that power distribution is handled safely during hot-swapping.
* Battery-Powered Devices: The low power consumption and high efficiency make it an excellent choice for devices powered by batteries, such as portable chargers, laptops, and other mobile electronics.
* Automotive Systems: In automotive applications, where power needs to be distributed across various components, the TPS2042ADR provides protection and efficient distribution of power while ensuring the safety of the system in case of fault conditions.
* Industrial Control Systems: This device is also suitable for industrial systems that require multiple power paths, ensuring efficient distribution of power to different components while offering protection from faults.

## Conclusion

The Texas Instruments TPS2042ADR is a robust and reliable solution for managing power distribution across multiple channels in various electronic systems. With its low on-resistance, integrated protection features, and efficient operation, it ensures safe and efficient power delivery, making it ideal for use in USB power distribution, hot-swap applications, battery-powered devices, and more. Its compact form factor and wide voltage operating range allow for flexible integration into different designs, offering both performance and safety in a single device.
TPS2042ADR Compare Parts
  • TPS2042ADR vs TPS65286RHDR
  • TPS2042ADR vs TPS65282RGER
  • TPS2042ADR vs TPS65281RGVT
  • TPS2042ADR vs TPS65281RGVR
  • TPS2042ADR vs TPS65281-1RGVR
  • TPS2042ADR vs TPS65280RGER
  • TPS2042ADR vs TPS4H160BQPWPRQ1
  • TPS2042ADR vs TPS4H160AQPWPRQ1
  • TPS2042ADR vs TPS4H000BQPWPRQ1
  • TPS2042ADR vs TPS4H000AQPWPRQ1
  • TPS2042ADR vs TPS2HB50BQPWPRQ1
  • TPS2042ADR vs TPS2HB50AQPWPRQ1
  • TPS2042ADR vs TPS2HB35CQPWPRQ1
  • TPS2042ADR vs TPS2HB35BQPWPRQ1
  • TPS2042ADR vs TPS2HB35AQPWPRQ1
  • TPS2042ADR vs TPS2HB16FQPWPRQ1
  • TPS2042ADR vs TPS2HB16BQPWPRQ1
  • TPS2042ADR vs TPS2HB16AQPWPRQ1
  • TPS2042ADR vs TPS2H160BQPWPRQ1
  • TPS2042ADR vs TPS2H160AQPWPRQ1
  • TPS2042ADR vs TPS2H000BQPWPRQ1
  • TPS2042ADR vs TPS2H000AQPWPRQ1
  • TPS2042ADR vs TPS27SA08CQPWPRQ1
  • TPS2042ADR vs TPS27SA08CPWPR
  • TPS2042ADR vs TPS27S100BRRKT
  • TPS2042ADR vs TPS27S100BRRKR
  • TPS2042ADR vs TPS27S100BPWPT
  • TPS2042ADR vs TPS27S100BPWPR
  • TPS2042ADR vs TPS27S100ARRKT
  • TPS2042ADR vs TPS27S100ARRKR
  • TPS2042ADR vs TPS27S100APWPT
  • TPS2042ADR vs TPS27S100APWPR
  • TPS2042ADR vs TPS274160BRLHR
  • TPS2042ADR vs TPS274160ARLHR
  • TPS2042ADR vs TPS272C45DRHFR
  • TPS2042ADR vs TPS272C45CRHFR
  • TPS2042ADR vs TPS272C45BRHFR
  • TPS2042ADR vs TPS272C45ARHFR
  • TPS2042ADR vs TPS27082LDDCR
  • TPS2042ADR vs TPS27081ADDCR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!