Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Texas Instruments TPS2103DBVR
TPS2103DBVR
Active
PMIC - OR Controllers, Ideal Diodes
Description:
IC OR CTRLR SRC SELECT SOT23-5
Manufacturer:
Texas Instruments
Datasheet:
TPS2103DBVR Datasheet
History Price: $1.01700
In Stock: 44640
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2103DBVR Specification
Specification
Part No
TPS2103DBVR
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Source Selector Switch
FET Type
N and P-Channel
Ratio - Input:Output
2:1
Internal Switch(s)
Yes
Delay Time - ON
-
Delay Time - OFF
-
Current - Output (Max)
500mA, 100mA
Current - Supply
14 μA
Voltage - Supply
2.7V ~ 4V
Applications
Handheld/Mobile Devices
Operating Temperature
-40 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
TPS2103DBVR PDF Datasheet
TPS2103DBVR Datasheet
Click and Download: TPS2103DBVR Datasheet
TPS2103DBVR Related Parts
TPS2100D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2100DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2100DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2101DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2101DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2102DBVR
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2102DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2103D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2103DBVT
Texas Instruments
IC OR CTRLR SRC SELECT SOT23-5
TPS2104D
Texas Instruments
IC OR CTRLR SRC SELECT 8SOIC
TPS2103DBVR Compare Parts
TPS2103DBVR vs TPS2419PW
TPS2103DBVR vs TPS2419DR
TPS2103DBVR vs TPS2419D
TPS2103DBVR vs TPS2413PWRG4
TPS2103DBVR vs TPS2413PWR
TPS2103DBVR vs TPS2413PW
TPS2103DBVR vs TPS2413DRG4
TPS2103DBVR vs TPS2413DR
TPS2103DBVR vs TPS2413D
TPS2103DBVR vs TPS2412PWRG4
TPS2103DBVR vs TPS2412PWR
TPS2103DBVR vs TPS2412PW
TPS2103DBVR vs TPS2412DRG4
TPS2103DBVR vs TPS2412DR
TPS2103DBVR vs TPS2412D
TPS2103DBVR vs TPS2411RMST
TPS2103DBVR vs TPS2411RMSR
TPS2103DBVR vs TPS2411PWRG4
TPS2103DBVR vs TPS2411PWR
TPS2103DBVR vs TPS2411PW
TPS2103DBVR vs TPS2410RMST
TPS2103DBVR vs TPS2410RMSR
TPS2103DBVR vs TPS2410PWRG4
TPS2103DBVR vs TPS2410PWR
TPS2103DBVR vs TPS2410PWG4
TPS2103DBVR vs TPS2410PW
TPS2103DBVR vs TPS22933ARSET
TPS2103DBVR vs TPS22933ARSER
TPS2103DBVR vs TPS2121RUXT
TPS2103DBVR vs TPS2121RUXR
TPS2103DBVR vs TPS2120YFPT
TPS2103DBVR vs TPS2120YFPR
TPS2103DBVR vs TPS2115PWRG4
TPS2103DBVR vs TPS2115PWR
TPS2103DBVR vs TPS2115PW
TPS2103DBVR vs TPS2115APWRG4
TPS2103DBVR vs TPS2115APWR
TPS2103DBVR vs TPS2115APW
TPS2103DBVR vs TPS2115AIPWRQ1
TPS2103DBVR vs TPS2115ADRBTG4
Customer Reviews
4.95 out of 5.00 stars from 99 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object