Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Specialized
/ Texas Instruments TPS2371D
TPS2371D
Discontinued
Interface - Specialized
Description:
IC INTERFACE SPECIALIZED 8SOIC
Manufacturer:
Texas Instruments
Datasheet:
TPS2371D Datasheet
History Price: $2.31000
In Stock: 25520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
TPS2371D Specification
Specification
Part No
TPS2371D
Category
Interface - Specialized
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Power Interface Switch for Power Over Ethernet (PoE) Devices
Interface
IEEE 802.3af
Voltage - Supply
-
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
TPS2371D PDF Datasheet
TPS2371D Datasheet
Click and Download: TPS2371D Datasheet
TPS2371D Related Parts
TPS2370D
Texas Instruments
IC INTERFACE SPECIALIZED 8SOIC
TPS2370DR
Texas Instruments
IC INTERFACE SPECIALIZED 8SOIC
TPS2370PW
Texas Instruments
IC INTERFACE SPECIALIZED 8TSSOP
TPS2370PWR
Texas Instruments
IC INTERFACE SPECIALIZED 8TSSOP
TPS2371DR
Texas Instruments
IC INTERFACE SPECIALIZED 8SOIC
TPS2371PW
Texas Instruments
IC INTERFACE SPECIALIZED 8TSSOP
TPS2371PWR
Texas Instruments
IC INTERFACE SPECIALIZED 8TSSOP
TPS25810ATWRVCRQ1
Texas Instruments
IC INTERFACE SPECIALIZED 20WQFN
TPS25810RVCR
Texas Instruments
IC INTERFACE SPECIALIZED 20WQFN
TPS25810RVCT
Texas Instruments
IC INTERFACE SPECIALIZED 20WQFN
TPS25810TWRVCRQ1
Texas Instruments
IC INTERFACE SPECIALIZED 20WQFN
TPS25820DSSR
Texas Instruments
IC INTERFACE SPECIALIZED 12WSON
TPS2371D Compare Parts
TPS2371D vs TPS25821DSSR
TPS2371D vs TPS25820DSST
TPS2371D vs TPS25820DSSR
TPS2371D vs TPS25810TWRVCRQ1
TPS2371D vs TPS25810RVCT
TPS2371D vs TPS25810RVCR
TPS2371D vs TPS25810ATWRVCRQ1
TPS2371D vs TPS2371PWR
TPS2371D vs TPS2371PW
TPS2371D vs TPS2371DR
TPS2371D vs TPS2370PWR
TPS2371D vs TPS2370PW
TPS2371D vs TPS2370DR
TPS2371D vs TPS2370D
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object