☰
TPS3103K33DBVR
TPS3103K33DBVR
Active
Description:  IC SUPERVISOR 1 CHANNEL SOT23-6
Manufacturer:  Texas Instruments
History Price: $2.70000
In Stock: 8000
TPS3103K33DBVR Specification
Specification
Part No
TPS3103K33DBVR
Category
PMIC - Supervisors
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Simple Reset/Power-On Reset
Number of Voltages Monitored
1
Voltage - Threshold
2.941V
Output
Open Drain or Open Collector
Reset
Active Low
Reset Timeout
65ms Minimum
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
SOT-23-6
Supplier Device Package
SOT-23-6
TPS3103K33DBVR PDF Datasheet
TPS3103K33DBVR Related Parts
TPS2201IDB
TPS2201IDB
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBLE
TPS2202IDBLE
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2202IDBR
TPS2202IDBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2214DBR
TPS2214DBR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS2345PWR
TPS2345PWR
Texas Instruments
IC SUPERVISOR PWR SUP SUPPORT
TPS3103E12DBVR
TPS3103E12DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVRG4
TPS3103E12DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVT
TPS3103E12DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E12DBVTG4
TPS3103E12DBVTG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVR
TPS3103E15DBVR
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVRG4
TPS3103E15DBVRG4
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103E15DBVT
TPS3103E15DBVT
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-6
TPS3103K33DBVR Compare Parts
  • TPS3103K33DBVR vs TPS38J010155DSKRQ1
  • TPS3103K33DBVR vs TPS38B752933DSKR
  • TPS3103K33DBVR vs TPS38B5858FFDSKRQ1
  • TPS3103K33DBVR vs TPS38B4848EEDSKRQ1
  • TPS3103K33DBVR vs TPS38A752933DSKR
  • TPS3103K33DBVR vs TPS38A010122DSKRQ1
  • TPS3103K33DBVR vs TPS3899PL42DSER
  • TPS3103K33DBVR vs TPS3899PL31DSER
  • TPS3103K33DBVR vs TPS3899PL16DSERQ1
  • TPS3103K33DBVR vs TPS3899DL41DSER
  • TPS3103K33DBVR vs TPS3899DL35DSER
  • TPS3103K33DBVR vs TPS3899DL30DSER
  • TPS3103K33DBVR vs TPS3899DL29DSER
  • TPS3103K33DBVR vs TPS3899DL28DSER
  • TPS3103K33DBVR vs TPS3899DL26DSER
  • TPS3103K33DBVR vs TPS3899DL22DSER
  • TPS3103K33DBVR vs TPS3899DL15DSER
  • TPS3103K33DBVR vs TPS3899DL14DSER
  • TPS3103K33DBVR vs TPS3899DL13DSER
  • TPS3103K33DBVR vs TPS3899DL10DSER
  • TPS3103K33DBVR vs TPS3899DL08DSER
  • TPS3103K33DBVR vs TPS3899DL01DSER
  • TPS3103K33DBVR vs TPS3898PDRYT
  • TPS3103K33DBVR vs TPS3898PDRYR
  • TPS3103K33DBVR vs TPS3898ADRYT
  • TPS3103K33DBVR vs TPS3898ADRYR
  • TPS3103K33DBVR vs TPS3897PDRYT
  • TPS3103K33DBVR vs TPS3897PDRYR
  • TPS3103K33DBVR vs TPS3897ADRYT
  • TPS3103K33DBVR vs TPS3897ADRYR
  • TPS3103K33DBVR vs TPS3896PDRYT
  • TPS3103K33DBVR vs TPS3896PDRYR
  • TPS3103K33DBVR vs TPS3896ADRYT
  • TPS3103K33DBVR vs TPS3896ADRYR
  • TPS3103K33DBVR vs TPS3895PDRYT
  • TPS3103K33DBVR vs TPS3895PDRYR
  • TPS3103K33DBVR vs TPS3895ADRYT
  • TPS3103K33DBVR vs TPS3895ADRYR
  • TPS3103K33DBVR vs TPS389050QDSERQ1
  • TPS3103K33DBVR vs TPS389050QDSERQ1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend